location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Wireless G+ MIMO Router wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless G+ MIMO Router
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5D9230EF4
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141189
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 01:47:32
Uk has collected 5 expert reviews for Belkin Wireless G+ MIMO Router wireless router and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techradar.com
Updated:
2011-08-10 01:47:31
The main benefit of this Belkin model is increased wireless range, so you can use devices further away from your wireless access point, for example. The G MIMO is not as good as the latest Draft-N kits hitting the market now but provides you with much...
Good 24-hour telephone support, Increased wireless range from standard 802.11g, Theoretical speeds up to 108Mb/sec...
Bad More expensive than standard 802.11g, Not futureproof, Only available from PC World...
Bottom line The main benefit of this Belkin model is increased wireless range, so you can use devices further away from your wireless access point, for example. The G MIMO is not as good as the latest Draft-N kits hitting the market now but provides you with much...
80%
itreviews.com
Updated:
2011-08-10 01:47:32
yet more fast wireless hardware: Belkin was one of the first networking companies to release MIMO (Multiple Input, Multiple Output) hardware and now its advanced the technology to what it calls G+ MIMO. The new range includes the F5D9630ukA4 ADSL router...
0%
Laptopmag.com
Updated:
2011-08-10 01:47:31
Once considered the king of the MIMO routers, this younger cousin to the Belkin Pre-N still runs at about 33 Mbps and provides about 1,000 feet of coverage. It lacks the stronger AES encryption and parental filter of newer routers, although there is a...
60%
pcmag.com
Updated:
2011-08-10 01:47:32
Although Belkins new Wireless G Plus MIMO router has a name that might confuse some consumers, it has a feature set and a price that fits neatly between the "Faster" and "Fastest" 802.11g products recently reviewed in PC Magazines Unwired for Speed...
Good Performance exceeds enhanced "g" products at extended distances. Moderately priced given its advanced technology.
Bad Client lacks native support for WPA. Router lacks game-port triggering.
Bottom line By using Airgo Networks second-generation Tru MIMO chipset, this router/PC card combination provides excellent performance at a midrange price...
70%