location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C2K00AA graphics card AMD FirePro W7000 4 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C2K00AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C2K00AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111302069 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 262602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 09:50:47
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Jul 2015
Product end of life date
Bullet Points HP C2K00AA graphics card AMD FirePro W7000 4 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD FirePro W7000 4 GB GDDR5
  • - PCI Express 3.0
  • - DisplayPorts quantity: 4
More>>>
Processor
Graphics processor family *
AMD
Graphics processor *
FirePro W7000
Memory
Discrete graphics card memory *
4 GB
Graphics card memory type *
GDDR5
Ports & interfaces
Interface type *
PCI Express 3.0
Ports & interfaces
DisplayPorts quantity *
4
Performance
PhysX
No
TV tuner integrated *
No
Dual Link DVI *
No
Design
Cooling type *
Active
Other features
Graphics card interface
Úplná výška, úplná dĺžka, jeden slot
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 23:47:45
Uk has collected 14 expert reviews for HP C2K00AA graphics card AMD FirePro W7000 4 GB GDDR5 and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
tomshardware.co.uk
Updated:
2019-12-01 23:47:44
SPECviewperf 12 sets out to be the standard for evaluating workstation graphics cards by including the latest professional applications, more complex models, and synthetic workloads pulled from important market segments. We test 19 cards in the new suite...
0%
tomshardware.com
Updated:
2019-12-01 23:47:44
SPECviewperf 12 sets out to be the standard for evaluating workstation graphics cards by including the latest professional applications, more complex models, and synthetic workloads pulled from important market segments. We test 19 cards in the new suite...
0%
xbitlabs.com
Updated:
2019-12-01 23:47:44
Besides gaming graphics cards, we also test professional products in our labs. However, we have mostly limited ourselves to Nvidia solutions, leaving AMD ones out of our scope. For example, in our recent review of the Quadro K5000 we compared it with...
0%
tomshardware.com
Updated:
2019-12-01 23:47:44
We put 14 professional and seven gaming graphics cards from two generations through a number of workstation, general-purpose computing, and synthetic applications. By the end of our nearly 70 charts, you should know which board is right for your workload...
0%
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)