location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL B2360d 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B2360d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
225-4034 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116091714 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL B2360d 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 40 ppm
  • - Duplex printing
  • - LCD
  • - Maximum duty cycle: 80000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 128 MB 800 MHz
More>>>
Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Time to first page (black, normal)
6.5 s
Features
Maximum duty cycle *
80000 pages per month
Number of print cartridges *
1
Page description languages *
PCL 5c, PCL 5e, PCL XL, PostScript 3
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity
850 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Bond paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Letter, Legal
Paper handling
Envelopes sizes
10, B5, DL
Ports & interfaces
Standard interfaces
USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
128 MB
Processor frequency
800 MHz
Design
Display
LCD
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008
Weight & dimensions
Weight
15.9 kg
Dimensions (WxDxH)
472 x 431 x 381 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-06-26 05:40:03
Uk has collected 10 expert reviews for DELL B2360d 1200 x 1200 DPI A4 and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-06-26 05:40:03
The web admin interface covers basic status, and advanced settings including securityThis printer's main 250-page input cassette feels built to last, and there's a well-designed 50-page multipurpose feed above it. Adjust the cassette for A4 paper and it...
100%
trustedreviews.com
Updated:
2015-06-26 05:40:03
What is the Dell B2360d? Many printer companies offer variants of the models they sell, so their customers don't have to pay for features they're not going to use, and Dell's B2360d is just such an example. A mono laser with a high top speed, quoted at 38...
Good 500-sheet paper tray option, 60,000 page drum, Easy to use controls...
Bad Paper stop hides controls, No network or wireless connection, Poor shading in photos...
Bottom line Dell B2360d - Print Speeds Dell rates the B2360d at a very healthy 38ppm, surprisingly high for a printer in this class. When we ran our 5-page text test, we saw a speed of 21.4ppm, a good speed in its own right, but hardly 38ppm. The 5-page text and busi...
90%
techadvisor.co.uk
Updated:
2015-06-26 05:40:03
Network-ready sub-£200 laser printers with highly capable paper handling facilities aren't particularly thick on the ground. But Dell is looking to partly recify that situation with the quietly impressive Dell B2360dn mono laser printer . And it achieves...
Bottom line The Dell isn't the best choice for top-speed high-quality text, but it still fares reasonably well in these areas. More crucially, it offers some very impressive paper handling for the money. If you need a cheap but robust page-churner to serve a number o...
80%
itreviews.com
Updated:
2015-06-26 05:40:03
Nearly identical to the Dell B2360d that I recently reviewed, the Dell B2360dn adds only one feature: network support. However, that one feature makes a tremendous difference. The B2360d’s lack of network support makes it a niche product, as a mono laser...
Bottom line The Dell B2360dn monochrome laser delivers heavy-duty capability with fast speed and excellent paper handling...
80%
consumersearch.com
Updated:
2015-06-26 05:40:03
Getting down to business. Dell says the B2360dn can crank out a whopping 40 text pages per minute in draft mode -- and it really is very speedy in real-life printing tests, experts say. Printouts look exactly like you'd expect from a laser printer: Crisp...
Good Fast enough for busy offices, Ethernet networking, Cheap to run, 300sheet paper capacity (expandable up to 850 sheets)...
Bad Soso graphics (like most laser printers), Dell printers aren't the most reliable...
Bottom line Small businesses need a laser printer that's fast, shareable, with good-sized paper trays -- and reviews say the Dell B2360dn delivers, at an incredibly low price.PerformanceGetting down to business. Dell says the B2360dn can crank out a whopping 40 text...
0%
computershopper.com
Updated:
2015-06-26 05:40:03
& Design Have you ever wondered why small-workgroup laser printers are so popular? Businesses often prefer them because they’re not as bulky, expensive, or complicated to use as conventional full-size workgroup models. Plus, compared to the low-end la...
Good Speedy for the price, 300-sheet capacity, expandable to 850, Ethernet connectivity, Built-in duplexer...
Bad Subpar photo-print quality, Optional paper tray costs almost as much as the printer...
Bottom line This fast-printing, yet inexpensive, mono laser has generous paper capacity, duplexing support, and Ethernet connectivity, making it a good choice for a shared environment...
80%
buyerslab.com
Updated:
2015-06-26 05:40:03
Buyers Laboratory LLC, the world's leading independent tester of document imaging products, today awarded “Pick” recognition to the most outstanding monochrome models evaluated in the past six months, with honours going to models from Brother, Dell, HP, K...
0%
pcmag.com
Updated:
2015-06-26 05:40:03
Nearly identical to the Dell B2360d$174.99 at Dell that I recently reviewed, the Dell B2360dn$179.99 at Dell adds only one feature: network support. However, that one feature makes a tremendous difference. The B2360d's lack of network support makes it a n...
Good Fast. Ethernet. Duplexer, 250-sheet drawer, and 50-sheet multipurpose tray standard. Maximum 850-sheet input capacity.
Bad Low-quality photo output, even for a mono laser...
Bottom line The Dell B2360dn's speed and paper handling make it a good fit as a shared monochrome laser printer for heavy-duty printing in a micro or small office or workgroup...
80%
pcmag.com
Updated:
2015-06-26 05:40:03
Although the Dell B2360d%displayPrice% at %seller% is best thought of as a personal mono laser printer, thanks to having a USB port as its only connector, it offers a level of capability you'd expect in a shared printer for a small office or workgroup. It...
Good Fast. Duplexer, 250-sheet drawer, and 50-sheet multi-purpose tray standard, with maximum 850-sheet input capacity.
Bad No network support...
Bottom line The Dell B2360d's lack of network support makes it a personal monochrome printer, but with speed and paper handling that would be suitable for heavy-duty printing in a micro or small office...
80%
Brand Image Product code Product Stock Price from
DELL 5100cn Colour 600 x 600 DPI A4 DELL 5100cn Colour 600 x 600 DPI A4
(show image)
210-13662 5100cn
DELL B3460dn 1200 x 1200 DPI A4 DELL B3460dn 1200 x 1200 DPI A4
(show image)
225-4019 B3460dn
DELL B2360dn 1200 x 1200 DPI A4 DELL B2360dn 1200 x 1200 DPI A4
(show image)
225-4035 B2360dn
DELL B1260dn 1200 x 1200 DPI A4 DELL B1260dn 1200 x 1200 DPI A4
(show image)
210-40435 B1260dn
DELL B1160w 1200 x 1200 DPI A4 Wi-Fi DELL B1160w 1200 x 1200 DPI A4 Wi-Fi
(show image)
210-40394 B1160w
DELL B1160 1200 x 1200 DPI A4 DELL B1160 1200 x 1200 DPI A4
(show image)
210-40393 B1160