location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-2140 Personal Laser Printer 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-2140 Personal Laser Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-2140 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766655583 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 13:28:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-2140 Personal Laser Printer 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 2400 x 600 DPI
  • - A4 22 ppm
  • - Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 8 MB 181 MHz
More>>>
Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Time to first page (black, normal)
10 s
N-up printing
2, 4, 9, 16, 25
Features
Country of origin
China
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Multi-Purpose Tray media weight
60 - 163 g/m²
Media weight (tray 1)
60 - 105 g/m²
Performance
Internal memory *
8 MB
Processor frequency
181 MHz
Performance
Sound pressure level (printing)
51 dB
Sound power level (standby)
27 dB
Power
Power consumption (standby)
80 W
Power consumption (off)
5 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
450 mm
Depth
350 mm
Height
465 mm
Weight
7.07 kg
Dimensions (WxDxH)
368 x 361 x 170 mm
Packaging data
Package weight
8.46 kg
Other features
Non-operating relative humidity (non-condensing)
20 - 80%
Mac compatibility
Yes
Power requirements
AC 220V 50/60 Hz
Power supply
460 W
Compatible operating systems
Windows 2000, XP, Server 2003, en Vista. Mac OS 10.2.4 - recenter, Linux
Emulations
GDI
Package dimensions (WxDxH)
475 x 454 x 360 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:46:23
Uk has collected 11 expert reviews for Brother HL-2140 Personal Laser Printer 2400 x 600 DPI A4 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
gadgetspeak.com
Updated:
2011-09-25 20:46:02
While inkjet printers can product excellent results with regards to quality, the running costs of such a device can quickly mount up as replacement cartridges are required on a regular basis. An economic and viable alternative, especially when colour...
92%
expertreviews.co.uk
Updated:
2011-09-25 20:46:06
Brothers HL-2140 is part of the same series as the HL-2170W, which received four stars in Whats New, Shopper 242. It has fewer features than its more expensive sibling, but costs just over half the price. The HL-2140 connects via USB, with an easy...
60%
pcadvisor.co.uk
Updated:
2011-09-25 20:46:15
The £99 Brother HL-2140 mono-laser printer is pitched almost to perfection. In the rush for full technicolour, mono printers have fallen rather far from grace. However, if youre on a budget, there are plenty of excellent reasons for resisting the h...
Bottom line The focus of the Brother HL-2140 is clear, and as a good little text churner this laser packs the goods. Use it extensively and, in the long-term, youll end up paying considerable amounts. But for the typical family, this is an excellent complement t...
80%
goodgearguide.com.au
Updated:
2011-11-04 06:23:42
The $149 Brother HL-2140 mono-laser printer is pitched almost to perfection. In the rush for full technicolour, mono printers have fallen rather far from grace. However, if youre on a budget, there are plenty of excellent reasons for resisting the hig...
Good Price, compares favourably to an inkjet printer...
Bad Running costs, prints black and white only The Final Word The focus of the Brother HL-2140 is clear, and as a good little text churner this laser packs the goods. Use it extensively and, in the long-term, youll end up paying considerable amounts. But...
Bottom line The focus of the Brother HL-2140 is clear, and as a good little text churner this laser packs the goods. Use it extensively and, in the long-term, youll end up paying considerable amounts. But for the typical family, this is an excellent complement to...
80%
hardwaresecrets.com
Updated:
2011-09-25 20:45:48
While all the bells and whistles on All-in-One inkjet printers are nice to have, there are times when you just need a simple black-and-white printer that is less expensive to operate. That’s where the Brother HL-2140 comes in. It prints up to 23 pages...
Bottom line This is a good printer for use when you don’t need color and don’t want to spend a fortune on ink. The cost per page for laser printers is inherently less than the cost for ink jets. So you can keep costs down by having a printer like this alo...
0%
pcworld.in
Updated:
2011-09-25 20:45:53
The bulk of printing done in offices are documents containing black text – for a small workgroup or for professionals working out of homes who generate reports, a monochrome laser printer suits the requirement best – they are not only inexpensive, cost...
Good Low purchase cost, Reasonable cost of running, Excellent print quality...
Bad Average printing speed...
Bottom line If you don’t need network connectivity, the Brother ML-2140 is the laser printer to get for printing black documents. It’s inexpensive to buy and run...
84%
techtree.com
Updated:
2011-09-25 20:45:57
Brother has a longstanding reputation in the world of printers and the new HL-2140 is their latest one. A monochrome laser printer - aimed at both home and office users - it promises low cost reliability and improved looks along with a small footprint...
Good Fast, compact, good resolution prints, easy to use.
Bad Monochrome, no extra software.
Bottom line Being a monochrome printer, its appeal for the casual home user might be limited. However it is aimed at the home-office user as well. Its a low-end printer, at Rs.5900 it is reasonably stylish and remarkably fast, maintaining 23 PPM consistently. It...
80%
trustedreviews.com
Updated:
2011-09-25 20:46:19
Home and one-per-desk style mono laser printers are cheaper to run than inkjet machines and for those who don't need colour, they represent a better deal. According to its own literature, Brother is the second most popular brand of laser printer in the UK...
90%