location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-2170W Wireless Laser Printer 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-2170W Wireless Laser Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-2170W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766655606 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 13:29:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-2170W Wireless Laser Printer 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 2400 x 600 DPI
  • - A4 22 ppm
  • - Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 32 MB 181 MHz
More>>>
Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Time to first page (black, normal)
10 s
N-up printing
2, 4, 9, 16, 25
Features
Printer fonts
Bitmap, Scalable
Number of bitmap fonts
12
Number of scalable fonts
49
Country of origin
China
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Multi-Purpose Tray media weight
60 - 163 g/m²
Media weight (tray 1)
60-105 g/m²
Network
Network ready
Yes
Supported network protocols (IPv4)
IPv4: TCP/IP, ARP, RARP, BOOTP, DHCP, APIPA, WINS/NetBIOS, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Port 9100, IPP, FTP Server, POP before SMTP, SMTP AUTH, APOP, TELNET, SNMP, HTTP, TFTP, SMTP Client, ICMP. IPv6: TCP/IP, NDP, RA, DNS, LLMNR responder
Embedded web server
Yes
Performance
Internal memory *
32 MB
Processor frequency
181 MHz
Sound pressure level (printing)
51 dB
Sound power level (standby)
27 dB
Power
Power consumption (standby)
80 W
Power consumption (off)
8 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
450 mm
Depth
350 mm
Height
465 mm
Weight
7.1 kg
Dimensions (WxDxH)
368 x 361 x 170.5 mm
Packaging data
Package weight
8.49 kg
Other features
Non-operating relative humidity (non-condensing)
20 - 80%
Mac compatibility
Yes
Power requirements
AC 220V 50/60 Hz
Wireless technology
Yes
Power consumption (active)
460 W
Compatible operating systems
Windows Vista, XP(32 & 64 bit), Server 2003, 2000 Professional. Mac 10.2.4 - recenter, Linux
Emulations
PCL6
Fonts included
Yes
Package dimensions (WxDxH)
475 x 454 x 360 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-31 01:21:08
Uk has collected 22 expert reviews for Brother HL-2170W Wireless Laser Printer 2400 x 600 DPI A4 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
gadgetspeak.com
Updated:
2011-08-31 01:20:38
Routers, and often wireless ones, are increasingly being used for broadband access and often enable more than one PC to access the internet. Consequently, it is only a relatively small step to add a network printer which can be shared by all users on t...
80%
itreviews.com
Updated:
2011-08-31 01:20:53
Brother has every reason to be proud of this small but perfectly formed and powerful mono laser printer that produces fast, voluble and accurate results with the minimum of fuss, via its built-in wireless connection. Brother - HL-2170W price Buy Broth...
0%
expertreviews.co.uk
Updated:
2011-08-31 01:21:03
Good quality black-and-white wireless printing. Office-quality printing without cables. Brothers HL-2170W is a compact mono laser printer with the bare minimum of controls: a single button and three status LEDs to tell you if you need to change the...
80%
Zdnet.com.au
Updated:
2011-11-04 06:28:58
The Brother HL-2170W laser monochrome printer provides a viable alternative to the bottomless money pit that has become todays inkjet printer. Modern photo, tricolour, and high capacity ink cartridges can cost anywhere between AU$20 to AU$100 per refi...
Good Speedy text document printing, Modest price tag, Compact form factor, Wireless option is convenient after initial setup, Short initial lag time...
Bad Wireless installation has some difficulty, Poor graphics quality, Lacks autoduplexing...
Bottom line The Brother HL-2170W laser printer can be the perfect money saving sidekick to your existing inkjet, but dont expect it to handle even the most minor graphic jobs.
73%
consumersearch.com
Updated:
2011-08-31 01:20:33
The Brother HL-2170W gets good reviews as a no-frills, personal-use, black-and-white laser printer for PCs and Macs. With a maximum duty of 10,000 pages per month, the Brother HL-2170W is not designed for heavy office use. One nice feature is built-in...
Good Good print quality, Quick for the price, Builtin WiFi networking...
Bad Not for heavy office use, No duplex printing, WiFi can be difficult to set up...
0%
pcworld.in
Updated:
2011-08-31 01:20:35
Here’s a monochrome laser printer that fits well in a small workgroup environment (like a Small / Home Office) especially one which is wireless enabled. The Brother ML-2170W has support for both, LAN as well as Wi-Fi, which make the printer easier to d...
Good Good quality prints, Low running cost, Wireless connectivity...
Bad Limited features set...
Bottom line At Rs.12,720, this printer is good value for money given its wireless capability and overall above average performance. Cost of printing is also acceptable. If you want the flexibility of placing this printer anywhere in your wireless home or office...
82%
maximumcpu.net
Updated:
2011-08-31 01:20:36
The Brother HL-2170W presents itself as an ideal printer for a family or small workgroup. The printer is packed with features such as an internal print server and wifi connectivity. I tested the HL-2170W alongside another (relatively) inexpensive laser...
Good Price, Connectivity Options, Print Speed, Solid Drivers and Documentation...
Bad Flimsy construction, Graphics performance...
Bottom line I would highly recommend this printer despite its issues with intense graphics and seemingly fragile build quality. It represents a good value, providing multiple connection options, a robust driver package, and solid performance. For the price, I can...
0%
techtree.com
Updated:
2011-08-31 01:20:39
Wireless printers can help reduce office clutter as well as free your printer from being tied to a computer all the time. They can also be used by laptops or any other wireless devices you may have around your home/office. The HL-2170W is the second pr...
Good Well-featured software, Fast, Compact, Good resolution prints, Wireless and wired connectivity.
Bad Expensive, Monochrome.
Bottom line The printer performs extremely well but is identical to the 2140, except for the PCL6 support and network connectivity. For convenience the WIFI capabilities might be useful. However, if easy access to the device through laptops is all you need, users...
70%
pcmag.com
Updated:
2011-08-31 01:20:43
If youre in the market for a personal monochrome laser printer or a printer for a small or home office, put the Brother HL-2170W ($150 street) on your must-see list. Its fast, it prints at reasonably high quality (particularly for text), and its s...
Good Small. Fast. Network and Wi-Fi connections. Ample paper capacity. Low cost per page for an inexpensive laser.
Bad Graphics quality—typical for a monochrome laser—is less than ideal.
Bottom line The Brother HL-2170W delivers a lot of printer for the price, with high speed, more than acceptable output quality, and suitable paper capacity for a small or home office...
80%
absolutegadget.com
Updated:
2011-08-31 01:20:49
You may have a really nice printer that is good for churning out photos and colourful graphics but you may feel a little reluctant to use the printer for everyday printing of text documents. Brother may have a printer that could solve that problem and...
70%
computershopper.com
Updated:
2011-08-31 01:20:59
Ever do a double-take when you see a low price? You read the specs and assume that something has to be wrong. That may be your first reaction to the Brother HL-2170W laser printer. How can it be rated at 23 pages per minute, have built-in Wi...
Good Low price; fast printing; built-in Wi-Fi; quick wireless installation...
Bad Loud; limited graphics capabilities; no LCD panel; no printed documentation...
Bottom line Can you really buy a fast laser printer with built-in Wi-Fi for just $150? The answer is yes, though its noisy and not well-suited for documents with graphics...
78%
Computerpoweruser.com
Updated:
2011-08-31 01:21:00
Dimensions: 6.7 x 14.5 x 14.2 inches (HxWxD); 23ppm (manufacturer estimate); Resolution: 2,400 x 600dpi; Memory: 32MB; Processor speed: 181MHz With the widespread use of wireless home networks, it’s not surprising to see printer manufacturers integr...
80%
v3.co.uk
Updated:
2011-08-31 01:21:04
The HL-2170W is a squat mono laser printer and one of the cheapest weve seen with built-in Wifi. As well as 802.11b/g wireless, you get Ethernet and USB ports. The physical setup of the printer couldn’t be easier - slot in the combined toner and dru...
Good Excellent connectivity; compact; good speeds...
Bad No LCD; greyer text and marginally noisier than other lasers...
Bottom line An affordable Wifi mono laser with decent speed and good text quality...
80%