More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SE-S224Q
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE-S224Q/EUBT

Show alternative article codes used in the online market place
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
135901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
24 Feb 2023 14:13:46
The date of the most recent change of this product data-sheet in Icecat.
Design
Internal
*

Product colour
Black
Performance
Drive device, buffer size
2 MB
Writing speed
CD write speed
*
48x
CD rewrite speed
32x
DVD+R write speed
*
22x
DVD-R write speed
22x
DVD-R Double Layer write speed
12x
DVD+R Double Layer write speed
16x
DVD+RW write speed
8x
DVD-RW write speed
6x
DVD-RAM write speed
12x
Reading speed
CD read speed
*
40x
DVD+R read speed
16x
DVD-R read speed
16x
DVD-RW read speed
12x
DVD-RAM read speed
12x
DVD-R Double Layer read speed
12x
DVD+R Double Layer read speed
12x
DVD+RW read speed
12x
Weight & dimensions
Weight
1.2 kg
Other features
Dimensions (WxDxH)
163 x 232 x 50 mm
USB 2.0 ports quantity
1
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
AA-ES0N09B | External DVD RW +/- Dual Layer Drive |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
SE-S084B/RSSN | SE-S084B/RSSN |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
SE-S084B/RSWN | SE-S084B |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
AA-ES0N09B/E | External DVD RW +/- Dual Layer Drive |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
SE-S184M/EUBM | SE-S184M DVD±R/RW Drive Writemaster |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
AA-ES0RQ30/E | External DVD Super Multi Drive, Red |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
AA-ES0SQ30/E | External DVD Super Multi Drive, Silver |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
AA-ES0U12B/E | DVD-RW Super Multi Drive |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
AA-EB0U12B/E | External DVD/CD-RW Combo Drive |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
SE-S164L/EUBT | SE-S164L - DVD±R/RW Drive WriteMaster |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|