location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-7440N multifunction printer Laser A4 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-7440N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-7440N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766657495 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193870
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 13:28:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-7440N multifunction printer Laser A4 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - A4 22 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Ethernet LAN
  • - Internal memory: 32 MB
  • - 11.1 kg
More>>>
Printing
Print technology *
Laser
Printing *
No
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Warm-up time
18 s
Time to first page (black, normal)
10 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
22 cpm
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Fax
Faxing *
Mono faxing
Fax memory
400 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
200
Error Correction Mode (ECM)
Yes
Fax coding methods
MH, MMR, MR
Features
Digital sender
No
Country of origin
China
Input & output capacity
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum input capacity
250 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Multi-Purpose Tray media weight
60 - 163 g/m²
Paper handling
Media weight (tray 1)
60 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet
Network
Ethernet LAN *
Yes
Performance
Internal memory *
32 MB
Sound pressure level (printing)
53 dB
Sound power level (standby)
32 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
10, 320
Power consumption (standby)
75 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
550 mm
Depth
520 mm
Height
510 mm
Weight
11.1 kg
Packaging data
Package weight
14.9 kg
Packaging content
Bundled software
ScanSoft Paperport 11SE met OCR voor Windows Newsoft Presto! PageManager7 voor Macintosh
Other features
Networking features
10/100BaseTX
Dimensions (WxDxH)
428 x 396 x 304 mm
Compatible operating systems
Windows Vista, XP (32 & 64 bit); Windows 2000 Mac OS X 10.2.4 en recenter Linux printerdriver
Emulations
GDI
Web-based management
Yes
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Scan, No
Package dimensions (WxDxH)
550 x 510 x 520 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:40:45
Uk has collected 7 expert reviews for Brother MFC-7440N multifunction printer Laser A4 22 ppm and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
techradar.com
Updated:
2011-09-25 20:40:45
On the face of it, the Brother MFC-7440N is a surprisingly well-specified MFD. Its a monochrome laser design with a fax and 10/100 BASE TX networking, with the added bonus that the scanner works in colour. Clearly thats no help if youre using the Co...
Good Speedy printing, Well-specified...
Bad Noisy, Steep price, Feels cheap...
70%
goodgearguide.com.au
Updated:
2011-11-04 06:23:04
Brothers MFC-7440N is a step up from the entry-level MFC-7340 mono laser multifunction. It adds an Ethernet port and delivers slightly faster printing. Unfortunately, the majority of the disappointments we had with the MFC-7340 also apply to this devi...
Good Ethernet port, good print quality, consistent print speeds...
Bad No duplex, poor image scan quality, relatively pricey...
Bottom line The Brother MFC-7440N is a capable mono laser multifunction that suffers from several flaws which may impact on its use in offices. It costs $100 more than the MFC-7340, but the addition of the Ethernet port is a boon for productivity...
70%
Zdnet.com.au
Updated:
2011-11-04 06:23:08
We normally dont see a lot of multifunction laser printers, mostly because inkjets are simply better for printing high-quality scans and photos. However, the printer industry recently started to push laser multifunction printers to the market, arguing...
Good Small footprint for a multifunction unit, Accurate character recognition, Fast text printing, Low cost per page, Decent quality black and white scans...
Bad Poor quality graphics prints, Unattractive design, Cramped paper output tray, Slow scanning speed, Less than average amount of internal memory...
Bottom line The Brother MFC-7440N prints quickly and is fairly inexpensive to sustain, but we simply cant get behind a printer with poor quality graphics, significant hardware defects, and a boring design.
65%