location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-770CW Colour Inkjet MFU A4 6000 x 1200 DPI 30 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-770CW Colour Inkjet MFU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-770CW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766650625
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 13:28:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-770CW Colour Inkjet MFU A4 6000 x 1200 DPI 30 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 6000 x 1200 DPI
  • - A4 30 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 32 MB
  • - 7.46 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
6000 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (colour, normal quality, A4/US Letter)
25 ppm
Warm-up time
0 s
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
4
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scan to
E-mail, OCR, USB
Image formats supported
BMP, PNG
Greyscale levels
256
Fax
Faxing *
No
Features
Digital sender
No
Country of origin
China
Input & output capacity
Total input capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
20 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Index card, Letter
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Performance
Card reader integrated
Yes
Internal memory *
32 MB
Compatible memory cards
MMC, MS Pro, SD, xD
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
33 W
Power consumption (PowerSave)
5 W
Power consumption (standby)
8 W
Weight & dimensions
Width
225 mm
Depth
445 mm
Height
465 mm
Weight
7.46 kg
Packaging data
Package weight
9.1 kg
Packaging content
Bundled software
Brother MFL-Pro Suite Brother ControlCentre 3 ScanSoft Paperport 11 SE Brother ControlCentre 2 (Mac) NewSoft Presto! PageManager 7 (Mac)
Other features
Dimensions (WxDxH)
398 x 370 x 180 mm
Network ready
Yes
Wireless technology
IEEE 802.11b/g
Compatible operating systems
Windows 2000/XP/Vista Mac OS Linux
PictBridge
Yes
Ink drop
1.5 pl
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
470 x 225 x 451 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:01:24
Uk has collected 8 expert reviews for Brother DCP-770CW Colour Inkjet MFU A4 6000 x 1200 DPI 30 ppm Wi-Fi and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
itreviews.com
Updated:
2011-09-25 21:01:12
Brothers DCP-770CW is a machine thats heavy on features but rather too light on print quality. Being able to connect it via USB, Ethernet or WiFi makes it a versatile device and its innovative widescreen LCD display has obvious benefits, particularl...
0%
webuser.co.uk
Updated:
2011-09-25 21:01:16
This model has all the standard photo printing trappings including a PictBridge port and the usual memory card slots, but adds both Wi-Fi and Ethernet functionality for hooking the printer up to a home network. Printing performance wasnt as good as the to...
76%
trustedreviews.com
Updated:
2011-09-25 21:01:24
Brother has a wide range of all-in-one devices, which have grown out of its successful fax machine range, rather than from an inkjet printer platform. The DCP-770CW is a neat, desktop device, which provides printing, copying, scanning and photo print, run...
70%