location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung D900i 95 g Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D900i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-D900ZSIPLS
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung D900i 95 g Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3G Silver
  • - 240 x 320 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
More>>>
Design
Product colour *
Silver
Display
Display resolution *
240 x 320 pixels
Display number of colours
262144 colours
Memory
Flash card support *
No
Internal memory
80 MB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera *
Yes
Built-in flash
Yes
Network
Mobile network generation *
3G
Data network *
3G, GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
Audio
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
64
Power
Talk time (2G) *
3.5 h
Standby time (2G) *
220 h
Weight & dimensions
Weight *
95 g
Width
45 mm
Depth
16.5 mm
Height
93 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Notes
Java technology
Yes
Phonebook capacity
1000 entries
Form factor *
Slider
Other features
Networking type
CSD, GPRS Class 10, UMTS
Operating frequency
900/1800/1900 MHz
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
SMAF, SMF, MP3
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 03:09:45
Uk has collected 13 expert reviews for Samsung D900i 95 g Silver and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-05 20:09:35
The Samsung D900i is a subtle aesthetic upgrade to its predecessor, the D900. It adds an FM radio and a sleek metallic finish to an already successful and popular slider phone. It definitely wont compel current D900 owners to upgrade, but for those af...
Good Sleek metallic finish, Design, Excellent slider, Display, User interface...
Bad Minimal upgrades over predecessor, No 3G, no document viewer, No TV out cable, Fingerprint magnet The Final Word The D900i adds an FM radio and a sleek metallic finish, but the lack of document editor and TV-output cable are very strange omissions. Reg...
Bottom line The D900i adds an FM radio and a sleek metallic finish, but the lack of document editor and TV-output cable are very strange omissions. Regardless, its still an excellent handset on the whole.
80%
expertreviews.co.uk
Updated:
2013-05-04 01:32:11
Like Fly Mobile's SLT100, Samsung's SGH-900i has a 240x320 screen and a slide-out keypad. Our handset had a metallic pink finish, but it's also available in black. The D900i's display is one of the best in the group, with a high resolution, clear text an...
80%
ld2.ciol.com
Updated:
2011-08-24 03:09:45
The i900 a.k.a Omnia from Samsung is the latest in the long line of contenders to take on the iPhone. While we're not very big fans of the iPhone ourselves, most devices that aimed to take on the iPhone have fallen by the wayside. The need was so...
Good 3 MP camera with auto focus, Light weight...
Bad Gets hot while charging...
80%
tech2.com
Updated:
2011-08-24 03:09:45
View SpecificationsDesign concepts for mobile phones are getting wilder and wilder. Although the essential or base design could be one of three – candybar, slider or flip – each one seems to have a unique look and feel. And...
Good Looks great, Browser is good, FM radio pick-up is good...
Bad Sound settings are odd, Music player is bad, Camera not up to the mark...
Bottom line View SpecificationsDesign concepts for mobile phones are getting wilder and wilder. Although the essential or base design could be one of three – candybar, slider or flip – each one seems to have a unique look and feel. And...
60%
techtree.com
Updated:
2011-08-24 03:09:45
When it comes to clamshells and sliders, Samsung seems to be nearing perfection for designing these form-factors. But the shapely aspect is not the only thing that matters; whether or not the phone houses a good set of features, eventually determines t...
Good Light, Good Build, Bluetooth 2.0 A2DP, 60 MB internal memory, FM Tuner.
Bad Poor Camera, No Memory card, Price, Music application cannot be minimized.
Bottom line The D900i has GPRS as well as EDGE, both are Class 10 - thats the best you can get for your browsing experience. The built-in WAP browser is easy to use and wont give you the hiccups. For file transfers, there is Bluetooth 2.0. This phone also has A...
60%
mobile-review.com US
Updated:
2011-08-24 03:09:45
Video – comparing size and outlook of handset (mpeg, 17,3 mb)>>>...
0%
letsgomobile.org/en
Updated:
2011-08-24 03:11:27
S amsung is producing an increasing number of mobile phones under the name "Ultra Edition". They include the Ultra Edition 6.9, the Ultra Edition 9.9 and now the Ultra Edition 12.9. We also know the Ultra Edition 12.9 as the Samsung SGH-D900, a model f...
76%
pocket-lint.com
Updated:
2011-08-24 03:11:27
If you are after a 2G phone that is thin but still offers good picture taking then the D900 will suit your needs, however its not the best available...
Good 3 megapixel camera, large screen, camera enclosed by design...
Bad Design makes typing awkward, only 2G...
Bottom line If you are after a 2G phone that is thin but still offers good picture taking then the D900 will suit your needs, however its not the best available...
80%
shinyshiny.tv
Updated:
2011-08-24 03:11:27
Samsungs new Ultra range is a bit like Carol Vordermann after her annual detox - slim, but still full of brains. They reckon theyve scooped most of the mobile phone accolades out there (skinniest candybar title, the slimmest HSDPA phone) but havent...
0%
techdigest.tv
Updated:
2011-08-24 03:11:27
Samsungs new Ultra range is designed to illustrate just how much technology they can fit into a slim phone design. So, whilst theyve now got the skinniest candybar title, the slimmest HSDPA phone and a host of other accolades, they havent skimped o...
60%
techradar.com
Updated:
2011-08-24 03:11:27
It always comes back to size. Pack in as much functionality as you like, but pocketability and sheer dimension-squeezing, cant-believe-it design will always get heads swivelling and wallets opening.Samsungs Ultra range, of which the D900 is a debut m...
Good Slim dimensions, Excellent call clarity, 3-megapixel camera...
Bad No 3G capability, No full-screen video playback, Battery life could be better...
Bottom line It always comes back to size. Pack in as much functionality as you like, but pocketability and sheer dimension-squeezing, cant-believe-it design will always get heads swivelling and wallets opening.Samsungs Ultra range, of which the D900 is a debut m...
80%
iMobile.com.au
Updated:
2011-11-05 20:07:54
Overview IntroductionSamsung has established itself as a manufacturer of thin, yet feature packed phones. Not satisfied with its status however, the company continues to shrink the width of its phones and now, has come up with the stunning SGH-D900 sl...
0%
smh.com.au
Updated:
2011-11-05 20:07:55
After the spectacular success of Motorolas Razr, competing mobile-phone makers have been quick to move into the ultra-slim-handset market. LG released the Chocolate KG800 phone - a thin slider design with vanishing buttons - and no...
80%
goodgearguide.com.au
Updated:
2011-11-05 20:07:56
Housed in a sleek and sophisticated design, the D900 is another excellent handset from Samsung that is only let down by a below average battery life.
Good Sleek design, Well built, Excellent slider, Quality display, Solid features list...
Bad Fingerprint magnet, Battery life The Final Word Housed in a sleek and sophisticated design, the D900 is another excellent handset from Samsung that is only let down by a below average battery life.
Bottom line Housed in a sleek and sophisticated design, the D900 is another excellent handset from Samsung that is only let down by a below average battery life.
80%
knowyourmobile.com
Updated:
2014-03-31 03:37:48
The Samsung SGH-D900 phone certainly gets your attention. Its well specd, has a large screen, is lightweight and, as it says on the box, is very thin. Unlike a lot of slider phones that thinness is not a problem. The D900 slide action is smooth and d...
Good PC syncronicity...
Bad Battery draining music player...
Bottom line A stylish and slim slider phone [acked with fantastic features...
70%
stuff.tv
Updated:
2014-03-31 03:37:48
When the Samsung D900 first launched it was the thinnest slider we’d ever seen, and stunned us by also including a 3MP camera. Thanks to Samsung’s new Ultra edition handsets and their record-breaking waists, it’s now started to feel abou...
Good Sleek, slim design. Excellent 3-megapixel camera. Intuitive menus...
Bad Keypad cramped at edges. Quirky texting. Not 3G...
Bottom line The passage of time has done little to harm the D900’s charms or status in the slider phone world – for a simple-to-use phone with a decent camera, look no further...
80%
Mobile88.com
Updated:
2016-12-29 03:37:08
The D900 is dominated by the 2.1” 240x320 262K Color TFT screen, which is framed by glossy black plastic. This is in contrast to the rest of the handset, which is finished in a very nice matte black soft-touch plastic thats easy to grip and resistan...
0%
thestar.com.my
Updated:
2016-12-29 03:37:08
Samsung’s sassy slider JO TIMBUONG examines what lies under the classy look and feel of the Samsung D900. SAMSUNGS ultra slim D900 slider phone was presented to me as a "girly" phone. "Slimmer than a tube of mascara," the presenter said, "and slips...
Good Sleek-looking, well-placed buttons, great sound quality, decent battery life...
Bad Tricky slideup, flat alphanumeric keys, unflattering camera.
Bottom line SAMSUNGS ultra slim D900 slider phone was presented to me as a "girly" phone."Slimmer than a tube of mascara," the presenter said, "and slips easily into your bag too."Slim and light, it was such a space saver in small handbags and there were also no...
0%
stuff.tv
Updated:
2011-08-24 03:11:27
When the Samsung D900 first launched it was the thinnest slider we’d ever seen, and stunned us by also including a 3MP camera. Thanks to Samsung’s new Ultra edition handsets and their record-breaking waists, it’s now started to feel abou...
Good Sleek, slim design. Excellent 3-megapixel camera. Intuitive menus...
Bad Keypad cramped at edges. Quirky texting. Not 3G...
Bottom line The passage of time has done little to harm the D900’s charms or status in the slider phone world – for a simple-to-use phone with a decent camera, look no further...
80%
avecmobile.com
Updated:
2011-08-24 03:11:27
Quad-band GSM world phone for 850/900/1800/1900 MHz frequency bands. EDGE and GPRS mobile data connectivity. 240x320 pixel resolution display with up to 262 000 colors. 3 megapixel camera. A dedicated shutter button on the side (on top when the phon...
60%
Mobile88.com
Updated:
2011-08-24 03:11:27
The D900 is dominated by the 2.1” 240x320 262K Color TFT screen, which is framed by glossy black plastic. This is in contrast to the rest of the handset, which is finished in a very nice matte black soft-touch plastic thats easy to grip and resistan...
0%
it-review.net
Updated:
2011-08-24 03:11:27
Everyone has a mobile phone these days, it not just a thing of business or young trendy people, walking the streets you can see everyone is using them. The mass production of mobile phones has lowered the prices, so top line models are not so expensive...
0%
star-techcentral.com
Updated:
2011-08-24 03:11:27
Samsung’s sassy slider JO TIMBUONG examines what lies under the classy look and feel of the Samsung D900. SAMSUNGS ultra slim D900 slider phone was presented to me as a "girly" phone. "Slimmer than a tube of mascara," the presenter said, "and slips...
Good Sleek-looking, well-placed buttons, great sound quality, decent battery life...
Bad Tricky slideup, flat alphanumeric keys, unflattering camera.
Bottom line SAMSUNGS ultra slim D900 slider phone was presented to me as a "girly" phone."Slimmer than a tube of mascara," the presenter said, "and slips easily into your bag too."Slim and light, it was such a space saver in small handbags and there were also no...
0%
mobilechoiceuk.com
Updated:
2011-08-24 03:11:27
The Samsung D900 is a rare example of a phone that looks far better in the flesh than it does in photos. Before getting hold of our review sample, we’d heard some lukewarm feedback through the mobile grapevine regarding this particular handset from...
Good A great looking, beautifully designed and built phone with top-notch features.
Bad Techies looking for the top spec will be miffed its not a 3G phone.
Bottom line The D900 is one of the phones of the year because it successfully marries style and performance.
80%
v3.co.uk
Updated:
2011-08-24 03:11:27
Samsung?s slide-operated mobile is the slimmest yet, but still finds room for a 3megapixel camera...
80%
tech2.com
Updated:
2011-08-24 03:11:27
The Samsung SGH-D900 is the third in the Ultra Edition series of phones which has the 6.9 (X820), 9.9 (D830) and this 12.9 (D900). Those numbers represent the thinness, so this actually makes the D900 the thickest in the Ultra Edition series. But fear...
80%
ixbtlabs.com
Updated:
2011-08-24 03:11:27
The family of Samsung sliders have grown incredibly of late. The main development vector consists in making them slimmer with the same elements inside and the same functionality. Moreover, the company has taken a number of measures, in order to ease th...
0%
mobilementalism.com
Updated:
2011-08-24 03:11:27
The Samsung D900 currently takes the honours for the worlds thinnest slider phone, at just 12.9mm thin. Despite its slimness, its not exactly feature-light, though. Top of the list comes the 3 megapixel camera with autofocus, closely followed by a gr...
0%
Osnews.com
Updated:
2011-08-24 03:11:27
The Samsung D900 is one of the highest-end Samsung phones today, encompassing quad-band GSM, EDGE, QVGA screen, microSD hot-swap slot, Bluetooth 2.0, TV-output and of course, a 3.2MP camera. At just 85 grams this slider is one of the smallest and light...
0%
gsmarena.com
Updated:
2011-08-24 03:11:27
The slimmest slider in the world already on the market. Samsung D900 (12.9 mm thick when closed) offers almost maximum equipment. It has also been given a special final touch: a 3 megapixel camera and a superb display. Now try to imagine it all in a styli...
0%
phonedog.com
Updated:
2011-08-24 03:11:27
Early this summer Samsung introduced their Ultra Edition line of super-slim cellular phones aimed at fashion and technology-conscious users. The three phone Ultra Edition lineup features a 6.9mm thick candybar-style handset, a 9.9mm clamshell phone, a...
90%
mobileburn.com
Updated:
2011-08-24 03:11:27
Its thin, it slides, and it has an auto-focus camera with a 3 megapixel sensor. Its the Samsung SGH-D900, one of the companys premiere Ultra line of handsets. Sam takes it out for a test and generally likes what it has to offer.
Good Solid design, good photos, good keypad, Bluetooth stereo...
Bad Photos cannot be saved directly to microSD, no focuslock, low ring volume, no profiles...
Bottom line The D900 has performed fairly well in most of our tests. The design, the camera, the multimedia capabilities are all well above average. I would have wanted to give it a highly recommended rating but I couldnt. The minor flaws just add up, some of the...
75%
trustedreviews.com
Updated:
2011-08-24 03:11:27
Samsung has made incredible leaps forward in the past few years. It wasn't that long ago that you considered a Samsung when you couldn't afford a tier one brand like Sony or Panasonic, but those days are long gone. These days, not only is Samsung consider...
Bottom line An undeniably slim and sexy phone that's let down by a few design and usability issues. It's a handy 40g lighter than the Sony/Ericsson K800i though and consequently sits unobtrusively in your shirt pocket. Although it's worth remembering that the K800i w...
80%
phonearena.com
Updated:
2011-08-24 03:11:27
After the glorious success of the RAZR-line of Motorola that changed the global meaning of the word “slim” and the perception of how a gadget should look, Samsung took that idea and developed it in their own way, designing the Ultra Series phones, whic...
Good Stylish design with small dimensions and solid construction, One of the best cameras in mobile phone at the moment, Bright QVGA display with detailed and realistic image.
Bad Not the best RF performance (signal straight) and voice quality, Music player is just mediocre and the phone doesn't have adapter for standard headphones, Numeric keys are almost flush.
Bottom line What is easily noticeable about the D900 is its design! It is a multimedia phone, but compared to its rivals, the N73, the K800, the N80, etc it is much slimmer and better looking, with stylish design and solid construction quality. The slider is form-...
70%
Techreviews.tv
Updated:
2011-08-24 03:11:27
Samsungs new Ultra range is designed to illustrate just how much technology they can fit into a slim phone design. So, whilst theyve now got the skinniest candybar title, the slimmest HSDPA phone and a host of other accolades, they havent skimped on...
60%
mobile-review.com US
Updated:
2011-08-24 03:11:27
Standard kit:...
0%