location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP540 Inkjet A4 9600 x 2400 DPI 12.8 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP540
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2919B007
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154587
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP540 Inkjet A4 9600 x 2400 DPI 12.8 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 9600 x 2400 DPI
  • - A4 12.8 ppm
  • - Colour copying Colour scanning
  • - 7.8 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
12.8 ppm
Print speed (colour, normal quality, A4/US Letter)
10.5 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
24 cpm
Copy speed (colour, normal quality, A4)
16 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 4800 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
5
Input & output capacity
Maximum input capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Paper handling
Borderless printing media sizes
A4
Performance
Card reader integrated
Yes
Compatible memory cards
CF, microSDHC, miniSD, miniSDHC, MMC, MS Duo, MS PRO Duo, SD, SDHC, xD
Sound pressure level (printing)
43 dB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
TFT
Display diagonal
5 cm (1.97")
Power
Power consumption (average operating)
17 W
Power consumption (standby)
2.4 W
Power consumption (off)
0.5 W
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
7.8 kg
Packaging content
Bundled software
Canon MP Navigator EX, Canon Easy-PhotoPrint EX
Other features
Dimensions (WxDxH)
450 x 366 x 157 mm
Power requirements
AC 100-240V, 50/60Hz
Standard media sizes
10 x 15cm, 10 x 18cm, 13 x 18cm, 20 x 25cm
Compatible operating systems
Windows Vista/XP SP2/2000 Pro SP4, Mac OS X v.10.3.9 - v.10.5
PictBridge
Yes
Supported media weight(s)
64/105
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:19:34
Uk has collected 16 expert reviews for Canon PIXMA MP540 Inkjet A4 9600 x 2400 DPI 12.8 ppm and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
itreviews.com
Updated:
2011-09-25 23:19:34
The PIXMA MP540 is an excellent all-in-one for the money. At not much more than entry-level price, it has several features - such as the colour LCD display, the twin paper sources and individual ink cartridges - that you wouldnt expect to see. Given...
0%
pocket-lint.com
Updated:
2011-09-25 23:19:34
The Canon MP540 offers a lot for the money. It’s an all-in-one device, which has the usual print, copy and scan functionality. In addition there are two paper trays and a digital memory card reader with a PictBridge port for direct photo printing. Five...
Good Great photo and general print quality, price...
Bad A bit slow, mono scan quality not great...
Bottom line The prints are high-quality and the overall performance from this Canon is very impressive for the price...
90%
v3.co.uk
Updated:
2011-09-25 23:19:34
The Canon MP540 is a multifunction device with an impressive specification. It has two paper trays and a memory card reader, a screen on which to change settings and view images, and it can print, copy and scan...
Good Great print quality; separate ink tanks; fast, excellent copy accuracy...
Bad Can be expensive to replace inks...
Bottom line Superb photo quality and fantastic text prints combine to make the MP540 a really impressive device Good points Great print quality; separate ink tanks; fast, excellent copy accuracy Bad points Can be expensive to replace inks...
100%
computeractive.co.uk
Updated:
2011-09-25 23:19:34
The Canon MP540 is a multifunction device with an impressive specification. It has two paper trays and a memory card reader, a screen on which to change settings and view images, and it can print, copy and scan.The printer has separate ink tanks for ea...
Good Great print quality; separate ink tanks; fast, excellent copy accuracy...
Bad Can be expensive to replace inks...
Bottom line Superb photo quality and fantastic text prints combine to make the MP540 a really impressive device...
100%
expertreviews.co.uk
Updated:
2011-09-25 23:19:34
The Canon Pixma MP540 offers a lot in terms of specification. Its an all-in-one device that has the usual print, copy and scan capability, as well as two paper trays and a variety of digital memory card slots for direct printing. In addition, the MP54...
100%
trustedreviews.com
Updated:
2011-09-25 23:19:34
Canon, like most of its competitors, has managed to design several all-in-one printers based on the same print engine and to differentiate the models based on feature set. The PIXMA MP540 uses the same five-ink print system as in the £100 MP620 , but this...
90%
macworld.co.uk
Updated:
2011-09-25 23:19:34
Nobody with an interest in the multifunction inkjet printer market can fail to be impressed at how many models are available for considerably less than £50. But, in all honesty, many of these products flatter to deceive. After all, what’s the good of s...
Good Quality build, easy access to features, faithful results...
Bad Not as fast as some printers...
80%
gadgetspeak.com
Updated:
2011-09-25 23:19:34
It is mainly silver but sad to say still unlikely to pass the lounge police, this is a neat and tidy All In One unit and little bigger than a standalone printer. It features the recently introduced idea of a built in tray underneath for documents and t...
76%
pcadvisor.co.uk
Updated:
2011-09-25 23:19:34
Those with an eye on image quality would do well to opt for the Canon Pixma MP540, a multifunctional inkjet photo printer. Nobody with an interest in the multifunction inkjet printer market can fail to be impressed at how many models are available f...
Bottom line Slick, very user-friendly and high in quality, the Canon Pixma MP540 is on the whole a superb printer. It’s perhaps not quite as fast as we’d like but, otherwise, it’s a very good model. Robin Morris Lowest online price: ££90.5...
80%
absolutegadget.com
Updated:
2011-09-25 23:19:34
But the real strength with the printer is, unsurprisingly, the printing. The colours came out exceptionally well with the photos coming out almost professional quality (this is definitely true when you use the Canon photo paper provided as a sample wit...
85%
techworld.com
Updated:
2011-09-25 23:19:34
Those with an eye on image quality would do well to opt for the Canon Pixma MP540, a multifunctional inkjet photo printer.Nobody with an interest in the multifunction inkjet printer market can fail to be impressed at how many models are available for...
Bottom line Slick, very user-friendly and high in quality, the Canon Pixma MP540 is on the whole a superb printer. It’s perhaps not quite as fast as we’d like but, otherwise, it’s a very good model...
0%
Brand Image Product code Product Stock Price from
Canon PIXMA MP980 Inkjet A4 26 ppm Canon PIXMA MP980 Inkjet A4 26 ppm
(show image)
2922B007 MP980 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP620 Inkjet A4 26 ppm Canon PIXMA MP620 Inkjet A4 26 ppm
(show image)
2921B006 MP620 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP630 Inkjet A4 25 ppm Canon PIXMA MP630 Inkjet A4 25 ppm
(show image)
2920B006 MP630 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP-260 Inkjet A4 19 ppm Canon PIXMA MP-260 Inkjet A4 19 ppm
(show image)
2917B009 MP-260 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP-240 Inkjet A4 19 ppm Canon PIXMA MP-240 Inkjet A4 19 ppm
(show image)
2911B009 MP-240 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP190 Inkjet A4 19 ppm Canon PIXMA MP190 Inkjet A4 19 ppm
(show image)
2910B006 MP190 0.00
(excl. VAT)
0 (incl. VAT)