location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lexmark X3550 Inkjet A4 4800 x 1200 DPI 15 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X3550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1410016
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:44:41
Uk has collected 6 expert reviews for Lexmark X3550 Inkjet A4 4800 x 1200 DPI 15 ppm and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
Zdnet.com.au
Updated:
2011-11-05 10:09:01
DesignLexmark has now confirmed that the vaguely iPod-style printer design that they debuted with the X5470 is the new official Lexmark "style" for printers going forward. The plus side for consumers here is that the official style does actually look p...
Good Optional WiFi, Cartridge recycling envelope provided...
Bad Slow print speeds, WiFi option is expensive...
Bottom line On the surface, the X3550 appears to be a budget workhorse of a printer with the enticing option of wireless connectivity. Its a pity then, that the wireless is so expensive to include, and the printer itself so slow.
63%
pcmag.com
Updated:
2011-10-03 22:44:40
As you might guess from its price, the Lexmark X3550 ($79.99 direct) all-in-one is aimed at the home user or extremely light-duty office user. Like most home AIOs, its basically limited to printing, scanning, and copying. It has no built-in fax mode...
Good Wi-Fi option available. Reasonably fast for the price. Prints, scans, and faxes using a PC fax modem. Scans to a PC e-mail program.
Bad Subpar text quality, even for an ink jet. No automatic document feeder. No built-in fax modem.
Bottom line The Lexmark X3550 is a little shaky on text quality, but otherwise it offers reasonable speed and output quality, plus an inexpensive Wi-Fi option...
60%
Laptopmag.com
Updated:
2011-10-03 22:44:40
At first glance, the Lexmark x3550 is a steal. For $79.99, it prints, scans, copies, and even has optional Wi-Fi. If youre interested in printing photos, youll want to buy the photo cartridge, sold separately for $24.99, bringing the total to about $...
50%