location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio GX2500 Colour 3600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aficio GX2500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
405599 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio GX2500 Colour 3600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 3600 x 1200 DPI
  • - A4 28 ppm
  • - Maximum duty cycle: 6000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 100 sheets
More>>>
Printing
Print speed (colour, normal quality, A4/US Letter)
28 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
3600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Print speed (black, normal quality, A3)
10 ppm
Warm-up time
35 s
Time to first page (black, normal)
6.5 s
Time to first page (colour, normal)
9 s
Features
Maximum duty cycle *
6000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4
Paper handling
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter
Network
Network ready
No
Supported network protocols (IPv4)
TCP/IP
Performance
Internal memory *
0 MB
Power
Power consumption (printing) *
35 W
Power consumption (PowerSave)
4 W
Weight & dimensions
Weight
13 kg
Dimensions (WxDxH)
416 x 440 x 249 mm
Other features
Mac compatibility
No
Recommended media weight
60 - 157 g/m²
Power requirements
220 - 240 V, 50/60 Hz
Print speed (colour, full-page colour, normal quality, A4)
7.5 ppm
Capacity cartridge
1000 sheets
Compatible operating systems
Windows 98/Me/NT4.0/2000/XP/Server 2003/Vista
Supported media weight(s)
60/157
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:46:08
Uk has collected 10 expert reviews for Ricoh Aficio GX2500 Colour 3600 x 1200 DPI A4 and the average expert rating is 56 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
56%
Source Review comments Score
itreviews.com
Updated:
2011-10-04 02:46:08
Although comparatively cheap for its specification, Ricohs Aficio GX2500 is not that cheap to run, with ISO black pages costing 2.6p and colour ones costing 12.5p. However, the colour cost may fall when consumables become available from more sources...
0%
techradar.com
Updated:
2011-10-04 02:46:08
Ricohs new range of Aficio printers is an interesting attempt to solve the persistent problem of ink-bleed - the loss of fine detail in both text and graphics that occurs when the water-based inks used by low-cost inkjet printers soak and spread int...
Good Product Summary GX2500 Price at launch £110 Key specs Price at Launch | MPN | Max. Document Size | Printer Type | Full spec For...
Bottom line Ricohs new range of Aficio printers is an interesting attempt to solve the persistent problem of ink-bleed - the loss of fine detail in both text and graphics that occurs when the water-based inks used by low-cost inkjet printers soak and spread int...
60%
computeractive.co.uk
Updated:
2011-10-04 02:46:08
The Gelsprinter range of colour inkjets are intended to be a viable alternative to a colour laser printer at a fraction of the cost.This is possible, Ricoh says, because of several new technologies, from the type of ink to the speed at which the paper...
Good Bright, vibrant images, Very fast prints...
Bad Too bulky, Cartridges are very expensive...
Bottom line A good quality, fast printer that's just too big and too expensive for most homes...
60%
expertreviews.co.uk
Updated:
2011-10-04 02:46:08
Ricohs Aficio GX 2500 is an inkjet printer with a difference: rather than use tanks of liquid ink, it uses gel-based ink. Confusingly, Ricoh refers to this as a liquid gel technology, but there are differences between this and traditional wet ink...
60%
alphr.com
Updated:
2011-10-04 02:46:08
Despite the fact that colour laser printers have fallen in price dramatically over the past few years, the cost of the technology itself has restricted them to a niche option for consumers, and even small offices. Ricoh's gel-based ink technology is an...
Bottom line It's innovative but this inkjet-cum-laser is let down by inconsistency across the board...
50%
v3.co.uk
Updated:
2011-10-04 02:46:08
The Gelsprinter range of colour inkjets are intended to be a viable alternative to a colour laser printer at a fraction of the cost. This is possible, Ricoh says, because of several new technologies, from the type of ink to the speed at which the paper...
Good Bright, vibrant images, Very fast prints...
Bad Too bulky, Cartridges are very expensive...
Bottom line A good quality, fast printer thats just too big and too expensive for most homes.
60%
trustedreviews.com
Updated:
2011-10-04 02:46:08
When Ricoh first announced its Gelsprinters, at the beginning of 2007, we were immediately interested by the technology and wanted to get hold of a sample for review. However, there were considerable delays getting the machines on sale which, at the time...
70%
Brand Image Product code Product Stock Price from
Ricoh Aficio GX 5050N Colour 3600 x 1200 DPI A4 Ricoh Aficio GX 5050N Colour 3600 x 1200 DPI A4
(show image)
966087 Aficio GX 5050N 0.00
(excl. VAT)
0 (incl. VAT)
Ricoh Aficio GX 3050N Colour 3600 x 1200 DPI A4 Ricoh Aficio GX 3050N Colour 3600 x 1200 DPI A4
(show image)
966086 Aficio GX 3050N 0.00
(excl. VAT)
0 (incl. VAT)
Ricoh Aficio GX 3000 Colour 3600 x 1200 DPI A4 Ricoh Aficio GX 3000 Colour 3600 x 1200 DPI A4
(show image)
966085 Aficio GX 3000 0.00
(excl. VAT)
0 (incl. VAT)