location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-I780 smartphone 6.48 cm (2.55")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-I780
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-I780 show
Show alternative article codes used in the online market place
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104739
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SGH-I780 smartphone 6.48 cm (2.55")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6.48 cm (2.55") 320 x 320 pixels
  • - Bluetooth
  • - Single camera
More>>>
Display
Display diagonal *
6.48 cm (2.55")
Panel type
TFT
Display resolution *
320 x 320 pixels
Display number of colours
262144 colours
Storage
Internal memory
120 MB
Camera
Front camera type *
Single camera
Rear camera type *
Single camera
Built-in camera
Yes
Network
Bluetooth *
Yes
WAP
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Messaging
Multimedia Messaging Service (MMS)
Yes
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
Bar
Performance
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Push-to-Talk (PTT)
No
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
Yes
Multimedia
FM radio
No
Call management
Call timer
Yes
Keyboard
Keyboard layout
QWERTY
Battery
Talk time (2G)
7.5 h
Standby time (2G)
400 h
Weight & dimensions
Width
115 mm
Depth
61 mm
Height
12.9 mm
Weight *
120 g
Other features
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 13:50:48
Uk has collected 63 expert reviews for Samsung SGH-I780 smartphone 6.48 cm (2.55") and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-07 13:50:43
Samsung is no stranger to business phones, but its efforts in the past have been a bit hit and miss and as a result it's not exactly the first brand that business types think of when they're looking for a new smartphone. So in an effort to up its reputati...
Bottom line All in all the updated i780 is a bit of a ho-hum device to kick off the BizBee rebranding exercise. While it's a perfectly useable handset and has a decent range of features including a good keyboard and onboard GPS, it's let down somewhat by it's less th...
70%
itreviews.com
Updated:
2011-08-07 13:50:45
This isnt the smallest Windows Mobile smartphone around, but it has plenty of features including HSDPA and Wi-Fi. Those interested in mobile e-mail might find it handy, and that trackpad is surprisingly good. Samsung - SGH-i780 price Buy Samsung SGH-...
0%
zdnet.co.uk
Updated:
2011-08-07 13:50:46
With two batteries and a separate charger, the SGH-i780 could be a wise choice for the mobile professional, although its a bit bulky and the screen is a touch small for some applications.
Good Triband GSM, GPRS/EDGE, 3G/HSPDA connectivity, Bluetooth and WiFi, Good miniQWERTY keyboard, Two batteries and separate charger...
Bad Relatively bulky, 2.5in. display...
Bottom line With two batteries and a separate charger, the SGH-i780 could be a wise choice for the mobile professional, although its a bit bulky and the screen is a touch small for some applications...
75%
tracyandmatt.co.uk
Updated:
2011-08-07 13:50:47
I was asked to review this phone and thought great, another Samsung, how wrong can someone be? Do I like this phone? Read on…To be honest I knew very little of this phone as I am not a Blackberry type or QWERTY fan at all. So this type of unit I tend t...
Bottom line OK, I’m converted. This is, in my opinion a very nice device, I realise it will not please everyone, as it might appear overcomplicated, but for an all in competent and capable phone that fits as well in the pocket as it does in the hand, includes a...
0%
goodgearguide.com.au
Updated:
2011-11-05 20:09:14
The i780 improves the usability of an otherwise regular Windows Mobile 6 device by offering a redesigned home screen and an optical joystick.
Good Slim design, full QWERTY keyboard, optical joystick, 3.6Mbps HSDPA-capable, GPS with navigation software...
Bad Odd-sized display, keypad may be a tad small for some, proprietary headphone/charging jack The Final Word The i780 improves the usability of an otherwise regular Windows Mobile 6 device by offering a redesigned home screen and an optical joystick.
Bottom line The i780 improves the usability of an otherwise regular Windows Mobile 6 device by offering a redesigned home screen and an optical joystick.
75%
Zdnet.com.au
Updated:
2011-11-05 20:09:14
With two batteries and a separate charger, the SGH-i780 could be a wise choice for the mobile professional, although its a bit bulky and the screen is a touch small for some applications. SGH-i780 is available on both Optus and Vodafone, but with diff...
Good Triband GSM, GPRS/EDGE, 3G/HSPDA connectivity, Bluetooth and WiFi, Good miniQWERTY keyboard, Two batteries and separate charger...
Bad Relatively bulky, 2.5in. display...
Bottom line With two batteries and a separate charger, the SGH-i780 could be a wise choice for the mobile professional, although its a bit bulky and the screen is a touch small for some applications.
75%
cgena.com
Updated:
2016-11-26 16:43:01
Another great device turned up in the post for us to take a look at and it's the SAMSUNG SGH i780 Windows Mobile Professional device. This phone impressed CgeNa from the moment it came out of its box. Yung tipong "you had me at hello" moment. Samsung...
0%
cgena.com
Updated:
2011-08-07 13:50:43
Another great device turned up in the post for us to take a look at and it's the SAMSUNG SGH i780 Windows Mobile Professional device. This phone impressed CgeNa from the moment it came out of its box. Yung tipong "you had me at hello" moment. Samsung...
0%
pcworld.in
Updated:
2011-08-07 13:50:43
Related Reviews Blackberry Storm 2 9520Blackberry Tour 9630Blackberry Bold 9700Nokia E72BlackBerry Curve 8520Blackberry Storm 9530Blackberry Curve 8320Nokia E75 Samsung i780 has an innovative design and a number of features. It is powered by Samsung’s...
Bottom line Full featured Windows Mobile phone from Samsung with excellent performance at an affordable price point...
81%
Geek.com
Updated:
2011-08-07 13:50:43
I’ve been covering Windows Mobile since its inception and while it still has many faults, sometimes some innovative features and devices come along that make me take notice. The most recent device to show some true innovation in both hardware and softw...
0%
mobileburn.com
Updated:
2011-08-07 13:50:44
The Samsung i780 is a really fantastic device. The form factor oozes with class and the list of features is spectacular considering the devices size. In my opinion, its the device that gives you the biggest bang for your buck in the market right now...
Good Great form factor, many features, full QWERTY, GPS...
Bad Stiff keys, optical mouse is awkward...
Bottom line The Samsung i780 is a really fantastic device. The form factor oozes with class and the list of features is spectacular considering the devices size. In my opinion, its the device that gives you the biggest bang for your buck in the market right now...
95%
geardiary.com
Updated:
2011-08-07 13:50:45
In March I bought a BlackJack II off eBay US, since I wanted a cheap smartphone with a keyboard. It was very cheap, had HSDPA (important) and ran Windows Mobile 6, so I was pretty happy. But not long after I got it I realised it just wasn’t quite ri...
0%
asiaone.com
Updated:
2011-08-07 13:50:46
TO WORKAHOLIC road warriors, happiness is a Samsung i780 mobile phone, which works hard while looking good.Navigating websites on the i780 is a breeze with its optical joystick:It acts like a laptop track pad, letting you zip around the phone screen qu...
0%
mobilechoiceuk.com
Updated:
2011-08-07 13:50:46
Samsung has included some good features here, but this is a relatively large device considering its small screen. Related links Sony Ericsson reveals two budget HSDPA phones Juice Pack extends iPhone handset battery life Glofiish M750 and M810 mobile p...
Good The battery life is impressive.
Bad The screen is a little small for information-intensive activities.Look and Feel...
Bottom line Samsung has included some good features here, but this is a relatively large device considering its small screen.
80%
asiaone.com
Updated:
2011-08-07 13:50:47
SAMSUNGS SGH-i780, sometimes referred to as Blackjack 2, has a touchscreen, full QWERTY keyboard, an optical joystick, HSDPA, WiFi, GPS, Office Mobile to read and edit Word, Excel, and Powerpoint documents, 2-megapixel camera, VGA camera and multimedi...
0%
trustedreviews.com
Updated:
2011-08-07 13:50:47
The BlackBerry template has been as copied a template as any in the world of mobile phones in recent times. But while many companies have tried to emulate the archetypal email handset, few have been able to match the usability of RIM's excellent QWERTY ke...
Bottom line The Orange Samsung i780 is a bit of a mish mash. It certainly has potential: I liked the track button control, and the keyboard is pretty responsive too. The touchscreen and high speed data adds an extra dimension over the BlackBerry 8800 series, and coup...
70%
pocketpcmag.com
Updated:
2011-08-07 13:50:47
The first generation Samsung BlackJack was one of the most popular Windows Mobile Smartphones on the market, and I was very interested to see how they would follow up on it. Now that the BlackJack II has been released by AT&T, let’s take a l...
0%
hardwarezone.com.sg
Updated:
2011-08-07 13:50:47
As the months went by, weve seen a slew of impressive Windows Mobile devices hitting the market. From last years HTC TyTN II and the newer Touch Cruise to recent ones such as the LG KS20 and i-mates Ultimate 8502, consumers have been spoilt for choi...
Bottom line In short, what we found on the Samsung i780 was a pretty impressive display of competence but it is still not perfect. From our time with the smartphone and our detailed testing phase, weve laid out both the thumbs up and down pointers for the Samsung...
90%
gsmarena.com
Updated:
2011-08-07 13:50:47
The Samsung "i" line of smartphones have taken quite a lot of different shapes and seen OS implementations ranging from Symbian to Windows Standard and Pro. There are, however, five birds of a feather that do stand out with...
0%
phonedog.com
Updated:
2011-08-07 13:50:47
Blackjack II is a solid improvement over its predecessor. There’s nothing revolutionary here, but faster hardware, improved battery life, and speedy 3G data make this a worthy update to the popular original.
Good Compact, stylish Windows Mobile 6 smartphone; HSDPA (3G) high speed data; Improved battery life; GPS; Center mounted jog wheel...
Bad QWERTY keys are a little small and a little slippery; No touchscreen; Display is smallish for a smartphone...
Bottom line Blackjack II is a solid improvement over its predecessor. There’s nothing revolutionary here, but faster hardware, improved battery life, and speedy 3G data make this a worthy update to the popular original.
86%
brighthand.com
Updated:
2011-08-07 13:50:47
Table of Contents Size and Shape This smartphone uses a design that become fairly common: a slim tablet shape with a QVGA display and a keyboard. The reason so many devices use this form factor is simple: it works. It's a good compromise that allows a...
Bottom line If you're someone who already has the original BlackJack and is wondering whether you should upgrade, I'd say probably not. The BlackJack II is basically the original model with some improvements. These are nice, but they don't seem significant enough...
0%
infosyncworld.com
Updated:
2011-08-07 13:50:47
We take a look at Samsungs update to the BlackJack family. Will the optical mouse and touch screen beat the old scroll wheel once and for all?...
Good Touch screen, varied input methods, better-than-QVGA screen resolution.
Bad Is a mouse on a phone really an improvement? We need to be convinced. NillSlightMODERATEPalpableExtreme...
Bottom line The Samsung SGH-i780 updates the popular BlackJack II with improvements all around, and some interesting interface options. First of all, the phone gets the touchscreen that many (though not us) have been asking for. Wed rather leave the stylus at h...
0%
mobile-review.com US
Updated:
2011-08-07 13:50:47
We will look how well the i780’s 2 Mpix camera fares in the second part of the review, as well as the platform’s specs and software. The handset’s hardware department is interesting for combining the Qualcomm platform and a latest-gen CP...
0%
phonescoop.com
Updated:
2011-08-07 13:50:47
Here is an extended video review of the Samsung BlackJack II. It offers better battery life, Windows Mobile 6, and an improved keyboard. You can watch it here: Or visit YouTube for more viewing and sharing options.Sound like your next phone? Shop for t...
0%
wirelessinfo.com
Updated:
2011-08-07 13:50:48
The Blackjack II is a powerful Windows Mobile smart phone that brings a high end feature set at a very compelling price. Many of the significant flaws of its predecessor have been addressed such as poor battery life and a difficult to use D-Pad. It als...
Bottom line The Blackjack II is a very compelling device. Despite some flaws like a poor stills camera and a steep learning curve with Windows Mobile Standard the phone does most things right. It brings high end features like 3G connectivity, GPS and a powerful s...
0%