location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 28mm f/2.8 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 28mm f/2.8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2505A016
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 10:04:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EF 28mm f/2.8 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Lens structure (elements/groups): 5/5
  • - Closest focusing distance: 0.3 m
More>>>
Lens system
Lens structure (elements/groups) *
5/5
Lens viewing angle, horizontal
65°
Lens viewing angle, vertical
46°
Minimum aperture number *
22
Number of diaphragm blades
5
Closest focusing distance *
0.3 m
Performance
AF actuator
AFD
Design
Product colour
Black
Weight & dimensions
Length
42.5 mm
Weight
185 g
Diameter *
6.74 cm
Filter size *
52 mm
Other features
Magnification
0.13x
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:40:26
Uk has collected 3 expert reviews for Canon EF 28mm f/2.8 Black and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
Slrgear.com
Updated:
2011-09-25 21:40:26
(From Canon lens literature) Highly portable wide-angle lens with a good price-to-performance ratio. Its light weight of 6.5 oz. (185g) makes it ideal as your standard wide-angle lens. The high-precision aspherical lens minimizes distortion and other a...
0%
photozone.de
Updated:
2011-09-25 21:40:26
The Canon EF 28mm f/2.8 completes the local tests of the classic Canon wide angle fix-focals. The lens was first released in 1987 so it is as old as the EOS system itself. On APS-C DSLRs the field-of-view is equivalent to 45mm so it can almost be cons...
Bottom line The Canon EF 28mm f/2.8 may not be the most attractive lens on the market but it is still interesting nonetheless. It is very affordable in combination with a pretty impressive optical performance (except CAs) and quite decent mechanics. However, it f...
0%
Slrgear.com
Updated:
2014-11-05 01:14:30
Prior to beginning this site and seeing just how lenses really performed on an objective basis, we were inclined to believe that the claims of the prime-lens snobs were more smoke than fire. Now though, as we're seeing the results of more and more rigorou...
66%
The-digital-picture.com
Updated:
2014-11-05 01:14:30
The Canon EF 28mm f/2.8 Lens is both light on weight and light on your wallet. Measuring 1.7" long and weighing .41 lbs qualifies this less for the tiny lens classification. I found the Canon EF 28mm f/2.8 Lens to be similar to the Canon EF 24mm f/2.8...
0%
Brand Image Product code Product Stock Price from
Canon Extender EF 1.4x II White Canon Extender EF 1.4x II White
(show image)
6845A016 Extender EF 1.4x II 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 100mm f/2.0 USM Black Canon EF 100mm f/2.0 USM Black
(show image)
2518A019 EF 100mm f/2.0 USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 500mm f/4.0L IS USM Silver Canon EF 500mm f/4.0L IS USM Silver
(show image)
2532A014 EF 500mm f/4.0L IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon TS-E 45mm f/2.8 Black Canon TS-E 45mm f/2.8 Black
(show image)
2536A024 TS-E 45mm f/2.8 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 50mm f/2.5 Macro Black Canon EF 50mm f/2.5 Macro Black
(show image)
2537A017 EF 50mm f/2.5 Macro 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 180mm f/3.5L Macro USM Black Canon EF 180mm f/3.5L Macro USM Black
(show image)
2539A020 EF 180mm f/3.5L Macro USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon MP-E 65mm f/2.8 1-5x Macro Photo Black Canon MP-E 65mm f/2.8 1-5x Macro Photo Black
(show image)
2540A016 MP-E 65mm f/2.8 1-5x Macro Photo 0.00
(excl. VAT)
0 (incl. VAT)
Canon TS-E 24mm f/3.5L Black Canon TS-E 24mm f/3.5L Black
(show image)
2543A024 TS-E 24mm f/3.5L 0.00
(excl. VAT)
0 (incl. VAT)
Canon TS-E 90mm f/2.8 Black Canon TS-E 90mm f/2.8 Black
(show image)
2544A021 TS-E 90mm f/2.8 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 24mm f/2.8 Black Canon EF 24mm f/2.8 Black
(show image)
2506A016 EF 24mm f/2.8 0.00
(excl. VAT)
0 (incl. VAT)