location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 180mm f/3.5L Macro USM Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 180mm f/3.5L Macro USM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2539A020
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87178
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 10:04:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EF 180mm f/3.5L Macro USM Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Lens structure (elements/groups): 14/12
  • - Closest focusing distance: 0.48 m
More>>>
Lens system
Lens structure (elements/groups) *
14/12
Lens viewing angle, horizontal
11.25°
Lens viewing angle, vertical
7.40°
Minimum aperture number *
32
Number of diaphragm blades
8
Closest focusing distance *
0.48 m
Performance
AF actuator
USM
Design
Product colour
Black
Weight & dimensions
Length
186.6 mm
Weight
1.09 kg
Diameter *
8.25 cm
Filter size *
72 mm
Other features
Magnification
1.00x
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:24:16
Uk has collected 7 expert reviews for Canon EF 180mm f/3.5L Macro USM Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2013-04-28 01:14:55
The EF 180mm Macro f/3.5L USM ($1,579 list) is a telephoto prime lens for Canon cameras that features macro shooting capability. At its closest focusing distance it supports 1:1 magnification, which means that an object in the image frame will be projecte...
Bottom line The EF 180mm Macro f/3.5L is a sharp telephoto macro lens for Canon D-SLRs. It supports 1:1 magnification, but lacks image stabilization...
80%
photo.net
Updated:
2011-09-25 21:24:07
This is an expensive high-quality lens that focusses continuously down to 1:1 (i.e., you can take a picture of something that is 24x36mm in size, the dimensions of the standard 35mm frame). The lens has an ultrasonic motor that allows manual focusing e...
0%
juzaphoto.com
Updated:
2011-09-25 21:24:11
Overall, the Canon 180 is a great lens; it offers excellent image quality, and its focal lenght gives a good working distance and a pleasing background blur. That said, some things could be improved, in praticular I miss weather sealing; even more imp...
Good Excellent sharpness, very good even with the 1.4x TC and 2.0x TC, Good built quality (the black finish is better than the Sigma EX finish), Full time manual focus thanks to ultrasonic AF motor, The focal length allows to isolate the subject agains...
Bad Lack of weather sealing...
0%
The-digital-picture.com
Updated:
2011-09-25 21:24:16
The Canon EF 180mm f/3.5 L USM Macro Lens is a very sharp lens that produces beautifully smooth color. I thought the Canon EF 100mm f/2.8 Macro USM Lens was a great lens (and it is) - But, I like the Canon EF 180mm f/3.5 L USM Macro Lens better. After...
0%
pcmag.com
Updated:
2013-05-02 01:10:59
The EF 180mm Macro f/3.5L USM ($1,579 list) is a telephoto prime lens for Canon cameras that features macro shooting capability. At its closest focusing distance it supports 1:1 magnification, which means that an object in the image frame will be projecte...
Good Very sharp. 1:1 magnification. Includes hood and tripod collar.
Bad Expensive. Lacks image stabilization...
Bottom line The EF 180mm Macro f/3.5L is a sharp telephoto macro lens for Canon D-SLRs. It supports 1:1 magnification, but lacks image stabilization...
80%
Kenrockwell.com
Updated:
2015-01-13 01:07:40
This EF 180mm f/3.5 L macro is Canon's sharpest lens. While all Canon lenses are sharp, if you like to split pixels and try to force lenses into situations where you can see slight differences in sharpness, no other Canon lens is as sharp as this one.Base...
0%
Brand Image Product code Product Stock Price from
Canon Extender EF 1.4x II White Canon Extender EF 1.4x II White
(show image)
6845A016 Extender EF 1.4x II 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 100mm f/2.0 USM Black Canon EF 100mm f/2.0 USM Black
(show image)
2518A019 EF 100mm f/2.0 USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 500mm f/4.0L IS USM Silver Canon EF 500mm f/4.0L IS USM Silver
(show image)
2532A014 EF 500mm f/4.0L IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon TS-E 45mm f/2.8 Black Canon TS-E 45mm f/2.8 Black
(show image)
2536A024 TS-E 45mm f/2.8 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 50mm f/2.5 Macro Black Canon EF 50mm f/2.5 Macro Black
(show image)
2537A017 EF 50mm f/2.5 Macro 0.00
(excl. VAT)
0 (incl. VAT)
Canon MP-E 65mm f/2.8 1-5x Macro Photo Black Canon MP-E 65mm f/2.8 1-5x Macro Photo Black
(show image)
2540A016 MP-E 65mm f/2.8 1-5x Macro Photo 0.00
(excl. VAT)
0 (incl. VAT)
Canon TS-E 24mm f/3.5L Black Canon TS-E 24mm f/3.5L Black
(show image)
2543A024 TS-E 24mm f/3.5L 0.00
(excl. VAT)
0 (incl. VAT)
Canon TS-E 90mm f/2.8 Black Canon TS-E 90mm f/2.8 Black
(show image)
2544A021 TS-E 90mm f/2.8 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 28mm f/2.8 Black Canon EF 28mm f/2.8 Black
(show image)
2505A016 EF 28mm f/2.8 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 24mm f/2.8 Black Canon EF 24mm f/2.8 Black
(show image)
2506A016 EF 24mm f/2.8 0.00
(excl. VAT)
0 (incl. VAT)