location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-8640ND multifunction printer Laser A4 600 x 600 DPI 38 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-8640ND
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-8640ND show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806071724942 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 214135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:03:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLX-8640ND multifunction printer Laser A4 600 x 600 DPI 38 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 38 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB Built-in processor Chorus4N 1000 MHz
  • - 70.4 kg
More>>>
Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Print speed (colour, normal quality, A4/US Letter)
38 ppm
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
11 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
38 cpm
Copy speed (colour, normal quality, A4)
38 cpm
Time to first copy (black, normal)
9 s
Time to first copy (colour, normal)
9 s
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
Legal (216 x 356)
Scan technology
CCD
Scan to
E-mail, FTP, USB
Scan speed (black)
70 inch/min
Scan speed (colour)
70 inch/min
Image formats supported
JPG, TIF
Document formats supported
PDF
Fax
Faxing *
No
Features
Recommended duty cycle
0 - 7000 pages per month
Maximum duty cycle *
200000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF 1.7, PostScript 3
Optional functions
Fax
Input & output capacity
Total input capacity *
520 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Cassette, Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Maximum number of input trays
4
Maximum input capacity
2180 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 1200 mm
Paper tray media types *
Card stock, Plain paper, Recycled paper, Thin paper
Multi-purpose tray media types
Envelopes, Labels, Letterhead, Plain paper, Preprinted forms
ISO A-series sizes (A0...A9) *
A4
Envelopes sizes
C5
Custom media width
148 - 216 mm
Custom media length
210 - 356 mm
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
4
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Management protocols
SSL/TLS, SNMPv3
Performance
Maximum internal memory
1024 MB
Internal storage capacity
320 GB
Card reader integrated
No
Internal memory *
1024 MB
Built-in processor
Yes
Processor model
Chorus4N
Processor frequency
1000 MHz
Sound pressure level (printing)
55 dB
Sound pressure level (copying)
59 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
17.8 cm (7")
Display resolution
800 x 480 pixels
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
1600 W
System requirements
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Fedora 11, Fedora 12, Fedora 13, Fedora 6, Fedora 7, Fedora 8, Fedora 9, SuSE Linux 10, Ubuntu 10.04, Ubuntu 8.04, Ubuntu 8.10, Ubuntu 9.04, Ubuntu 9.10
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Weight & dimensions
Width
550 mm
Depth
523 mm
Height
776 mm
Weight
70.4 kg
Other features
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Supported network protocols
TCP / IPv4, HTTP, SNMPv1 / v2c / v3, LDAP, SMTP, SSL / TLS, IPSec, DNS, WINS, SLP, Bonjour, SSDP, DDNS, DHCP / BOOTP, IPv6
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 06:25:42
Uk has collected 1 expert review for Samsung CLX-8640ND multifunction printer Laser A4 600 x 600 DPI 38 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
buyerslab.com
Updated:
2015-01-10 06:25:41
Buyers Laboratory LLC, the world's leading independent tester of document imaging products, today awarded Outstanding Achievement accolades to the most energy-efficient devices tested in the past six months, with honours going to models from Dell, Oki Dat...
0%