location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ SP840 Standard throw projector 4000 ANSI lumens DLP 1080p (1920x1080) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP840
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.J2N77.D6E
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2022 12:00:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ SP840 Standard throw projector 4000 ANSI lumens DLP 1080p (1920x1080) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector Black
  • - DLP 4000 ANSI lumens
  • - Lamp 2000 h
  • - 1080p (1920x1080) 16:9 3000:1
  • - Screen size compatibility: 609.6 - 7620 mm (24 - 300") Number of colours: 1.073 billion colours
  • - Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 3 W
  • - AC 430 W
More>>>
Projector
Supported aspect ratios
16:9
Screen size compatibility *
609.6 - 7620 mm (24 - 300")
Projector brightness *
4000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
3000:1
Native aspect ratio *
16:9
Number of colours
1.073 billion colours
Horizontal scan range
31 - 90 kHz
Vertical scan range
50 - 85 Hz
Keystone correction, horizontal
± 30°
Keystone correction, vertical
± 30°
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp power
300 W
Lens system
Focal length range
23.5 - 28.2 mm
Aperture range (F-F)
2.5 - 2.76
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.2:1
Throw ratio
1.60 - 1.92:1
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
Yes
3D *
No
Supported graphics resolutions
1920 x 1080 (HD 1080), 640 x 480 (VGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
HDMI version
1.3
S-Video inputs quantity
1
USB 2.0 ports quantity
1
Audio (L/R) in *
1
Headphone outputs
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
2
USB connector type
USB Type-B
Ports & interfaces
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
33 dB
Preset modes
Cinema, Custom, Dynamic, sRGB, Standard
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, Czech, Danish, German, English, Spanish, Finnish, French, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Russian, Swedish
Noise level *
38 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
3 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product colour *
Black
LED indicators
Yes
Power
Power source *
AC
Power consumption (typical) *
430 W
Power consumption (standby) *
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
325 mm
Depth
254 mm
Height
95 mm
Weight *
3.4 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
VGA
Quick start guide
Yes
Manual
Yes
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2013-05-22 01:12:33
Uk has collected 1 expert review for BenQ SP840 Standard throw projector 4000 ANSI lumens DLP 1080p (1920x1080) Black and the rating is 40 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
40%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-05-22 01:12:33
The BenQ SP840 is a stunningly bright projector with a 4,000 lumens lamp. It means that you should be able to use it in any room without having to dim lights or close curtains. This brightness also makes the SP840 far more suitable as a living room TV...
Bottom line The SP840 is clearly designed for use in well-lit public areas, but the rainbow effect and high price were more than enough to put us off...
40%