location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ 5J.J6N05.001 projector lamp

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5J.J6N05.001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5J.J6N05.001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0840046026707 show
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187296
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Features
Brand compatibility *
Benq
Compatibility *
MX722
Logistics data
Harmonized System (HS) code
85299097
Brand Image Product code Product Stock Price from
GO Lamps

GO Lamps GL830 projector lamp 300 W
(show image)
GL830 GL830 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 5J.J0W05.001 projector lamp 180 W BenQ 5J.J0W05.001 projector lamp 180 W
(show image)
5J.J0W05.001 5J.J0W05.001 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 5J.J0T05.001 projector lamp 210 W BenQ 5J.J0T05.001 projector lamp 210 W
(show image)
5J.J0T05.001 5J.J0T05.001 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 5J.08G01.001 projector lamp 200 W BenQ 5J.08G01.001 projector lamp 200 W
(show image)
5J.08G01.001 5J.08G01.001 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 5J.J2C01.001 projector lamp 200 W BenQ 5J.J2C01.001 projector lamp 200 W
(show image)
5J.J2C01.001 5J.J2C01.001 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 59.J9901.CG1 projector lamp 200 W NSH BenQ 59.J9901.CG1 projector lamp 200 W NSH
(show image)
59.J9901.CG1 59.J9901.CG1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 3 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)