location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet X576dw Inkjet A4 1200 x 1200 DPI 70 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X576dw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN598A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111491855 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 227845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Feb 2016
Product end of life date
Bullet Points HP OfficeJet X576dw Inkjet A4 1200 x 1200 DPI 70 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 70 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Google Cloud Print, HP ePrint
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 768 MB Built-in processor 792 MHz
  • - 24 kg
More>>>
Printing
Print resolution black
1200 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
70 ppm
Print speed (colour, normal quality, A4/US Letter)
70 ppm
Time to first page (black, normal)
9.5 s
Time to first page (colour, normal)
9.5 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
70 cpm
Copy speed (colour, normal quality, A4)
70 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan speed (colour)
15 ppm
Scan speed (black)
20 ppm
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF, RTF, TXT
Input colour depth
24 bit
Output colour depth
8 bit
Greyscale levels
256
Scan drivers
TWAIN
TWAIN version
1.9
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Speed dialling
Yes
Fax speed dialing (max numbers)
99
Fax forwarding
Yes
Fax delayed sending
Yes
Auto reduction
Yes
Distinctive ring
Yes
Caller ID
Yes
Features
Recommended duty cycle
1000 - 4200 pages per month
Maximum duty cycle *
65000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF 1.7, PostScript 3
Input & output capacity
Total number of input trays *
3
Total input capacity *
500 sheets
Total output capacity *
300 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Labels, Photo paper, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Ports & interfaces
Standard interfaces
RJ-11, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
3
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint
Performance
Card reader integrated
No
Internal memory *
768 MB
Built-in processor
Yes
Processor frequency
792 MHz
Mac compatibility
Yes
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
100 W
Power consumption (PowerSave)
70 W
Power consumption (standby)
10 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Mac operating systems supported
Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Other operating systems supported
Novell NetWare 6.x, Novell Open Enterprise Server
Minimum storage drive space
750 MB
Minimum processor
Intel Pentium II, 233 MHz
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
5 - 90%
Operating temperature (T-T)
59 - 86 °F
Operating altitude
0 - 3048 m
Non-operating altitude
3048 - 4572 m
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
517 mm
Depth
399 mm
Height
517 mm
Weight
24 kg
Packaging data
Package width
600 mm
Package depth
495 mm
Package height
658 mm
Package weight
27.9 kg
Packaging content
Drivers included
Yes
Other features
All-in-one functions
Copy, Digital sender, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:29:11
Uk has collected 51 expert reviews for HP OfficeJet X576dw Inkjet A4 1200 x 1200 DPI 70 ppm Wi-Fi and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
Digitaltrends.com
Updated:
2014-08-29 01:28:48
We admit: It's hard to find the sex appeal in a productivity printer, but when it comes with the claim of “the world's fastest desktop printer,” it deserves some attention. That's the slogan behind HP's Officejet Pro X576dw multifunction color printer (sc...
Good Extremely fast, Duplexer, Good connectivity options...
Bad Expensive and heavy for an inkjet, Soggy ink on light paper, Output was not photo quality with papers...
Bottom line The X576dw is considerably more expensive than HP's other Officejet MFPs, and it's also more expensive than some of HP's Laserjet laser printers. But HP is justified in its claims that the X576dw is the fastest desktop printer in the industry. The MFP...
60%
uk.hardware.info
Updated:
2014-08-29 01:28:48
There are many different all-in-one printers for home use on the market. We tested 11 of them, ranging from affordable entry-level models to expensive high-end ones. We also took a closer look at a couple of the more advanced printers we've tested in re...
0%
bit.com.au
Updated:
2014-08-29 01:28:48
The Officejet Pro X576W isn't your average printer, thanks to quite phenomenal print speeds, quoted at 42ppm. In our testing this figure held up, with speeds increasing even more when set to draft quality. This has been achieved by covering the entir...
83%
goodgearguide.com.au
Updated:
2014-08-29 01:28:48
HP has a very interesting printer in the Officejet Pro X576dw. It’s a multifunction inkjet printer that promises extremely fast print speeds and low per-page running costs — two areas where it’s laser printers that usually excel. It does this by doing...
Good Incredibly fast printing, Easy to use, simple maintenance...
Bad Comparatively large, Slightly pricy...
Bottom line HP’s Officejet Pro X576dw, at the top of its Pro X printer line-up, is reasonably expensive for a small office to consider. If you’re printing a lot, though, and you’d usually buy a workgroup laser printer, the X576dw deserves your attention -- it’s in...
95%
expertreviews.co.uk
Updated:
2014-08-29 01:28:52
HP’s Officejet Pro X576dw is an inkjet multifunction peripheral for businesses. Like Lomond’s Evojet Office it uses stationary print heads, albeit HP’s own PageWide system rather than Memjet's technology. This device is lighter than it looks, uses far...
Bottom line It’s expensive, but this inkjet MFP for workgroups knocks the stuffing out of a comparable laser...
100%
digitalversus.com
Updated:
2014-08-29 01:28:57
The HP Officejet Pro X576dw is a high-end multifunction inkjet printer capable of printing faster than a laser printer. So fast, in fact, that it literally won the Guinness World...
Good Record print speeds, WiFi and Ethernet, Low cost per page, Responsiveness, Print quality, Touchscreen, Optional second tray...
Bad Uses a lot of power on standby (4.5 W), Noisy...
Bottom line The HP Officejet Pro X576dw is affordable, economical and well-designed. It merges comfort, speed and print quality with low cost per page. We highly recommend!...
100%
itpro.co.uk
Updated:
2014-08-29 01:29:01
HP's latest multifunction peripheral (MFP) shows there's a revolution brewing in the world of inkjets. As part of HP's Officejet Pro X range of single and multi-function devices, the X576dw is an affordable and compact workgroup inkjet. Its print speeds a...
Good Fast printing; Copying and scanning; Low ink cost and power consumption; Good quality results...
Bad Photo prints lack impact on plain paper...
Bottom line An excellent MFP which will provide a quick ROI for workgroup users with lower ink and power costs. It also proves that inkjets not only belong in the enterprise, they may yet prove more at home there than lasers...
100%
trustedreviews.com
Updated:
2014-11-13 01:28:25
What is the HP Officejet Pro X576DW? HP introduced its Officejet Pro X range of printers last year as something of a revolution in inkjet printing. A direct rival to small workgroup laser printers, the Officejet Pro X is aimed at offices, but with the ext...
Good Bright, pigmented inks, Control and monitor with Web Jetadmin, Up to 9600 pages per cartridge...
Bad No borderless photo prints, Irregular pauses for maintenance, Noisy when printing...
Bottom line The Officejet Pro X576DW exceeds most of its rivals in speed and undercuts them in running costs. It could do with a faster duplex scanner, but it's still very easy to recommend as an inexpensive, modern, workgroup workhorse. Next, read more Printer Revi...
90%
techradar.com
Updated:
2015-11-16 01:04:03
Sometimes, you have to reinvent the wheel to get better results, and that's what HP has done with its new inkjet print technology. The HP Officejet Pro X576dw ($354, £232, AU$497) is a wireless multifunction printer that defies conventional wisdom, provin...
Good Fast print speeds, Economical print costs, Solid print quality...
Bad Large size, No built, in stapler...
Bottom line Fast 70-page per minute print speeds and economical print costs are enough to make this a top-rated printer, but the Officejet X576dw doesn't skimp out on business-friendly features, including wireless and network connectivity, solid print quality and eas...
100%
techradar.com/au/
Updated:
2015-11-16 01:04:03
Sometimes, you have to reinvent the wheel to get better results, and that's what HP has done with its new inkjet print technology. The HP Officejet Pro X576dw ($354, £232, AU$497) is a wireless multifunction printer that defies conventional wisdom, provin...
Good Fast print speeds, Economical print costs, Solid print quality...
Bad Large size, No builtin stapler...
Bottom line Fast 70-page per minute print speeds and economical print costs are enough to make this a top-rated printer, but the Officejet X576dw doesn't skimp out on business-friendly features, including wireless and network connectivity, solid print quality and eas...
100%
futurefive.co.nz
Updated:
2016-02-20 05:59:20
The HP Officejet Pro X576dw claims to be faster, quieter and cheaper to run than your current colour laser MFP. So, what else makes this printer stand out?The X576 is a inkjet Multi Function Printer offers up to 70ppm printing speed, outstripping your reg...
Good Fast inkjet printing at half the cost of colour laser printers, Amazing connectivity, Eco saving application allows scheduling of operation and power saving, Not a laser printer!...
Bad It's as big as a colour laser, Usefulness of apps, $200 to replace a cartridge (x4 cartridges), In conclusion,   With printers becoming disposable and the consumables being where the money is, printer companies are cramming more options into their devic...
Bottom line With printers becoming disposable and the consumables being where the money is, printer companies are cramming more options into their devices, some applications more useful than others!At $999 RRP this is a damn good printer that will do everything a SM...
0%
pcworld.co.nz
Updated:
2016-11-16 04:27:39
HP has a very interesting printer in the Officejet Pro X576dw. It's a multifunction inkjet printer that promises extremely fast print speeds and low per-page running costs — two areas where it's laser printers that usually excel. It does this by doing awa...
Good Incredibly fast printing, Easy to use, simple maintenance...
Bad Comparatively large, Slightly pricy...
Bottom line HP's Officejet Pro X576dw, at the top of its Pro X printer line-up, is reasonably expensive for a small office to consider. If you're printing a lot, though, and you'd usually buy a workgroup laser printer, the X576dw deserves your attention -- it's incre...
95%
pcmag.com
Updated:
2014-08-29 01:29:11
If someone gave you an HP Officejet Pro X576dw Multifunction Printer$649.99 at HP to work with and didn't tell you it was an inkjet, odds are you'd swear it was a laser. Or if you knew it was an inkjet, you'd think it was using Memjet technology—the promi...
Good Fast. Low running cost. Ample paper capacity. Touch-screen controls. Prints, scans, copies, faxes, and emails. Ethernet and Wi-Fi.
Bad Although output quality is otherwise excellent, black text is a touch grayish, and color graphics are a touch dulled down...
Bottom line The HP Officejet Pro X576dw MFP matches or beats more expensive lasers on nearly every key aspect, from speed to MFP features to running cost. The bonus: Edge-to-edge printing...
90%
computershopper.com
Updated:
2014-08-29 01:29:11
We’ve commented several times lately that, with the release of several high-speed, business-centric all-in-one (AIO) inkjet printers, such as and , the line between inkjet and laser print technologies is rapidly blurring. These, and a few other high-...
Good PageWide tech enables exceptional speeds, Very low cost per page, Good print, scan quality, Intuitive touch panel, High-volume ink cartridges, Roomy override tray, Auto-duplexing features...
Bad No memory-card slots, No borderless photo printing...
Bottom line HP's first OfficeJet based on its new PageWide inkjet technology is a slam-dunk winner for small businesses and workgroups. It’s fast and prints in excellent quality at a very low cost per page. It's poised to give color lasers some stiff competition...
90%
printercomparison.com
Updated:
2014-08-29 01:29:11
£634.78 Leo Office SuppliesHP unveiled the new Officejet Pro X series in late October as the next big thing in office inkjet printing. And when I got a sneak peek look at the Officejet Pro X series during the HP Printing Tech Day in Boise , it was confirm...
Good Print speeds, Energy use, Print quality...
Bad Difficulty with photo printing, Initial cost...
90%
macworld.com
Updated:
2014-08-29 01:29:11
If anyone had the ability to bring out a laser-competitive inkjet, it'd be HP. And that's exactly what the company's laser masters in Boise have done, with the newly announced Officejet Pro X576dw color inkjet multifunction. Now hold on, inkjet haters: Th...
80%
pcworld.com_techhive.com
Updated:
2014-08-29 01:29:11
If anyone had the ability to bring out a laser-competitive inkjet, it'd be HP. And that's exactly what the company's laser masters in Boise have done, with the newly announced Officejet Pro X576dw color inkjet multifunction.Now hold on, inkjet haters: Thi...
80%
lifewire.com
Updated:
2017-05-06 01:32:19
Today, we're looking at the flagship model, the $800-list Officejet Pro X576dw Multifunction Printer, which, in my opinion, hands down blows away its laser counterparts, and, if you shop around, you can purchase it for around $600.I first saw this printer...
Bottom line Granted, not every business needs an $800 high-volume multifunction printer, but for those that do, this is one of the best I've seen, and the PageWide technology makes it the most inexpensive-to-use printer I know of.(Again, if you shop around, you can f...
0%
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)
Deutschland 1 distributor(s)