location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK T5010 Intel® Core™2 Duo P8600 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 2 GB Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK T5010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:CRE-276100-002
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 05:32:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK T5010 Intel® Core™2 Duo P8600 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 2 GB Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Swivel)
  • - Intel® Core™2 Duo P8600 2.4 GHz Processor cores: 2
  • - Touchscreen 33.8 cm (13.3") 1280 x 800 pixels 16:10
  • - 2 GB 1066 MHz
  • - Bluetooth 2.1+EDR
  • - Lithium-Ion (Li-Ion)
  • - Windows Vista Business
More>>>
Design
Product type *
Hybrid (2-in-1)
Form factor *
Convertible (Swivel)
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1280 x 800 pixels
Touchscreen *
Yes
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P8600
Processor cores
2
Processor threads
2
Processor frequency *
2.4 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R1
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
9
ECC supported by processor
No
Memory
Internal memory *
2 GB
Memory clock speed
1066 MHz
Maximum internal memory *
8 GB
Storage
HDD capacity
160 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Compatible memory cards
SD
Audio
Audio system
Realtek ALC269
Number of built-in speakers
2
Built-in microphone
Yes
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
Microphone in
Yes
Docking connector
Yes
SmartCard slot
Yes
I/O ports
1 x ExpressCard 34/54
Performance
Motherboard chipset
Intel® GM45 Express
GPS (satellite)
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGDZ
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35568
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
DC-in jack
Yes
Weight & dimensions
Width
319 mm
Depth
244 mm
Height
38.5 mm
Weight *
2 kg
Other features
Wireless technology
IEEE 802.11a/g/n
Display
TFT
HDD user password
Yes
Graphics card
GMA 4500MHD
Source Testseek summary Average rating
Reviews
Updated:
2014-05-24 01:57:00
Uk has collected 18 expert reviews for Fujitsu LIFEBOOK T5010 Intel® Core™2 Duo P8600 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 2 GB Windows Vista Business and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-05-24 01:57:00
Fujitsu's LifeBook T5010 is a 13.3in tablet-convertible notebook with excellent build quality, good speed and plenty of features. It's powered by an Intel Core 2 Duo T9600 CPU, and has a bright touch screen with Wacom's interface technology built in. Click here for specs on Fujitsu LifeBook T5010Tablet functionalityWe love the touch screen on the T5010: it's very responsive, feels smooth and it supports multiple inputs. You can use the supplied pen to write notes on the screen, and you can u...
Good Excellent touch screen and handwriting recognition, fast, solid build quality, can use fingers or a pen to navigate...
Bad No ExpressCard/54 slot, not all USB ports are powered...
Bottom line If you’re on the lookout for a notebook that can be used as a tablet, then the Fujitsu LifeBook T5010 is about as good as it gets. It’s fast, very well built and has one of the most responsive and accurate touch screens we’ve tested. The...
85%
pcadvisor.co.uk
Updated:
2014-05-24 01:57:00
Product Code: VFYT5010MF091GB The Fujitsu LifeBook T5010 convertible laptop is built for business. Running on the Centrino 2 vPro chipset and packed to the gills with IT-friendly security features, it's designed to be an efficient portable workstatio...
Bottom line The Fujitsu LifeBook T5010 multitouch tablet-PC hybrid provides security, strength, and efficiency in a ho-hum package. Nate Ralph Lowest online price: £1,508.81...
70%
zdnet.co.uk
Updated:
2014-05-24 01:57:00
The Fujitsu Siemens T5010 is a well-made convertible Tablet PC with a sturdy casing and a comfortable keyboard. Its a little heavy for extended use in tablet mode, but benefits from a 13.3in. screen and decent performance.
Good Good performance, Highquality keyboard, Sizeable screen for a Tablet PC, Modular bay supports a second battery, Mobile broadband option...
Bad Battery life could be longer, Active digitiser requires stylus, Relatively large and heavy...
Bottom line The Fujitsu Siemens T5010 is a well-made convertible Tablet PC with a sturdy casing and a comfortable keyboard. Its a little heavy for extended use in tablet mode, but benefits from a 13.3in. screen and decent performance...
75%
goodgearguide.com.au
Updated:
2014-05-24 01:57:00
The Fujitsu LifeBook T5010 is a 13.3in tablet that comes with lots of quality hardware in a small package. Unfortunately it generates too much heat, making it unpleasant to use.The T5010 feels solid and is comfortable to use when first turned on. The full-sized...
Good Latest connectivity options, Wacom active digitiser, good battery life...
Bad Price, overheats...
Bottom line The Fujitsu LifeBook T5010 is a relatively powerful notebook with the latest connectivity options and an above-average battery life. Unfortunately the unit’s overheating detracts from what should be a strong performer...
70%
pcworld.com_techhive.com
Updated:
2014-05-24 01:57:00
The Fujitsu LifeBook T5010 convertible laptop is built for business. Running on the Centrino 2 vPro chipset and packed to the gills with IT-friendly security features, it's designed to be an efficient portable workstation for the mobile professional...
Good Good multitouch tablet, Solid construction...
Bad Lackluster speakers, It gets a little too warm...
Bottom line The T5010 multitouch tablet-PC hybrid provides security, strength, and efficiency in a ho-hum package...
50%
techworld.com
Updated:
2014-05-24 01:57:00
The Fujitsu LifeBook T5010 runs Windows Vista Business Edition on a 2.4GHz P8600 Core 2 Duo CPU. Also inside are 2GB of RAM and a 5400rpm, 160GB hard drive, plus an Intel 4500 MHD graphics controller to power the display.Overall, in our tests it made...
Bottom line The Fujitsu LifeBook T5010 multitouch tablet-PC hybrid provides security, strength, and efficiency in a ho-hum package...
0%
pcmag.com
Updated:
2014-05-24 01:57:00
Convertible tablets are and will remain specialized products that cater to a certain group of people. They have the benefit of having both keyboard and a pen as input devices, with the latter being used in sales, design, and the healthcare industry...
Good Capacitive touch panel. Support Multi-touch. Digitized pen is an excellent tool. Soft keyboard. Powerful and energy-efficient processor. Optical drive can be swapped out for an additional battery or hard drive. Mobile Broadband available. Tons of security...
Bad Clunky design. Tablets are still pricey instruments. Battery life is below average on a single battery. 80GB hard drive is more meager than those found in netbooks.
Bottom line Though pricey ($1,800), the Fujitsu LifeBook T5010 is a convertible tablet that gives you three vital tools for data input: a keyboard, a digital pen, and now, multi-touch...
70%
laptoplogic.com
Updated:
2014-05-24 01:57:00
Today in LaptopLogic’s lab we have Fujitsu’s LifeBook T5010. The T5010 is a tablet notebook sporting some pretty useful features, not least among them enough size and power to use the computer like a regular notebook. The Lifebook T5010 s...
Good Tablet features are responsive, Sturdy design, Portable and productive, Truly a laptop AND tablet...
Bad Average battery life, Average resolution, Above average price...
72%
absolutegadget.com
Updated:
2014-05-24 01:57:00
The basic tablet writing functions are pretty easy to get into, although youll want to spend more time training it to recognise your scrawl if this is going to be a major function for you. However, the word recognition was pretty good even on our chi...
70%
Laptopmag.com
Updated:
2014-05-24 01:57:00
This light and fast convertible offers a sharp display, plenty of power, and a smooth writing experience.
Good Good performance, Strong wireless range, Durable rotating hinge...
Bad No finger-touch input, Sluggish hard drive, No mobile broadband option yet...
Bottom line Like its predecessor, the LifeBook T4220, the Fujitsu LifeBook T5010 is a well-rounded convertible with an optical drive, and it has been updated to reap the benefits of Intel’s Centrino 2 technology. Fujitsu has also squeezed in a larger 13.3-inch...
70%
pcmag.com
Updated:
2014-05-24 01:57:00
Only a handful of convertible tablets are worthy of being called complete. Tablet makers typically make sacrifices to manage the weight, like ditching the optical drive, opting for a smaller screen, or including a low-powered processor. In doing so...
Good Intel Centrino 2 platform. Moves to a larger widescreen, while keeping the weight where it is. DDR3 RAM. Excellent writing experience. Built-in optical drive.
Bad A single battery wont do. 80GB hard drive seems small these days.
Bottom line Fujitsu LifeBook T5010 is still one of the few convertible tablets to integrate an optical drive and standard voltage parts...
80%
crn.com
Updated:
2014-05-24 01:57:00
The problem with Intel product launches is that the chipmaker usually orchestrates its announcement so that every PC maker has to rush the market with a blitz of announcements, all at the same time, on their newest PCs sporting those processors. Its h...
0%
Ruggedpcreview.com
Updated:
2014-05-24 01:57:00
In July of 2008 Fujitsu Computer Systems Corporation introduced the LifeBook T5010 Tablet PC convertible as part of an announcement that also included another T-Series Tablet PC convertible, the LifeBook T1010, and a number of new and updated notebooks...
0%
Brand Image Product code Product Stock Price from
Fujitsu LIFEBOOK T4220 Intel® Core™2 Duo T8100 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business Fujitsu LIFEBOOK T4220 Intel® Core™2 Duo T8100 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business
(show image)
LKN:GBR-250200-014 LIFEBOOK T4220 0.00
(excl. VAT)
0 (incl. VAT)