location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT Electric Bottle and Baby Food Warmer SCF255/58

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Electric Bottle and Baby Food Warmer SCF255/58
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF255/58 show
Show alternative article codes used in the online market place
Category:
Devices for keeping food warm.
Food Warmers Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124775
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips AVENT SCF255/58 user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Just add water
Just add water

With the Philips AVENT Electric Baby food and Bottle Warmer preparing for feeding is quick and hassle-free. Just add water and select the setting. The baby bottle warmer warms 125ml / 4oz of milk at room temperature in around 4 minutes

No hots spots
No hots spots

The Philips AVENT Electric Bottle and Baby Food Warmer provides you with a safe way to prepare your baby's feed. It heats the feed gently and evenly, ensuring that there are no hot spots.

Power
Mains power
220 V
Auto power off
No
AC input voltage
220 - 240 V
Design
Product colour *
White
Country of origin
England
Ergonomics
Power LED
Yes
Weight & dimensions
Width
132 mm
Depth
144 mm
Height
138 mm
Weight
570 g
Packaging data
Manual
Yes