location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung I550 6.6 cm (2.6") Symbian OS 1200 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
I550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-I550DKN
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150373
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung I550 6.6 cm (2.6") Symbian OS 1200 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6.6 cm (2.6") 240 x 320 pixels
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1200 mAh
  • - Symbian OS
More>>>
Display
Display diagonal *
6.6 cm (2.6")
Panel type
TFT
Display resolution *
240 x 320 pixels
Display number of colours
262144 colours
Storage
Internal memory
4096 MB
Camera
Digital zoom
9x
Rear camera type *
Single camera
Auto focus
Yes
Built-in camera
Yes
Network
2G standards
Edge, GPRS
Bluetooth *
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity
1
Messaging
E-mail
Yes
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
Bar
Product colour *
Black
Performance
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Notes, To-do list
Speakerphone
Yes
Direct printing
Yes
Multimedia
FM radio
Yes
Software
Platform *
Symbian
Operating system installed *
Symbian OS
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1200 mAh
Talk time (2G)
8 h
Standby time (2G)
360 h
Weight & dimensions
Width
53 mm
Depth
13.8 mm
Height
115 mm
Weight *
109 g
Other features
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes
Phonebook capacity
500 entries
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 05:42:49
Uk has collected 25 expert reviews for Samsung I550 6.6 cm (2.6") Symbian OS 1200 mAh Black and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
letsgomobile.org/en
Updated:
2013-11-09 05:42:48
Samsung phone review T he many mobile phones found in Samsungs portfolio guarantee that each person is sure to find a suitable cell phone. Lately, a shifting has become noticeable; whereas Samsung used to produce mainly clamshell models, nowadays the...
69%
mobi101.com
Updated:
2013-11-09 05:42:48
Samsung SGH-i550 review on LetsGoMobile : The Samsung i550 cell phone is slightly bigger than usual, which makes the buttons more readable and easier to operate, truly meant for business use. The Samsung i550 features a 3.0 megapixel digital camera, bu...
0%
techtree.com
Updated:
2013-11-09 05:42:48
Wed played around with what I like to call the "under-dog all-rounder" Samsung i450 slider-phone a month back. Now weve got its elder brother, the i550w, for review. Samsung has managed to fit a lot of features under its hood. Lets see how this one...
Good Big screen, good navigation app for GPS, Wi-fi and 3.5G enabled, 3.5mm earphone port...
Bad Design flaws, CIF resolution video recording, expensive...
Bottom line The Samsung i550 is available for a street price of around Rs. 20,000. Comparatively speaking, the Nokia N95 is available for around that price now. The N95 wins in the imaging section since its armed with a higher-resolution 5-mega-pixel sensor. But...
80%
gsmarena.com
Updated:
2013-11-09 05:42:48
Fascinating as they are, ultra high-end handsets are not everybodys cup of tea. In fact, the good old mid-range is the bread and butter for every successful mobile phone company, for thats what gets those sales numbers right. As we see it, Samsung i550...
0%
Allaboutsymbian.com
Updated:
2013-11-09 05:42:48
At first glance, the i550 has got everything. And probably makes its way onto everybodys shopping list for the perfect smartphone. After all, its a metal-keypadded candybar smartphone running the latest S60 3rd Edition Feature Pack 1. Its got 3.5G...
65%
mobile-review.com US
Updated:
2013-11-09 05:42:48
The volume level produced by the loudspeaker is pretty high, being in line with those Nokia-branded smartphones equipped with stereo-speakers. We also liked the i550’s solid vibro alert. In terms of voice calls and microphone sensitivity, its perfor...
0%
infosyncworld.com
Updated:
2013-11-09 05:42:48
Samsungs newest phone surprised us with Symbian S60 and a track wheel. Is this a new direction in smartphones for the BlackJack maker?...
0%
smape.com
Updated:
2013-11-09 05:42:48
The development and production of S60-based smartphones by the Samsung company has a long and rich history, the precursor of the now abundant S60 family being Samsung D700, a folder with rotating screen - ironically, it didn’t make it to the market du...
Bottom line Samsung looks like a good buy judging by the fine balance between the price and the abundant functionality you are offered in exchange, nicely backed by a high performance, quality materials and an artistic design. + Compact dimensions+ High-quality...
0%
slashphone.com
Updated:
2013-11-09 05:42:48
Lastest News in this categorySamsung SGH-G800 has 3x Optical ZoomWe knew that Samsung SGH-G800 has a 3x optical zoom, but has never got a chance to see a official proof. gsmhelpdesk posted a back view of the G800... Samsung SGH-P520 Armani PhoneAs we...
0%