location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 05X High Yield Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
05X High Yield Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE505X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585695782 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1488154
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2025 09:30:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 05X High Yield Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - High (XL) Yield
  • - Black toner page yield: 6500 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP 05 toner cartridges work with:
Quantity per pack *
1 pc(s)
Cartridge capacity
High (XL) Yield
Black toner page yield *
6500 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
CE505X
Quantity per box
1 pc(s)
Size (imperial)
34.4 cm (13.5")
Total amount of recycled materials used for making
35%
Product colour
Black
Country of origin
United States, Japan
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
340 mm
Depth
113 mm
Height
225 mm
Weight
1.05 kg
Dimensions (WxDxH)
344 x 113 x 225 mm
Packaging data
Package dimensions (WxDxH)
344 x 113 x 225 mm
Package dimensions (W x D x H)
343.9 x 113 x 225 mm (13.5 x 4.45 x 8.86")
Package weight (imperial)
1.3 kg (2.87 lbs)
Package width
340 mm
Package depth
113 mm
Packaging data
Package height
225 mm
Package weight
1.3 kg
Package type
Box
Brand-specific features
HP GTIN (EAN/UPC)
883585695782
Other features
Empty weight
1 kg
Colour
No
Print technology
Laser printing
Stacking number for carton
16
Page yield footnote
ISO/IEC 19752
Weight (imperial)
1.05 kg (2.31 lbs)
Technical details
Box contents
Toner cartridge; Recycling guide
Logistics data
Pallet dimensions (W x D x H)
1160 x 930 x 1263 mm
Stacking number for pallet
4 pc(s)
Pallet dimensions (W x D x H) (imperial)
1160.8 x 929.6 x 1262.4 mm (45.7 x 36.6 x 49.7")
Pallet size (EU)
1160 x 930 x 1263 mm
Maximum number of stacking cartons
20 pc(s)
Master (outer) cases per pallet layer (EU)
26 pc(s)
Harmonized System (HS) code
84439990
Pallet gross weight
224 g
Pallet weight (EU)
190 g
Layers per pallet
5 pc(s)
Master (outer) cases per pallet layer
26 pc(s)
Master (outer) cases per pallet
130 pc(s)
Products per pallet
130 pc(s)
Products per pallet (EU)
130 pc(s)
Country Distributor
Nederland 4 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Polska 2 distributor(s)
Switzerland 2 distributor(s)
México 2 distributor(s)
Danmark 6 distributor(s)
Deutschland 5 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 3 distributor(s)
Suomi 3 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)