location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SELPHY CP760 photo printer Dye-sublimation 300 x 300 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SELPHY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SELPHY CP760
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3255B002
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74780
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2020 17:19:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon SELPHY CP760 photo printer Dye-sublimation 300 x 300 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 300 x 300 DPI
  • - Dye-sublimation
  • - 6.35 cm (2.5")
  • - Wi-Fi USB port
More>>>
Printing
Print technology *
Dye-sublimation
Maximum resolution *
300 x 300 DPI
Features
Market positioning *
Home & office
Display diagonal
6.35 cm (2.5")
Paper handling
Paper tray media types
Card stock, Photo paper
Non-ISO print media sizes
l
Credit card
Yes
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Performance
Compatible memory cards
Microdrive, microSDHC, miniSD, MMC, MMCmicro, SD, SDHC
Power
Power consumption (printing) *
60 W
Power consumption (standby)
4 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
900 g
Other features
Dimensions (WxDxH)
180 x 126.7 x 73.1 mm
Mac compatibility
Yes
Networking features
IEEE 802.11b
Compatible operating systems
-Windows 2000 SP4 / XP (SP2) / Vista -Mac OS X v10.3 - v10.4
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 06:09:43
Uk has collected 15 expert reviews for Canon SELPHY CP760 photo printer Dye-sublimation 300 x 300 DPI Wi-Fi and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-17 06:09:43
Dedicated photo printers, designed to produce 6 x 4in photos from a PictBridge camera, memory card or via USB from your Mac, are thick on the ground, but nearly all of them are inkjet-based. While theres nothing wrong with an inkjet print, it can be s...
80%
pocket-lint.com
Updated:
2011-08-17 06:09:43
Some quality issues, but otherwise this is a competent little photo printer that is simple to use with plenty of connection options...
Good PictBridge, connection options, print quality with some exceptions, simplicity...
Bad Screen quality poor, only get five prints in box, colour bleed, prints a little dark...
Bottom line Some quality issues, but otherwise this is a competent little photo printer that is simple to use with plenty of connection options...
70%
whatdigitalcamera.com
Updated:
2011-08-17 06:09:42
Just as Canon’s compacts have brought simplicity and ease of use to the consumer, so has its Selphy printer range. The dye-sub CP760 fits both of these criteria, with a 2.5in LCD screen and large rubber buttons to make printing a doddle. Three card slo...
85%
techtree.com
Updated:
2011-08-17 06:09:42
Talk about ultra-portability - the Canon SELPHY CP760 is a white tiffin box-size photo printer. It is probably meant to go well with a Macintosh, which is popularly associated with photo studio work. Based on dye-sublimation technology, it has a 2.5...
Good Excellent print quality, Fast, Compact, Reasonable cost per print, Memory slots.
Bad Large power adapter, Large footprint while printing, Screen could have been better.
Bottom line Talk about ultra-portability - the Canon SELPHY CP760 is a white tiffin box-size photo printer. It is probably meant to go well with a Macintosh, which is popularly associated with photo studio work. Based on dye-sublimation technology, it has a 2.5...
70%
asiaone.com
Updated:
2011-08-17 06:09:43
By Irene ThamDespite being a trigger-happy photo enthusiast, I used to dread going to photo developing shops.It meant having to pre-select the pictures on a PC and transfer them into a flash drive. Or doing the selection process at the shop - a rushed...
0%
pcmag.com
Updated:
2011-08-17 06:09:43
When I reviewed the Canon Selphy CP740 last year, I said that if you were looking for a dedicated small-format photo printer at a bargain price, this one would be hard to beat. The shelf life on that statement has long since expired, but now Canon ha...
Good Fast. Generally high photo quality. Low initial cost and reasonably low running costs.
Bad Colors in some photos are a little too punchy. Straight lines—the spokes of a wheel, for one—can look ragged.
Bottom line The Canon Selphy CP760 melds a low price and a reasonably low cost per page with more than acceptable speed, output quality, and convenience...
70%
about.com
Updated:
2011-08-17 06:09:43
A fun little printer that prints out high-quality photos pretty quickly, the new Selphy CP760 will be a welcome addition to any gathering where digital photos need to be printed out. The dye-sublimation ink looks great and, though the printers footpri...
Good Easy to use, Portable, Great prints...
Bad Small footprint is not all that small, Prints photos in one size only (4x6)...
Bottom line A fun little printer that prints out high-quality photos pretty quickly, the new Selphy CP760 will be a welcome addition to any gathering where digital photos need to be printed out. The dye-sublimation ink looks great and, though the printers footpri...
80%
trustedreviews.com
Updated:
2011-08-17 06:09:43
The dye sublimation technology Canon uses in its Selphy range of printers is now mature, so to keep sales buoyant the company has to update other aspects of its dedicated photo devices. The Selphy CP760 is close to the entry-level device in Canon's new ra...
90%