location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-VE809
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE809 show
Show alternative article codes used in the online market place
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93296
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:37:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN AT-VE809
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video port type: HDMI
  • - 1920 x 1080 pixels
  • - Black
More>>>
Ports & interfaces
Video port type *
HDMI
HDMI ports quantity
3+1
HDMI in
3
Number of HDMI outputs
1
DC-in jack
Yes
Features
Product colour
Black
Plug and Play
Yes
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
LED indicators
Power
Features
Maximum resolution
1920 x 1080 pixels
External power adapter
Yes
Packaging content
Quick start guide
Yes
Remote control included
Yes
User guide
Yes
Manual
Yes
Cables included
HDMI, USB
AC adapter included
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
ATEN VS482B video switch HDMI ATEN VS482B video switch HDMI
(show image)
VS482B VS482B 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS0801HB video switch HDMI ATEN VS0801HB video switch HDMI
(show image)
VS0801HB VS0801HB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)