location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MX925 Inkjet A4 9600 x 2400 DPI 15 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX925
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6992B009 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999922768
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 252393
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:44:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MX925 Inkjet A4 9600 x 2400 DPI 15 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 9600 x 2400 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 15 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 11.7 kg
More>>>
Printing
Print resolution colour
9600 x 2400 DPI
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (colour, normal quality, A4/US Letter)
10 ppm
DVD/CD printing
Yes
Copying
Copying *
Colour copying
Time to first copy (colour, normal)
12 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 4800 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Cloud
Input colour depth
48 bit
Output colour depth
24 bit
Scan drivers
TWAIN, WIA
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
250 pages
Fax broadcasting
100 locations
Error Correction Mode (ECM)
Yes
Fax coding methods
JPEG, MH, MMR, MR
Features
Digital sender
No
Number of print cartridges *
5
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total input capacity *
250 sheets
Paper input type
Cassette
Maximum input capacity
270 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Photo paper sizes
10x15, 13x18, 20x25
Recommended media weight
64 - 105, 300 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Optional connectivity
Bluetooth
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Card reader integrated
No
Sound power level (standby)
44 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
TFT
Display diagonal
7.49 cm (2.95")
Colour display
Yes
Power
Power consumption (average operating)
17 W
Power consumption (standby)
1 W
Power consumption (off)
0.4 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows RT, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Mobile operating systems supported
Android, iOS
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
491 mm
Depth
396 mm
Height
231 mm
Weight
11.7 kg
Packaging content
Drivers included
Yes
Bundled software
My Image Garden with HD Movie Print, Scanning Utility, Quick Menu w/ CREATIVE PARK PREMIUM
Other features
PictBridge
Yes
Downloadable software
Easy-WebPrint EX
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Source Testseek summary Average rating
Reviews
Updated:
2013-08-30 01:30:33
Uk has collected 20 expert reviews for Canon PIXMA MX925 Inkjet A4 9600 x 2400 DPI 15 ppm Wi-Fi and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
gadgetspeak.com
Updated:
2013-08-30 01:30:33
Continuing my look at various Canon printers, it is the turn of a model more suited to an office environment...
88%
digitalversus.com
Updated:
2013-08-30 01:30:33
The Pixma MX925 is the latest addition to Canon's printer family, the flagship model in its 2013 range. It's an inkjet multifunction with all the features you expect from a...
Good Goodlooking design, WiFi & duplex, Photo print quality, Cost per page: 9,2 centimes, Responsive in sleep mode (with printhead cleaning procedure turned off), Fax, Prints from smartphones and tablets (AirPrint), Dual paper tray, Direct to CD/DVD/Bluray, Lo...
Bad Eco mode doesn't do much, No PostScript or PCL support, Why no touchscreen?, Document print speed a little slow for company use, No memory card reader (just a USB port)...
Bottom line The Canon Pixma MX925 is to businesses what the Pixma MG6350 is to households, minus the touchscreen, plus a larger dual tray, a fax function and optional XXL cartridges. It's elegant, versatile and makes excellent photo prints. If only it was faster it m...
80%
trustedreviews.com
Updated:
2013-08-30 01:30:33
Canon has two ranges of all-in-one printer, the PIXMA MG range for photo enthusiasts and the PIXMA MX range that's aimed at the home office. The PIXMA MX 925 is the top-of-the-range home office model, yet still costs well under £150 from online suppliers...
Good Low purchase price, Good quality print, Shorter pauses in duplex print...
Bad Bulky case, Awkward USB drive print, Poor colour print cost...
Bottom line Canon PIXMA MX925 – Print Speeds Canon claims speeds of 15ppm for back print and 10ppm for colour. Our tests returned slower speeds, but they are still healthy for this class of machine. The five-page black text test gave 10ppm in both normal and ‘fast' m...
80%
techadvisor.co.uk
Updated:
2013-08-30 01:30:33
There's been some criticism of printer manufacturers just recently, arguing that many ‘normal' size ink cartridges are actually half-empty and that this practice is just a way of getting people to pay extra for ‘XL' cartridges that simply include the miss...
Bottom line The sheer bulk of the MX925 might be a problem for smaller offices, but it certainly provides good value for money. It performs well for a printer in this price range and provides a wide range of useful features that will appeal to both home users and sma...
80%
macworld.co.uk
Updated:
2013-08-30 01:30:33
There’s been some criticism of printer manufacturers just recently, arguing that many ‘normal’ size ink cartridges are actually half-empty and that this practice is just a way of getting people to pay extra for ‘XL’ cartridges that simply include the m...
Good versatile 4-in-one multifunction printer, good print quality, AirPrint support...
Bad bulky, running costs not as low as Canon suggests...
Bottom line The sheer bulk of the MX925 might be a problem for smaller offices, but it certainly provides good value for money. It performs well for a printer in this price range and provides a wide range of useful features that will appeal to both home users and sma...
80%
expertreviews.co.uk
Updated:
2013-11-14 01:56:24
The Canon Pixma MX925 is a slightly chunky inkjet MFP with a glossy black exterior, fax capabilities, duplex printing and a 35-page duplex automatic document feeder (ADF). It takes five separate ink cartridges: dye-based black, cyan, magenta and yellow in...
Bottom line Outstanding quality combined with good print speeds and a comprehensive specification make this an excellent inkjet MFP...
100%
micromart.co.uk
Updated:
2014-03-21 01:17:53
As the largest member of the current Canon Pixma family of products, the MX925 model is an all-in-one device that is more suited to an office environment than for home use. The MX925 adds ADF and automatic duplex printing capability to its basic collectio...
90%
Brand Image Product code Product Stock Price from
Canon PIXMA MX475 Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA MX475 Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
8749B009 MX475 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX725 Inkjet A4 9600 x 2400 DPI Wi-Fi Canon PIXMA MX725 Inkjet A4 9600 x 2400 DPI Wi-Fi
(show image)
6991B009 MX725 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Nederland 1 distributor(s)