location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP3250 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i-Sensys LBP3250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2715B007
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS LBP3250 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 600 DPI
  • - A4 23 ppm
  • - Maximum duty cycle: 8000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 8 MB
More>>>
Printing
Colour *
No
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
23 ppm
Warm-up time
10 s
Time to first page (black, normal)
6 s
Features
Maximum duty cycle *
8000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Index card, Letter, Legal
Envelopes sizes
C5, DL
Paper handling
Multi-Purpose Tray media weight
60 - 163 g/m²
Media weight (tray 1)
60 - 163 g/m²
Network
Network ready
No
Performance
Internal memory *
8 MB
Sound pressure level (printing)
55 dB
Power
Power consumption (standby)
2 W
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
6.76 kg
Dimensions (WxDxH)
384 x 258 x 227 mm
Other features
Power requirements
AC 220-240V (±10%), 50/60Hz (±2Hz)
Power consumption (active)
350 W
Compatible operating systems
Windows 2000/ Server 2003/ XP/ Vista Mac OS X Version 10.3.9-10.5.x Linux
Emulations
Canon Advanced Printing Technology (CAPT)
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:39:55
Uk has collected 3 expert reviews for Canon i-SENSYS LBP3250 2400 x 600 DPI A4 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-25 21:39:55
Canon's LBP3250 mono laser printer is a compact and thoughtfully designed device. Its specification is modest – a single USB port, low noise levels and 8,000 page maximum monthly duty cycle make it a good personal laser printer for home or office use...
Bottom line Despite good looks and fast print speeds, the LBP3250 fails to match the low print costs of other mono laser printers...
60%
expertreviews.co.uk
Updated:
2011-09-25 21:39:54
Canon's LBP3250 mono laser printer is a compact and thoughtfully designed device. Its specification is modest – a single USB port, low noise levels and 8,000 page maximum monthly duty cycle make it a good personal laser printer for home or office use...
Bottom line Despite good looks and fast print speeds, the LBP3250 fails to match the low print costs of other mono laser printers...
60%