location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Geforce 9300 GE Low Profile GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Geforce 9300 GE Low Profile
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3000-L933 show
Show alternative article codes used in the online market place
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:15:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Geforce 9300 GE Low Profile GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GeForce 9300 GE GDDR2
  • - 2048 x 1536 pixels 64 bit 500 MHz PCI Express x16
  • - DirectX version: 10.0 OpenGL version: 3.2
More>>>
Processor
CUDA *
Yes
Graphics processor *
GeForce 9300 GE
Processor frequency *
540 MHz
Shader clock
1300 MHz
Maximum resolution *
2048 x 1536 pixels
Maximum digital resolution
1920 x 1200 pixels
Memory
Graphics card memory type *
GDDR2
Memory bus *
64 bit
Memory clock speed
500 MHz
Memory bandwidth (max)
8 GB/s
Ports & interfaces
Interface type *
PCI Express x16
VGA (D-Sub) ports quantity
1
DVI ports quantity
1
Performance
DirectX version *
10.0
OpenGL version *
3.2
Design
Cooling type *
Active
Other features
Mac compatibility
No
Brand Image Product code Product Stock Price from
Palit

Palit NE28400SFHD26 graphics card GeForce 8400 GS GDDR2
(show image)
NE28400SFHD26 NE28400SFHD26 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu S26361-F2748-L245 graphics card NVS 450 GDDR3 Fujitsu S26361-F2748-L245 graphics card NVS 450 GDDR3
(show image)
S26361-F2748-L245 S26361-F2748-L245 0.00
(excl. VAT)
0 (incl. VAT)