location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LP-E6 Lithium-Ion (Li-Ion) 1800 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LP-E6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3347B001 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:12:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LP-E6 Lithium-Ion (Li-Ion) 1800 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lithium-Ion (Li-Ion)
  • - 1800 mAh
  • - Purpose: Camera
  • - Black
More>>>
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
1800 mAh
Battery
Purpose *
Camera
Compatible products *
EOS 5D Mark II, EOS 7D, EOS 60D
Product colour
Black
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:22:00
Uk has collected 2 expert reviews for Canon LP-E6 Lithium-Ion (Li-Ion) 1800 mAh but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
The-digital-picture.com
Updated:
2016-12-27 19:33:41
The Canon LP-E6 Battery is the power source for the Canon EOS 5D Mark II DSLR and the Canon EOS 7D DSLR. These batteries were impossible to get for many months after the 5D II hit the streets. And if you found one on the shelf, the price was hard to s...
0%
Country Distributor
Magyarország 2 distributor(s)