location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Senseo Milk frother CA6500/60

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Senseo Check ‘Senseo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Milk frother CA6500/60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CA6500/60 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103610014 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Senseo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 433161
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2025 00:41:07
The date of the most recent change of this product data-sheet in Icecat.
Features
Frothing capacity
120 ml
Milk tank capacity
0.12 L
Product colour *
Black
Frothing time
130 s
Functions
Hot & Cold
Bowl material *
Plastic
Dishwasher proof *
Yes
Auto power off
Yes
Cable length
0.75 m
Power
Power
500 W
AC input frequency
50 Hz
Power
AC input voltage
220 - 240 V
Power consumption (max)
500 W
Weight & dimensions
Width
130 mm
Depth
130 mm
Height
200 mm
Other features
Country of origin
China
Packaging data
Package width
151 mm
Package depth
151 mm
Package height
217 mm
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)