location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 4000 series 24PFL4555/V7 hospitality TV 61 cm (24") Full HD 300 cd/m² Black 14 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
4000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24PFL4555/V7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24PFL4555/V7
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581574376
Category: Hospitality TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 261395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Oct 2024 17:46:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 4000 series 24PFL4555/V7 hospitality TV 61 cm (24") Full HD 300 cd/m² Black 14 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - 300 cd/m² 6.5 ms
  • - NTSC, PAL
  • - 75 x 75 mm
More>>>
Display
Display diagonal *
61 cm (24")
HD type *
Full HD
Display resolution *
1920 x 1080 pixels
Display technology *
LCD
Native aspect ratio *
16:9
Supported graphics resolutions
640 x 480 (VGA), 720 x 480, 720 x 576, 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080)
Display brightness *
300 cd/m²
Response time
6.5 ms
Contrast ratio (dynamic)
200000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Design
Product colour *
Black
Panel mounting interface
75 x 75 mm
On/off switch
Yes
Performance
Smart TV *
No
Internet TV
No
On Screen Display (OSD)
Yes
Audio formats supported
MP3
Noise reduction
Yes
Ports & interfaces
HDMI ports quantity *
1
DVI port
No
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Audio (L/R) in
1
RF ports quantity
1
PC in (D-Sub)
Yes
VGA (D-Sub) ports quantity
1
PC Audio in
Yes
Ports & interfaces
Common interface (CI)
No
Common interface Plus (CI+)
No
Audio
Number of speakers
2
RMS rated power *
14 W
Network
Wi-Fi *
No
Ethernet LAN *
No
Power
Power consumption (standby)
1 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (with stand)
588 mm
Depth (with stand)
226 mm
Height (with stand)
410 mm
Weight (with stand)
6 kg
Width (without stand)
588 mm
Depth (without stand)
55 mm
Height (without stand)
360 mm
Weight (without stand)
4.7 kg
Packaging content
Remote control included
Yes
Cables included
AC
Desktop stand
Yes
Other features
3D
No
Built-in speaker(s)
Yes
Manual
Yes
Warranty card
Yes
TV tuner
Tuner type *
Analog
Analog signal format system *
NTSC, PAL