location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SL-M2675FN multifunction printer Laser A4 4800 x 600 DPI 26 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M2675FN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-M2675FN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085599789 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 272616
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Aug 2024 11:34:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SL-M2675FN multifunction printer Laser A4 4800 x 600 DPI 26 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 4800 x 600 DPI
  • - Printing colours: Black
  • - A4 26 ppm
  • - Mono copying Mono scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB 600 MHz
  • - 11.1 kg
More>>>
Printing
Duplex printing mode
Manual
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
4800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Time to first page (black, normal)
8.5 s
Copying
Duplex copying *
No
Copying *
Mono copying
Copy speed (black, normal quality, A4)
26 cpm
Time to first copy (black, normal)
15 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Mono scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Scan technology
CIS
Fax
Duplex faxing
No
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
600 pages
Fax memory
8 MB
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
209 locations
Fax delayed sending
Yes
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Features
Maximum duty cycle *
12000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
SPL
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
120 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Paper input type
Paper tray
Auto document feeder (ADF) output capacity
40 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper handling
Paper tray media types *
Bond paper, Card stock, Plain paper, Recycled paper, Thin paper
Multi-purpose tray media types
Bond paper, Envelopes, Labels, Plain paper, Preprinted forms, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio
JIS B-series sizes (B0...B9)
B5
Custom media width
142 - 216 mm
Custom media length
148 - 356 mm
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
128 MB
Processor frequency
600 MHz
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
53 dB
Sound power level (standby)
26 dB
Design
Product colour *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (average operating)
400 W
Power consumption (PowerSave)
1.1 W
Power consumption (standby)
50 W
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Weight & dimensions
Width
401 mm
Depth
362 mm
Height
367 mm
Weight
11.1 kg
Other features
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
No
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 06:25:50
Uk has collected 2 expert reviews for Samsung SL-M2675FN multifunction printer Laser A4 4800 x 600 DPI 26 ppm and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Country Distributor
México 1 distributor(s)