location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SL-M2825ND laser printer 4800 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M2825ND
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-M2825ND show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085450202
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 253204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2025 14:27:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SL-M2825ND laser printer 4800 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 4800 x 600 DPI
  • - Printing colours: Black
  • - A4 28 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 12000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 128 MB Built-in processor 600 MHz
More>>>
Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
4800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Time to first page (black, normal)
8.5 s
Features
Maximum duty cycle *
12000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, SPL
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper input type
Cassette, Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Plain paper, Recycled paper, Thick paper, Thin paper
Multi-purpose tray media types
Envelopes, Labels, Plain paper, Preprinted forms, Recycled paper, Thick paper, Thicker paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, C6, DL, Monarch
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 163 g/m²
Paper handling
Multi-Purpose Tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Not supported
Performance
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
600 MHz
Sound pressure level (printing)
50 dB
Sound power level (standby)
26 dB
Design
Product colour *
Black, White
Built-in display *
No
Power
Power consumption (printing) *
400 W
Power consumption (standby)
45 W
Power consumption (PowerSave)
1 W
System requirements
Windows operating systems supported
Windows 2000, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008 R2, Windows Server 2008 R2 x64
Weight & dimensions
Width
368 mm
Depth
334.5 mm
Height
202 mm
Weight
7.4 kg
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 08:23:28
Uk has collected 11 expert reviews for Samsung SL-M2825ND laser printer 4800 x 600 DPI A4 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
Digitaltrends.com
Updated:
2015-06-25 08:23:18
Printer makers tend to jam a lot of features into their machines, but for many consumers, sometimes all you want is just a printer that's fast and produces good-looking documents. Color is nice, but it's sacrificial if it means speedy laser quality that's...
Good Excellent speed, Crisp output, Duplex printing, A variety of connectivity options...
Bad Output capacity is 100 sheets less than the input capacity...
Bottom line Other than the Eco mode, which Samsung claims can save up to 20 percent in paper and toner costs, there isn't anything all that special about the M2825DW. But that's OK. Just because it doesn't play music or make snow cones, doesn't make it a bad printe...
90%
itreviews.com
Updated:
2015-06-25 08:23:18
One step up in Samsung’s line from the Editors’ Choice Samsung Xpress M2625D that I recently reviewed, the Samsung Xpress M2825DW ($150 street) delivers essentially the same output quality, paper handling, and speed on our tests. What it primarily adds fo...
Bottom line The Samsung Xpress M2825DW can be a great fit as a workhorse monochrome laser in a micro or small office...
80%
computershopper.com
Updated:
2015-06-25 08:23:18
& Design In Hans Christian Andersen’s fable, the ugly duckling grew up to be a swan. In the same way, Samsung’s Xpress M2825DW, a budget-price mono laser, has a bit of the same quack about it: Appearance isn’t its strong suit, but under its feathers...
Good Broad mobile-printing support, Strong text print quality, Deep print-management, Eco utilities, Easy setup, 250-sheet tray capacity...
Bad Paper-tray design needs work, Separate toner and drum replacements required, Poor photo print quality...
Bottom line The M2825DW offers some surprising high-end features, including broad mobile-device support and a highly configurable print manager. It’s a good value, and best for light-to-moderate text printing in a home or small office...
70%
pcmag.com
Updated:
2015-06-25 08:23:19
One step up in Samsung's line from the Editors' Choice Samsung Xpress M2625D%displayPrice% at %seller% that I recently reviewed, the Samsung Xpress M2825DW ($150 street) delivers essentially the same output quality, paper handling, and speed on our tests...
Good Small enough to share a desk with. Ample paper capacity. Automatic duplexing. Ethernet. Wi-Fi. Wi-Fi Direct.
Bad No additional paper handling options available...
Bottom line The Samsung Xpress M2825DW monochrome laser can serve nicely as a personal printer, but its natural home is as a shared printer in a micro office...
80%
buyerslab.com
Updated:
2015-06-25 08:23:19
The Summer 2013 “Pick” awards for monochrome printers and MFPs were announced today by Buyers Laboratory LLC (BLI), the world's leading independent tester of document imaging products. Although many are tested, only the very best are chosen to receive the...
0%
Brand Image Product code Product Stock Price from
Samsung Xpress SL-M2835DW laser printer 4800 x 600 DPI A4 Wi-Fi Samsung Xpress SL-M2835DW laser printer 4800 x 600 DPI A4 Wi-Fi
(show image)
SL-M2835DW SL-M2835DW 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Deutschland 1 distributor(s)