location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 7900 Spectro Proofer UV

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Pro 7900 Spectro Proofer UV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA12001A2
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Pro 7900 Spectro Proofer UV
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2880 x 1440 DPI Colour
  • - A1 (594 x 841 mm) Cut sheets
  • - USB port Ethernet LAN
More>>>
Printing
Colour *
Yes
Maximum resolution *
2880 x 1440 DPI
Print cartridge volume (metric)
350ml / 700 ml
Print head
Epson Micro Piezo
Paper handling
Standard media sizes
A4 / LTR x A1+ / 24" (210 mm x 610 mm)
Maximum print size *
A1 (594 x 841 mm)
Cut sheets *
Yes
Media thickness
0.08 - 1.50 mm
Maximum roll width
61 cm
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Fast Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Built-in display *
Yes
Display
LCD
Internal memory
64 MB
Sound pressure level (printing)
50 dB
Drive device, buffer size
256 MB
Country of origin
China
Power
Power requirements
AC 100-240V 50/60Hz
Power consumption (PowerSave)
1 W
Power consumption (standby)
16 W
Power consumption (typical)
80 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
5 - 85%
System requirements
Mac compatibility
Yes
Compatible operating systems
Microsoft Windows 2000, XP, XP 64-bit, Vista, MAC,OSX 10.x.x
Weight & dimensions
Dimensions (WxDxH)
1356 x 667 x 1218 mm
Weight
84.5 kg
Packaging data
Package width
815 mm
Package depth
1530 mm
Package height
1405 mm
Package weight
161.6 kg
Logistics data
Products per pallet
1 pc(s)
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2015-06-27 12:04:38
Uk has collected 6 expert reviews for Epson Stylus Pro 7900 Spectro Proofer UV and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
shutterbug.com
Updated:
2015-06-27 12:03:58
Among digital photographers who are looking for quality prints with a good archival life, odds are that you’ll hear the Epson name mentioned, including the 13” R2880 and 17” and larger Stylus Pro printers. The Epson line is known for excellent qual...
Bottom line The new Stylus Pro 7900 and 9900 printers from Epson bring some nice enhancements to the digital photographer interested in high-quality output. With a significantly larger gamut and improved print speed, the new printers are a great option for anyone...
0%
macworld.com
Updated:
2015-06-27 12:03:58
Editor's note: This article is reprinted from Printerville, a Web site that provides information about photo printers and papers.] More than a decade ago, I tested Epson's first wide-format, photographic-quality, inkjet printer, the Stylus Pro 9000. A...
Good Excellent print quality; wide color gamut, Superb paper handling capabilities, Outstanding black-and-white output with perfect neutrality, Speedy, Includes number of features designed to reduce clogging...
Bad Photo and Matte Black inks share channel, requiring switch when switching paper types, Print cartridges that come with the printer are almost entirely used during ink-charging process...
Bottom line Wide-format printers are among the most versatile and cost-effective printers available on the market. While the initial cost of entry is high, the economics often work out for professional photographers and fine artists who sell their work, even if t...
90%
photographyblog.com
Updated:
2015-06-27 12:03:58
The Epson line of photo printers is well respected for excellent quality output on a variety of media types, as well as a long archival life through their pigment inks. Recently, Epson added two new models to the large format lineup, the 24" Stylus P...
0%
luminous-landscape.com
Updated:
2015-06-27 12:03:58
Epson Stylus Pro 7900 / 9900 A Late, Great Review This review is late. Really, really, late. Mea Culpa. Epson sent me a Stylus Pro 7900 printer for testing last Fall. I started using it immediately and simply fell in love with it. I printed my recent...
0%