location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 2135cn Laser 600 x 600 DPI 16 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2135cn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-25220
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115428
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:28
The date of the most recent change of this product data-sheet in Icecat.
Printing
Print technology *
Laser
Printing *
Colour printing
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (colour, normal quality, A4/US Letter)
12 ppm
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
16 cpm
Scanning
Scanning *
Mono scanning
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
320 pages
Error Correction Mode (ECM)
Yes
Features
Maximum duty cycle *
40000 pages per month
Digital sender
No
Input & output capacity
Maximum input capacity
250 sheets
Maximum output capacity
150 sheets
Paper handling
Paper tray media types *
Envelopes, Plain paper, Recycled paper
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Ethernet LAN *
Yes
Performance
Internal memory *
128 MB
Processor frequency
400 MHz
Mac compatibility
No
Design
Market positioning *
Business
Power
Power consumption (average operating)
310 W
Power consumption (standby)
37 W
Power consumption (off)
16.8 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
30 kg
Other features
Dimensions (WxDxH)
436 x 497 x 580 mm
Network ready
Yes
Power requirements
AC 120 V 50/60 Hz
Compatible operating systems
Microsoft Windows 2000 SP2-4, Windows XP SP1-2, Windows XP 64-bit, Windows Server 2003 SP1, Windows Server 2003 x64, Windows Vista (32 & 64-bit), Windows Server 2008 x64.
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Print
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 06:13:05
Uk has collected 5 expert reviews for DELL 2135cn Laser 600 x 600 DPI 16 ppm and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
itreviews.com
Updated:
2011-09-26 06:13:05
As youd expect from Dell, this is a solid, dependable workhorse that produces well above average text and colour reproduction with easy to use controls, and its fairly eco friendly. It could perhaps have done with higher capacity in-trays, though, a...
0%
Zdnet.com.au
Updated:
2011-11-04 14:06:18
The 2135cn from Dell is a colour laser multifunction printer(MFP) with network support. While the 2135cn is a mixed bag in terms of quality and performance, it comes at a reasonable price. Test ProcedureWhen assessing a printer we consider the print sp...
Good Remote management, Good colour reproduction, Fast warmup...
Bad Dithering issues and poor handling of complex borders, Initial setup of networking can be tricky, Modest printing speed, Manual duplex only and no additional paper tray option...
Bottom line A mixed bag in terms of quality and performance, but the price is reasonable.
62%
pcmag.com
Updated:
2011-09-26 06:12:55
The Dell Color Laser 2135cn ($549 direct) is a more than adequate choice for the small office or workgroup that its obviously meant for. It isnt the most elegant-looking color laser AIO Ive ever seen, and it may not offer all the features that yo...
Good Fast. Prints, faxes, and scans over network. Standalone copier and fax. Automatic document feeder.
Bad Text quality slightly below par. No automatic duplexer, even as an option.
Bottom line The Dell Color Laser 2135cn delivers fairly high-quality output, fast speed, and standalone copier and fax capability...
70%
trustedreviews.com
Updated:
2011-09-26 06:13:00
Monolithic design is something we've come to expect from Dell and its new 2135cn colour laser multifunction is one of the monolithic-est. This is a multifunction colour laser with an unconventional design but a very conventional purpose. Colour printing...
70%
Brand Image Product code Product Stock Price from
DELL 1135n Laser A4 1200 x 1200 DPI 22 ppm DELL 1135n Laser A4 1200 x 1200 DPI 22 ppm
(show image)
210-32991 1135n
DELL 1133 Laser A4 1200 x 1200 DPI 22 ppm DELL 1133 Laser A4 1200 x 1200 DPI 22 ppm
(show image)
210-32467 1133