location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 2335dn Laser 600 x 600 DPI 33 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2335dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-25257
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 2335dn Laser 600 x 600 DPI 33 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 600 x 600 DPI
  • - 33 ppm
  • - Mono copying Mono scanning Mono faxing
  • - Ethernet LAN
  • - Internal memory: 128 MB 366 MHz
  • - 17.7 kg
More>>>
Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Warm-up time
42 s
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
20 cpm
Scanning
Scanning *
Mono scanning
Maximum scan resolution
4800 x 4800 DPI
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
200 pages
Features
Maximum duty cycle *
60000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
550 sheets
Maximum output capacity
150 sheets
Paper handling
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
Ports & interfaces
Standard interfaces
RJ-11
USB 2.0 ports quantity
1
RJ-11 ports quantity
1
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP, LPR/LPD, RAW IP
Performance
Internal memory *
128 MB
Processor frequency
366 MHz
Design
Market positioning *
Business
Power
Power consumption (average operating)
600 W
Power consumption (standby)
80 W
Power consumption (off)
18 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
17.7 kg
Other features
Dimensions (WxDxH)
465 x 440 x 461 mm
Network ready
Yes
Maximum internal memory
0.375 GB
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
No
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 04:22:09
Uk has collected 6 expert reviews for DELL 2335dn Laser 600 x 600 DPI 33 ppm and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
digitalversus.com
Updated:
2011-07-31 04:22:08
HandlingThe 2335dn is a black and white multifunction laser printer with a fax machine. Its got a very traditional look with a boxy shape and black plastic, but its imposing size makes something of an impression. It will be more at home in an office...
Good Speeds, Very low cost per page, Printing quality, Automatic doublesided printing, Network port...
Bad Poor quality photocopies, Bulky, Noisy and uses a lot of energy...
80%
pcmag.com
Updated:
2011-07-31 04:22:06
Think of the Dell 2335dn as the less expensive, less flashy cousin of the Dell 2355dn Multifunction Mono Laser Printer ($599.99 direct, 3 stars) that I recently reviewed. It lacks the color touch screen control panel that makes the 2355dn stand out fro...
Good Prints, scans, and faxes, including over a network, Standalone copier and fax, Scans to and prints from USB memory key...
Bad Although speed and output quality are suitable for a small office or workgroup, they're no better than par...
Bottom line The Dell 2335dn laser MFP offers a useful mix of speed, output quality, and capability for a small office, but nothing to make it stand out from the crowd...
70%
tomsguide.com
Updated:
2011-07-31 04:22:07
The Dell 2335dn is fast, cheap to run and produces high quality documents ... BUT to do that, it uses a lot of power and is very noisy.
80%
trustedreviews.com
Updated:
2011-07-31 04:22:08
The mono laser printer continues to be a stalwart of many offices and the multi-function version, which usually includes a scanner with Auto Document Feed (ADF), can be even more useful. Dell's 2335dn is a mid-range device, which the company claims is cap...
60%