location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MG3250 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG3250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6223B004 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MG3250 Inkjet A4 4800 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4
  • - Mono copying Colour scanning
  • - USB port Wi-Fi
  • - 5.5 kg
More>>>
Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (ISO/IEC 24734) mono
9.2 ipm
Print speed (ISO/IEC 24734) colour
5 ipm
Copying
Copying *
Mono copying
Maximum number of copies
20 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
A4 (210 x 297)
Scanner type *
Flatbed scanner
Scan technology
CIS
Image formats supported
JPG, PNG, TIF
Document formats supported
PDF
Input colour depth
48 bit
Output colour depth
24 bit
Scan drivers
TWAIN, WIA
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total input capacity *
100 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Glossy paper, High resolution paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Photo paper sizes
10x15, 13x18, 20x25
Paper handling
Borderless printing media sizes
A4, Letter
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Performance
Card reader integrated
No
Sound power level (standby)
42.5 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LED
Power
Power consumption (average operating)
20 W
Power consumption (standby)
2 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
449 mm
Depth
304 mm
Height
152 mm
Weight
5.5 kg
Other features
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Print, Scan
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Source Testseek summary Average rating
Reviews
Updated:
2013-06-12 10:17:27
Uk has collected 9 expert reviews for Canon PIXMA MG3250 Inkjet A4 4800 x 1200 DPI Wi-Fi and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
gadgetspeak.com
Updated:
2013-06-12 10:17:22
While most will use this sitting on a table or desk, it can work from a wide shelf or even on the floor behind a sofa if the lounge police dislike the black colour. It can be connected via USB or by wireless meaning it need not be in sight...
84%
expertreviews.co.uk
Updated:
2013-06-12 10:17:22
You might not expect to find a cheap inkjet MFP with wireless networking, but these days you can choose from several around the £50 mark. Canon's PIXMA MG3250 is one of the newest and smartest, but it's not especially highly specified, with only modest...
Bottom line We weren't impressed by its Wi-Fi performance, but this cheap MFP delivers great results...
80%
trustedreviews.com
Updated:
2013-06-12 10:17:22
Canon's PIXMA MG3250 printer sits slightly above entry-level and directly replaces the PIXMA MG3150. It bears a lot of similarity to the earlier, home all-in-one, with the most obvious difference being that this one has textured black side, back and front...
Good Relatively inexpensive to run, Easyfit cartridges, Straightforward controls...
Bad Big footprint when open, Pauses during colour print, Errors in manual...
70%
digitalversus.com
Updated:
2013-06-12 10:17:22
The Canon Pixma MG3250 is a new-and-improved version of the Pixma MG3150. The engine and ink cartridges are identical, and the print speed and quality are exactly the same. What's...
Good Price, WiFi and duplex, Low energy consumption, Quiet, Elegant, Compact, AirPrint...
Bad No card reader, Slow print speeds, Software suite more of a marketing gimmick than a functional tool...
Bottom line Barring the software features, this three-in-one inkjet is exactly the same as the previous model, the MG3150. It isn't fully equipped or ultra-fast, but it should be a good backup. We weren't that impressed with the software suite, which is what's suppos...
60%
macworld.co.uk
Updated:
2013-06-12 10:17:23
It’s not the fastest printer around, but Canon’s new MG3250 is an affordable and versatile inkjet printer for home users. Priced at just £69, the MG3250 is a multifunction device that provides a 4800x1200dpi printer, along with a 1200x2400dpi scanner a...
Good versatile, multifunction printer with duplex option for less than £70...
Bad replacement ink cartridges are quite expensive...
80%
expertreviews.co.uk
Updated:
2014-12-09 01:21:38
It's rather smart-looking, but it's not especially highly specified, with only modest print speeds and scan resolutions. Its controls are fairly basic too, with no colour screen or memory card slots, suggesting that its Wi-Fi support comes at the expense...
Bottom line We weren't impressed by its Wi-Fi performance, but the Canon PIXMA MG3250 delivers great results...
80%
Country Distributor
México 1 distributor(s)