location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eminent EM6120 security camera Bullet CCTV security camera Indoor & outdoor 512 x 582 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EM6120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM6120
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Nov 2024 15:14:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Eminent EM6120 security camera Bullet CCTV security camera Indoor & outdoor 512 x 582 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor & outdoor CCTV security camera
  • - CCD 25.4 / 3 mm (1 / 3") 512 x 582 pixels
  • - Wired
  • - Night vision 20 m IR
  • - Bullet
  • - IP66
  • - Black
  • - 256 g
More>>>
Brand Image Product code Product Stock Price from
Eminent

Eminent EM6130 security camera Dome CCTV security camera Indoor & outdoor 500 x 582 pixels
(show image)
EM6130 EM6130 0.00
(excl. VAT)
0 (incl. VAT)
Eminent

Eminent EM6024 security camera Bullet Indoor & outdoor
(show image)
EM6024 EM6024 0.00
(excl. VAT)
0 (incl. VAT)
Eminent

Eminent Surveillance camera dummy
(show image)
EM6050 Surveillance camera dummy 0.00
(excl. VAT)
0 (incl. VAT)
Eminent

Eminent EM6027 security camera Bullet Indoor & outdoor 795 x 596 pixels
(show image)
EM6027 EM6027 0.00
(excl. VAT)
0 (incl. VAT)