location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp PN-R703 Signage Display Digital signage flat panel 176.5 cm (69.5") 700 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PN-R703
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PN-R703 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4974019771649 show
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 451383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp PN-R703 Signage Display Digital signage flat panel 176.5 cm (69.5") 700 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 176.5 cm (69.5") 1920 x 1080 pixels 700 cd/m²
  • - 6 ms
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
More>>>
Display
Display diagonal *
176.5 cm (69.5")
Display resolution *
1920 x 1080 pixels
Display brightness *
700 cd/m²
HD type *
Full HD
Response time
6 ms
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display number of colours
1.073 billion colours
Pixel pitch
0.802 x 0.802 mm
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 800 x 600 (SVGA)
Ports & interfaces
HDMI ports quantity *
2
DVI-I ports quantity
1
DVI-D ports quantity
1
DisplayPorts quantity *
1
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100 Mbit/s
Card reader integrated
No
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Bezel width (bottom)
1.9 cm
Bezel width (side)
1.9 cm
Bezel width (top)
1.9 cm
Performance
TV tuner integrated
No
Analog signal format system
NTSC 3.58, NTSC 4.43, PAL, PAL 60, SECAM
On Screen Display (OSD)
Yes
Performance
HDCP
Yes
Power
Power consumption (typical) *
270 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
No
Weight & dimensions
Width
1578 mm
Depth
39.7 mm
Height
916 mm
Weight
43 kg
Packaging data
Package width
1835.2 mm
Package depth
285.8 mm
Package height
1082.7 mm
Package weight
53 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Certification
UL 60950, FCC A
Other features
Manual
Yes
Aspect ratio
16:9
Audio input
Yes
Audio output
Yes
Built-in microphone
No
Cable lock slot
No
Display
LED
Headphone outputs
1
Height adjustment
No
Viewable size, horizontal
153.8 cm
Viewable size, vertical
86.5 cm
Built-in camera
No
Plug and Play
Yes