location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-3170CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-3170CDW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-3170CDW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502634782 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 405557
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Feb 2025 20:11:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-3170CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LED Colour
  • - 2400 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 23 ppm
  • - Duplex printing
  • - Wi-Fi Ethernet LAN
  • - LCD
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 128 MB 333 MHz
More>>>
Printing
Print speed (black, draft quality, A4/US Letter)
23 ppm
Colour *
Yes
Print technology *
LED
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
23 ppm
Duplex print speed (black, normal quality, A4/US Letter)
3.5 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
3.5 ppm
Warm-up time
25 s
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
16 s
Economical printing
Yes
Features
Recommended duty cycle
300 - 1500 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
BR-Script 3, PCL 6
Country of origin
China
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Letter
JIS B-series sizes (B0...B9)
B5, B6
Custom media width
76.2 - 216 mm
Custom media length
116 - 355.6 mm
Paper tray media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g
Security algorithms
128-bit WEP, 64-bit WEP, HTTPS, SSL/TLS, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-PSK, WPS
Web-based management
Yes
Performance
Internal memory *
128 MB
Performance
Processor frequency
333 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
33 dB
Design
Product colour *
Black, Ivory
Display
LCD
Power
Power consumption (printing) *
380 W
Power consumption (standby)
60 W
Power consumption (PowerSave)
5.5 W
Power consumption (off)
0.05 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
522 mm
Depth
360 mm
Height
600 mm
Weight
17.5 kg
Packaging data
Package width
597 mm
Package depth
521 mm
Package height
364 mm
Package weight
20.3 kg
Logistics data
Pallet gross height
19.5 cm
Pallet gross weight
423.7 kg
Master (outer) cases per pallet
20 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
20 pc(s)
Technical details
Master (outer) cases per pallet layer
4 pc(s)
Pallet type
1200 x 1000 mm
Other features
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 01:17:06
Uk has collected 19 expert reviews for Brother HL-3170CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
itreviews.com
Updated:
2013-05-18 01:17:06
Only slightly more expensive than the Brother HL-3140CW that I recently reviewed, the Brother HL-3170CDW offers a lot more for the small step up in price. Like the HL-3140CW, it delivers fast speed, a paper input capacity suitable for a typical micro or s...
Bottom line The Brother HL-3170CDW delivers fast speed, good paper handling, and support for mobile printing...
60%
macworld.co.uk
Updated:
2013-06-15 02:24:07
At just £240.00, Brother’s HL-3170CDW is a good entry-level laser printer for home users or small businesses that need to step up from an inkjet printer. It’s relatively compact for a laser printer, measuring about 240mm wide, 410mm high and 465mm de...
Good fast, compact colour laser printer, low purchase price, wifi and iOS support...
Bad running costs are a little above average...
Bottom line A full set of Brother's high-yield colour cartridges will cost £291.57 and produce around 2200 pages, which works out at just over 13p per page. That's still relatively high, but Brother did admit that you could buy the cartridges much cheaper if you shop...
80%
macworld.com.au
Updated:
2013-07-25 02:31:23
You want a colour laser printer, but you don’t have a lot of cash. How does $197 sound? That’s the price of the Brother HL-3170CDW, and in exchange it delivers reasonably good prints. Not pristine, evocative colour graphics – move on to another printer...
Good Low purchase price; good text quality...
Bad Colour graphics are mediocre; control pane lacks a menu button, $197...
60%
digitalversus.com
Updated:
2013-08-07 01:11:01
The Brother HL-3170CDW is a good example of a printer that doesn't stand out from the crowd. It's a fine buy if you're only looking for a single-function printer that's quick and responsive, but the pronounced banding in photo mode is likely to turn off a...
Good WiFi / Ethernet, Duplex, Responsiveness, Low power consumption, Reasonable cost per page, Wireless printing with iPrint, AirPrint & Google Cloud, Supports PCL6 and PS3, Compatible with Windows, Mac & Linux, Highyield toner cartridges (2,200 to 2,500 pages...
Bad Banding in photo mode, Only one paper tray, No touchscreen, Not very intuitive...
60%
techadvisor.co.uk
Updated:
2013-08-07 01:11:02
You want a colour laser printer , but you don't have a lot of cash. How does £195 sound? That's the price of the Brother HL-3170CDW, and in exchange the colour laser printer delivers reasonably good prints. Not pristine, evocative colour graphics - move o...
Bottom line To its credit, Brother offers a little more than most competitors do. The warranty lasts only one year, but there's free phone support for as long as you own the product. Speed is excellent, and for text and spot colour the HL-3170CDW's print quality is f...
60%
rigviews.com.au
Updated:
2014-03-23 01:16:20
Brother HL-3170CDW printer ($279.99) is engineered to generate quality prints on a variety of papers including letter, legal, executive and brochure with a speed (23ppm), which is faster than the previously reviewed Brother HL-3140CW Digital Color Printer...
80%
computershopper.com
Updated:
2013-05-18 01:17:05
‘Tis the season of the single-function laser-class printer. Over the past several months, several entry-level, “personal” LED-based color printers have passed through our labs. The two most recent of these low-cost, low-volume devices we’ve tested, th...
Good Speedy for the price, Automatic two-sided printing, Wide support for cloud and mobile-device printing...
Bad Subpar image printing, High CPP, Old-school control panel...
Bottom line This entry-level LED (laser-class) printer is fast, and it offers a wide range of cloud and mobile-device printing. Its high per-page cost and subpar image reproduction diminish its overall value, though...
60%
pcmag.com
Updated:
2013-05-18 01:17:06
Only slightly more expensive than the Brother HL-3140CW$196.99 at Amazon that I recently reviewed, the Brother HL-3170CDW$237.59 at Amazon offers a lot more for the small step up in price. Like the HL-3140CW, it delivers fast speed, a paper input capacity...
Good Fast. Duplexer (for two-sided printing). Ethernet and Wi-Fi. Wi-Fi Direct for easy connection to smartphones and tablets.
Bad Sub-par text and photo quality...
Bottom line The Brother HL-3170CDW color LED printer comes up a little short on output quality, but largely makes up for it with fast speed and good paper handling...
70%
macworld.com
Updated:
2013-08-04 02:14:29
You want a color laser printer, but you don't have a lot of cash. How does $280 sound? That's the price of the Brother HL-3170CDW, and in exchange it delivers reasonably good prints. Not pristine, evocative color graphics—move on to another printer for th...
Good Low purchase price, Good text quality...
Bad Color graphics are mediocre, Control panel lacks a menu button...
60%
pcworld.com_techhive.com
Updated:
2013-09-07 01:03:49
You want a color laser printer, but you don't have a lot of cash. How does $280 sound? That's the price of the Brother HL-3170CDW, and in exchange it delivers reasonably good prints. Not pristine, evocative color graphics—move on to another printer for th...
Good Low purchase price, Good text quality...
Bad Color graphics are mediocre, Control panel lacks a menu button...
60%
macnn.com
Updated:
2014-02-06 01:20:28
We've mentioned before that we are far from a paperless society. For now, at least, there are tasks that require a piece of paper for confirmation, proof of purchase, or a litany of other needs. Laser printers have existed since the first practical commer...
Good Quiet, Flexible connectivity, Duplex printing...
Bad Subpar photo quality, Large footprint...
70%
printercomparison.com
Updated:
2014-06-28 01:22:12
£227.90 ShopletEarlier this year, Brother introduced the new HL-3000 line of color LED printers targeted at small businesses looking to reduce their printing costs.The flagship Brother HL-3170cdw is a single function device offering print speeds up to 23...
Good Print quality, Wired/Wireless connectivity, Competitive pricing...
Bad Small display, No front side USB...
70%
mymac.com
Updated:
2015-01-17 01:32:38
A color laser printer is not the extravagance that it was at one time. My first color laser was purchased about 15 years ago for the tidy sum of $1,000. This unit also made good quality prints on inexpensive paper but it had a dirty little secret based up...
Bottom line This is a good printer that has earned a place on my network. It is not my only printer. The bulk of my day to day printing needs will continue to be handled by my seven year old monochrome Brother laser. If applicable, I will update this review in a year...
80%
Brand Image Product code Product Stock Price from
Brother HL-L6450DW laser printer 1200 x 1200 DPI A4 Wi-Fi Brother HL-L6450DW laser printer 1200 x 1200 DPI A4 Wi-Fi
(show image)
HL-L6450DW HL-L6450DW 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)