location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Norelco Multigroom 3300 Grooming kit QG3331/42

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Norelco Multigroom 3300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Grooming kit QG3331/42
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QG3331/42
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020029324 show
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125050
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2023 03:24:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips QG3331/42 user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Norelco Multigroom 3300 Grooming kit QG3331/42
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 45 min
  • - Number of length steps: 30
  • - Black, Grey
More>>>
18 length setting hair-clipping comb
18 length setting hair-clipping comb

Keep your hair neat and styled at the length you prefer by selecting between 18 different length settings on the hair-clipping comb, in 3/20"/ 1mm steps.

Skin-friendly, high performance trimmer blades
Skin-friendly, high performance trimmer blades

Guaranteed best results with precision heat-treated blades made of finely ground Chromium steel.Self-sharpening blades ensure long-lasting performance while rounded blade tips and combs prevent skin irritation.

21mm detail trimmer for fine lines, small areas and details
21mm detail trimmer for fine lines, small areas and details

Create the fine lines and details that define your style with the 21mm precision trimmer.

Full-sized trimmer for neck line, sideburns and chin
Full-sized trimmer for neck line, sideburns and chin

Maintain your style, get clean, sharp lines around the edge of your beard, or create perfect stubble with the full-sized trimmer.

18 length setting beard comb
18 length setting beard comb

Keep your beard at the length you prefer. Choose from 18 length settings in 1mm steps (1-18mm) by using the beard and mustache comb on the full-sized trimmer.

Nosetrimmer: Comfortably remove unwanted hairs
Nosetrimmer: Comfortably remove unwanted hairs

Easily and comfortably remove unwanted hairs from your ears and nose with this clip-on rotary trimmer.

12 length setting stubble comb
12 length setting stubble comb

Create stylish stubble or a 3-day beard with the detachable, precision stubble comb featuring length settings from 1-12mm.

35 minutes of cordless use after 10 -hour charge.
35 minutes of cordless use after 10 -hour charge.

Get 35 minutes of cordless use after every 10-hours charge.

Water resistant for easy cleaning
Water resistant for easy cleaning

Simply rinse this groomer under the faucet for easy cleaning after each use.

Performance
Number of length steps *
30
Self-sharpening blade
Yes
Design
Product colour *
Black, Grey
Power
Operating time *
45 min
Charging time
16 h
Packaging content
Cleaning brush
Yes