location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ SH940 Standard throw projector 4000 ANSI lumens DLP 1080p (1920x1080) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SH940
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.J8A77.15E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0840046026387 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 12:38:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ SH940 Standard throw projector 4000 ANSI lumens DLP 1080p (1920x1080) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Standard throw projector Black
  • - DLP 4000 ANSI lumens
  • - Lamp 2000 h
  • - 1080p (1920x1080) 16:9
  • - Screen size compatibility: 711.2 - 7620 mm (28 - 300") Number of colours: 1.073 billion colours
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - AC 442 W
More>>>
Projector
Supported aspect ratios
16:9
Screen size compatibility *
711.2 - 7620 mm (28 - 300")
Contrast ratio (dynamic)
50000:1
Projector brightness *
4000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
1080p (1920x1080)
Native aspect ratio *
16:9
Number of colours
1.073 billion colours
Uniformity
125%
Horizontal scan range
31 - 92 kHz
Vertical scan range
23 - 85 Hz
Keystone correction, horizontal
± 30°
Keystone correction, vertical
± 30°
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp power
300 W
Lens system
Focal length range
24.1 - 36.15 mm
Aperture range (F-F)
2.48 - 2.81
Zoom ratio
1.5:1
Throw ratio
1.62 - 2.43:1
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
Yes
3D *
No
Supported graphics resolutions
1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 640 x 480 (VGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
HDMI version
1.3
USB 2.0 ports quantity
1
Headphone outputs
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
2
Composite video in *
1
DVI port *
No
Ports & interfaces
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
33 dB
Preset modes
Cinema, Custom, Dynamic, Presentation, sRGB
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Spanish, Finnish, French, Italian, Japanese, Korean, Polish, Swedish, Turkish
Noise level *
36 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Market positioning *
Business
Product type *
Standard throw projector
Product colour *
Black
Placement
Ceiling
LED indicators
Yes
Power
Power source *
AC
Power consumption (typical) *
442 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
428 mm
Depth
318 mm
Height
169 mm
Weight *
7.2 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
VGA
Manual
Yes
AC adapter included
Yes
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 15:52:15
Uk has collected 2 expert reviews for BenQ SH940 Standard throw projector 4000 ANSI lumens DLP 1080p (1920x1080) Black and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
itreviews.com
Updated:
2014-08-09 15:52:15
Most people don’t need a data projector with 1,920-by-1,080 resolution. But for those who do, the BenQ SH940 , stands ready to fill the need. With more than twice as many pixels across and almost twice as many down as SVGA’s 800 by 600, the SH940 can show...
Bottom line The BenQ SH940 projector delivers bright, high-resolution, high-quality data images...
60%
pcmag.com
Updated:
2014-08-09 15:52:15
Most people don't need a data projector with 1,920-by-1,080 resolution. But for those who do, the BenQ SH940, stands ready to fill the need. With more than twice as many pixels across and almost twice as many down as SVGA's 800 by 600, the SH940 can show...
Good 4,000-lumen rating. 1,920 by 1,080 resolution. Horizontal and vertical lens shift. 1.5x zoom lens. Good sound quality and volume.
Bad Rainbow artifacts and annoyingly obvious digital noise limit usefulness for video...
Bottom line The BenQ SH940 projector offers a bright, high-quality—and high-resolution—data image, along with conveniences that include a 1.5x zoom lens and both vertical and horizontal lens shift...
70%