location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MX722 Standard throw projector 4000 ANSI lumens DLP XGA (1024x768) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX722
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.J6N77.16E
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ MX722 Standard throw projector 4000 ANSI lumens DLP XGA (1024x768) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Standard throw projector Black
  • - DLP 4000 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 4:3 5300:1
  • - Screen size compatibility: 939.8 - 7620 mm (37 - 300") Number of colours: 1.073 billion colours
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
  • - 398 W
More>>>
Projector
Supported aspect ratios
4:3
Screen size compatibility *
939.8 - 7620 mm (37 - 300")
Projector brightness *
4000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
5300:1
Native aspect ratio *
4:3
Number of colours
1.073 billion colours
Uniformity
115%
Horizontal scan range
15 - 102 kHz
Vertical scan range
23 - 120 Hz
Keystone correction, horizontal
40°
Keystone correction, vertical
40°
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp power
300 W
Lens system
Focal length range
16.88 - 21.88 mm
Aperture range (F-F)
2.59 - 2.87
Throw ratio
1.51 - 1.97:1
Offset
115%
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
Supported graphics resolutions
1600 x 1200 (UXGA), 640 x 480 (VGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity
1
Audio (L/R) in *
1
Headphone outputs
1
Microphone in
Yes
Serial interface type *
RS-232
Ports & interfaces
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
Composite video in *
1
DVI port *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
32 dB
Preset modes
Cinema, Custom, Dynamic, Presentation, sRGB, Standard
On Screen Display (OSD)
Yes
Noise level *
36 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
20 W
Number of built-in speakers
2
Design
Market positioning *
Business
Product type *
Standard throw projector
Product colour *
Black
Placement
Ceiling
Display
Built-in display *
No
Power
Power consumption (typical) *
398 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
337.8 mm
Depth
238.8 mm
Height
119.4 mm
Weight *
3.8 kg
Packaging content
Remote control included *
Yes
Other features
RS-232 ports
1