More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
HP Pavilion dv7-1199es Intel® Core™2 Duo P7350 Laptop 43.2 cm (17") 4 GB DDR2-SDRAM 320 GB HDD NVIDIA® GeForce® 9600M GT Windows Vista Home Premium Gold
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP

Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dv7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dv7-1199es
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FZ460EA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
155908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
22 Jan 2025 05:00:21
The date of the most recent change of this product data-sheet in Icecat.
Design
Product type
*
Laptop
Product colour
*
Gold
Form factor
*
Clamshell
Country of origin
China
Display
Display diagonal
*
43.2 cm (17")
Display resolution
*
1440 x 900 pixels
Touchscreen
*

Native aspect ratio
16:10
Contrast ratio (typical)
200:1
Processor
Processor manufacturer
*
Intel
Processor family
*
Intel® Core™2 Duo
Processor model
*
P7350
Processor cores
2
Processor threads
2
Processor frequency
*
2 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P7000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity

Stepping
R0
Thermal Design Power (TDP)
25 W
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
ECC supported by processor

Memory
Internal memory
*
4 GB
Internal memory type
DDR2-SDRAM
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory
*
8 GB
Storage
Total storage capacity
*
320 GB
Storage media
*
HDD
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type
*
DVD Super Multi DL
Card reader integrated

Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model
*
NVIDIA® GeForce® 9600M GT
Discrete graphics card memory
0.512 GB
On-board graphics card
*

Discrete graphics card
*

On-board graphics card model
*
Not available
Audio
Audio system
3D Sound Blaster Pro
Number of built-in speakers
2
Speakers manufacturer
Altec Lansing
Built-in microphone

Camera
Front camera

Network
Wi-Fi

Wi-Fi standards
802.11b, 802.11g
Ethernet LAN

Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth

Data network
Not supported
4G WiMAX

Ports & interfaces
USB 2.0 ports quantity
*
4
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity
*
1
DVI port

VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
2
S/PDIF out port

Microphone in

Docking connector

ExpressCard slot

CardBus PCMCIA slot type

SmartCard slot

Modem (RJ-11) ports
1
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Keyboard
Pointing device
Touchpad
Numeric keypad
*

Full-size keyboard

Windows keys

Software
Operating system architecture
32-bit
Drivers included

Operating system installed
*
Windows Vista Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)

Intel® My WiFi Technology (Intel® MWT)

Intel® Anti-Theft Technology (Intel® AT)

Intel® Hyper Threading Technology (Intel® HT Technology)

Intel® Turbo Boost Technology

Enhanced Intel SpeedStep Technology

Intel® Clear Video HD Technology (Intel® CVT HD)

Intel Clear Video Technology

Intel® InTru™ 3D Technology

Intel® Insider™

Intel® Quick Sync Video Technology

Intel Flex Memory Access

Intel® AES New Instructions (Intel® AES-NI)

Intel Trusted Execution Technology

Intel Enhanced Halt State

Intel VT-x with Extended Page Tables (EPT)

Intel Demand Based Switching

Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)

Intel 64

Execute Disable Bit

Thermal Monitoring Technologies

Processor package size
35 x 35 mm
Processor code
SLGE3
Embedded options available

Intel Virtualization Technology for Directed I/O (VT-d)

Intel Virtualization Technology (VT-x)

Intel Dual Display Capable Technology

Intel FDI Technology

Intel Rapid Storage Technology

Intel Fast Memory Access

Processor ARK ID
36750
Conflict-Free processor

Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
8
Power
AC adapter power
90 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Power auto-sensing

DC-in jack

Security
Cable lock slot

Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 65%
Operating altitude
-15 - 3048 m
Non-operating altitude
-15 - 12192 m
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
396 mm
Depth
285 mm
Height
45 mm
Weight
*
3.46 kg
Packaging data
Package width
480 mm
Package depth
170 mm
Package height
350 mm
Packaging content
AC adapter included
*

Remote control included

Manual

Warranty card

Power cord included

Other features
LightScribe

Maximum internal memory (64-bit)
8 GB
Source | Testseek summary | Average rating |
---|---|---|
Uk has collected 2 expert reviews for HP Pavilion dv7-1199es Intel® Core™2 Duo P7350 Laptop 43.2 cm (17") 4 GB DDR2-SDRAM 320 GB HDD NVIDIA® GeForce® 9600M GT Windows Vista Home Premium Gold and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
70%
|
Source | Review comments | Score |
---|---|---|
techradar.com
Updated:
2014-05-28 02:26:25 |
If you're looking for the right laptop to help create your next masterpiece - whether it's composing a new song, writing a new story or programming a new application - then there's a strong case to be made for the HP Pavilion dv7-6c55sa. This 17-inch blac...
![]() ![]() |
80%
|
techradar.com/au/
Updated:
2014-05-28 02:26:25 |
If you're looking for the right laptop to help create your next masterpiece - whether it's composing a new song, writing a new story or programming a new application - then there's a strong case to be made for the HP Pavilion dv7-6c55sa.This 17-inch black...
![]() ![]() |
80%
|
pcadvisor.co.uk
Updated:
2014-05-28 02:26:25 |
You don't see an awful lot of laptops with 1TB of storage space, but that is exactly what this big HP Pavilion dv7-6101sa has to offer. Overall, the specifications of the dv7 look quite impressive on paper, although in practice its performance leaves a...
![]() |
70%
|
laptops.co.uk
Updated:
2014-05-28 02:26:25 |
Big audio, big screens and BluRay players are what the mid-range multimedia HP DV7-6157ea does best. HP’s mid-priced all-rounder takes its styling cues from the high end HP Envy spec of laptops, which is no bad thing. HP has placed a second genera...
![]() ![]() |
80%
|
techradar.com
Updated:
2014-05-28 02:26:25 |
It's not often that a laptop will get everything right when it comes to media playing. It might have a fantastic screen, for example, but the speakers could be inadequate, especially if you want to get the most out of Blu-ray's DTS HD and Dolby HD goodnes...
![]() ![]() |
80%
|
pocket-lint.com
Updated:
2014-05-28 02:26:25 |
If the HP dv7 looks slightly familiar, it's because it's the latest version of the 17-inch Pavilion, updating the model we looked at a few months back. There have been changes to both the spec and the styling, which fits the design HP is rolling out a...
![]() ![]() ![]() |
90%
|
techradar.com
Updated:
2014-05-28 02:26:25 |
HP's surprising partnership with hip-hop producer Dr Dre has bumped it up in the cool stakes, and brought some much-needed quality to the beleaguered world of laptop speakers. While HP's mid-range multimedia DV7-6103ea isn't quite as sleek as the compa...
![]() ![]() |
80%
|
pcadvisor.co.uk
Updated:
2014-05-28 02:26:25 |
The HP Pavilion dv7-6b04ea has a very impressive set of specifications on paper - however, it doesn't live up to the tale of the tape. This laptop uses an AMD processor, the dv7's quad-core 1.8GHz A8-3510MX processor is backed up by 8GB of RAM yet only...
![]() |
70%
|
techsmart.co.za
Updated:
2014-05-28 02:26:25 |
A number of the desktop replacement notebooks that entered our office recently were aimed squarely at the gaming market. This usually means unusual designs, with the units looking more like UFOs that landed instead of a regular notebook. HP’s extremely...
![]() ![]() ![]() |
0%
|
T3.com
Updated:
2014-05-28 02:26:25 |
HP's previous attempts at stylish design from the unexciting grey company always left us in the cold and its reputation as a box-shifter didn't help. But since its stunning premium brand Envy laptops and partnership with Dr Dre, HP laptops are, surpris...
![]() ![]() ![]() |
80%
|
expertreviews.co.uk
Updated:
2014-05-28 02:26:25 |
Despite their budget prices, HP's Pavilion laptops are stylish, thanks to a clean design and tough aluminium construction. The DV7-6101sa is no different – the 17in chassis isn’t exactly compact, but its sleek appearance gives the impression of a much...
![]() |
80%
|
theregister.co.uk
Updated:
2014-05-28 02:26:25 |
Heave the 3kg HP dv7 from its enormous box and you can’t help but have your hopes raised: this is a notebook that gives the impression of high-end consumer tech promise. The brushed silver back has a refined air to it and Apple stylee, the HP logo ligh...
![]() |
75%
|
goodgearguide.com.au
Updated:
2014-05-28 02:26:25 |
There's no doubt about it, the Pavilion dv7-6013tx is big. For Shaquille O'Neal or Yao Ming it could be considered a laptop, but for the rest of us, it's most definitely a heavy desktop replacement. It features a 17.3in screen, weighs over 3kg and it...
![]() ![]() ![]() |
70%
|
expertreviews.co.uk
Updated:
2014-05-28 02:26:25 |
With its brushed metal-effect chassis and smooth curves, the dv7 is one of the best looking mid-range laptops HP has produced in a long time, but it has function as well as form. The five Beats Audio speakers, Blu-ray player and 17.3in screen could mak...
![]() |
80%
|
expertreviews.co.uk
Updated:
2014-05-28 02:26:25 |
HP seems to be covering all bases with the new dv7 range. Not content with just releasing an Intel-powered model, the company is also targeting more budget-conscious users with a cheaper version equipped with an AMD processor. First impressions were po...
![]() |
100%
|
pcadvisor.co.uk
Updated:
2014-05-28 02:26:25 |
The HP Pavilion dv7-6002sa is a hulking brute of a laptop; weighing in at 3.5kg it has a 17.3in screen and isn’t something that you’d want to carry around much, except from room to room. It has a full-sized keyboard with a numeric keypad and is remark...
![]() |
70%
|
techradar.com
Updated:
2014-05-28 02:26:25 |
In terms of features, the HP Pavilion DV7-6002sa is a winner. Bulging with loads of fantastic extras, this laptop offers a lot to the creative professional, although performance lags behind its rivals. If you have top-secret files and don't want unauth...
![]() ![]() |
70%
|
pocket-lint.com
Updated:
2014-05-28 02:26:25 |
Looking for something bigger and better than the HP dv6? It could be the HP Pavilion dv7, but we have more reservations about this model. This is a hefty machine, weighing in at just under 3.5kg and it's quite clearly the dv6's big brother; actually i...
![]() ![]() ![]() |
80%
|
expertreviews.co.uk
Updated:
2014-05-28 02:26:25 |
HP's dv7-4035sa has a 17in screen and a dedicated graphics card, as well as a triple core AMD processor. It's fitted with two ATI graphics chips: one is an older 4250 part integrated onto the motherboard, while the other is a dedicated 5470 chip that s...
![]() |
40%
|
digitalversus.com
Updated:
2014-05-28 02:26:25 |
True to form, HP has given us another very glossy one. This is a way of masking the poor quality of the screen - glossy is more flattering than matte, which would be more acceptable if the panel quality was up to scratch. Instead, you get omnipresent r...
![]() ![]() ![]() |
60%
|
alphr.com
Updated:
2014-05-28 02:26:25 |
HP’s premium-priced Envy range may be catching all the headlines, but now its Pavilion range of affordable consumer laptops has gone under the knife. With an all-new design and some trickle-down technology from its luxurious stablemates, HP’s Pavilion...
![]() |
83%
|
itreviews.com
Updated:
2014-05-28 02:26:25 |
The stylish HP Pavilion dv7-4050ea packs a powerful punch with its Intel Core i7 CPU and impressive graphics card, but misses a trick or two with no Blu-ray, restricted screen resolution and flawed keyboard layout. HP - Pavilion dv7-4050ea price Buy H...
|
0%
|
gadgetrepublic.com
Updated:
2014-05-28 02:26:25 |
The HP DV7 Pavilion 4045EA promotes itself on entertainment and heavy use. Shunning easy portability for PC-like performance, it's the latest offering in HP's multimedia notebook range.The notebook looks pretty sleek, with a brushed aluminium external...
|
0%
|
siliconrepublic.com
Updated:
2014-05-28 02:26:25 |
The HP Pavilion DV7-4045ea promotes itself on entertainment and heavy use. Shunning easy portability for PC-like performance, it’s the latest offering in HP’s multimedia notebook range. The notebook looks pretty sleek, with a...
![]() |
0%
|
techradar.com
Updated:
2014-05-28 02:26:25 |
HP has a strong range of consumer laptops in its Pavilion series, and the dv7-2045ea is a well-built, entertainment-focused entry. However, its fantastic range of features is sadly undermined by a lacklustre specification which can't match the best at...
![]() ![]() |
60%
|
canadianreviewer.com
Updated:
2014-05-28 02:26:25 |
By Gadjo Cardenas SevillaOne of the great paradoxes of modern day computing is that desktop computers continue to get smaller and more energy efficient while notebook computers have increased in screen-size, features and capabilities. At the top of the...
|
80%
|
pcadvisor.co.uk
Updated:
2014-05-28 02:26:25 |
Product Code: WR863EA The HP Pavilion dv7-4045ea is an all-rounder family laptop with 17in screen and unusual choice of quad-core processor From HP comes this 17in HP Pavilion dv7-4045ea laptop, aimed at general home users with its comprehensive sele...
![]() |
30%
|
techradar.com
Updated:
2014-05-28 02:26:25 |
As one of the world's biggest brands, HP's laptop range is comprehensive. Its consumer Pavilion line comprises high-quality home laptops at a variety of prices, with the Pavilion dv7-3020ea being the most powerful product to date.The quad-core Core i7...
![]() ![]() ![]() |
80%
|
smarthouse.com.au
Updated:
2014-05-28 02:26:25 |
Spending $2299 for a 17.3-inch notebook seems steep, but HP is promising good hardware specifications on the dv7. The system features a 2.66 Ghz Intel Core i7 processor, 4GB of RAM, an Nvidia GeForce GT 230M graphics card with 1GB memory, and 1TB of st...
![]() ![]() |
70%
|
expertreviews.co.uk
Updated:
2014-05-28 02:26:25 |
We've been impressed before by the build quality of HP's Pavilion line, and the latest dv7 model is no exception. A glossy, patterned lid opens to reveal a matching pattern around the keyboard, while a stylish and sturdy metal strip runs around the edg...
![]() |
80%
|
alphr.com
Updated:
2014-05-28 02:26:25 |
Big is beautiful, or so the old saying goes, but in the world of laptops a gargantuan frame often comes with a similarly giant price tag. HP's Pavilion dv7 doesn't conform to that stereotype, however. Generously proportioned and available for just £487...
![]() |
83%
|
goodgearguide.com.au
Updated:
2014-05-28 02:26:26 |
Big, glossy and filled with features, HPs 17.3in Pavilion dv7 2022tx notebook is aimed at users who want a desktop replacement that can be used as home entertainment hub. It provides plenty of processing power, lots of storage and its quite comfortable to use. The Pavilion dv7 2022tx laptop has an Intel Core 2 Duo P8700 CPU (which runs at 2.53GHz), 4GB of DDR2 RAM, two 320GB hard drives (Western Digital WD3200BEVT) and an ATI Mobility Radeon HD 4530 graphics adapter with 512MB of GDDR3 memory...
![]() ![]() ![]() |
80%
|
alphr.com
Updated:
2014-05-28 02:26:26 |
Wrestle the DV7 from its packaging and it's clear that building this laptop has been a labour of love. The glossy black lid is shot through with a subtle grey mesh effect and the HP logo at its bottom corner is backlit with a cool white glow. The inter...
![]() |
83%
|
techradar.com
Updated:
2014-05-28 02:26:26 |
HPs Pavilion laptop range provides some of the best usability and most stylish designs on the market. The Pavilion dv7-1107ea is a stunning entry-level media centre, but performance falls massively short of expectations. With a 17-inch screen, the cha...
![]() ![]() |
70%
|
techradar.com
Updated:
2014-05-28 02:26:26 |
HP is one the worlds largest laptop manufacturers, with a comprehensive range of machines available. Its Pavilion brand targets the consumer market, and the dv7-1004ea (£831 inc. VAT) is a high powered and affordable media and gaming laptop that excel...
![]() ![]() |
80%
|
expertreviews.co.uk
Updated:
2014-05-28 02:26:26 |
HPs dv7-1000ea is a large, Blu-ray-equipped laptop for less than £800 including VAT. It has a stylish glossy black lid and screen bezel, and theres room inside for a full keyboard with number pad. The big touch pad has a shiny surface. Weve previ...
|
100%
|
notebookcheck.net
Updated:
2014-05-28 02:26:25 |
Even in the past, many of the models from HP's Pavilion series have offered great hardware for a reasonable price. In fact, we just recently tested the dv7-6b02eg and it performed so well in our tests that we had to give it a spot in our Top 10 list of th...
![]() ![]() ![]() |
81%
|
notebookcheck.net
Updated:
2014-05-28 02:26:25 |
HP gives the dv7-6b02eg two mass memory units right away so that the preinstalled Windows 7 Home Premium 64bit can really get into gear: A 160 GB SSD and a 500 GB HDD. The manufacturer has also thought of movie fans: The non-glare, Full HD screen (1920x10...
![]() ![]() ![]() |
83%
|
pcmag.com
Updated:
2014-05-28 02:26:25 |
The HP Pavilion dv7-6b55dx ($699.99 list at Best Buy), a budget desktop replacement laptop, has a battery capable of lasting over nine hours and several wireless technologies working under its sleek aluminum body. Its Core i5 processor offered solid pe...
![]() ![]() ![]() |
80%
|
pcmag.com
Updated:
2014-05-28 02:26:25 |
Why mess with success? Like the model that preceded it, the HP Pavilion dv7-6163cl is a well-designed and powerful 17.3-inch media center laptop that delivers big audio, a big battery, and a bigger-than-average two year warranty. An update to the Edito...
![]() ![]() ![]() |
80%
|
techreviewsource.com
Updated:
2014-05-28 02:26:25 |
The HP Pavilion dv7-6195us measures 16.4 x 10.8 x 1.4-inches and weighs 6.7-pounds, which is quite large in physical size, but not heavier than other laptops of the same or even smaller size. Surprisingly, this model has quite a lightweight feel relat...
|
70%
|
pcworld.com_techhive.com
Updated:
2014-05-28 02:26:25 |
The HP Pavilion dv7 Quad Edition is HP's higher-end model in its dv7 series. It's undoubtedly a gorgeous machine, but in performance it doesn't quite measure up to other desktop replacement laptops. Still, it's lighter than most 17-inchers, and it has...
![]() ![]() ![]() |
60%
|
notebookcheck.net
Updated:
2014-05-28 02:26:25 |
The processor is either a dual-core ( Core i5-2410M ) or a quad-core ( Core i7-2630QM or A6-3410MX ). The DDR3 RAM ranges from 4 GB up to a maximum of 8 GB, while the hard drive capacity ranges from 500 to 2000 GB. Film fans should definitely choose a ver...
![]() ![]() ![]() |
80%
|
pcmag.com
Updated:
2014-05-28 02:26:25 |
The HP Pavilion dv7-6123cl ($999.99 at Costco) is a laptop that gives you Core i5 power and all-day unplugged computing, as well as cool extras that include a durable finish and better-than-average audio output. But it comes up short when it comes to f...
![]() ![]() ![]() |
60%
|
pcmag.com
Updated:
2014-05-28 02:26:25 |
If you find yourself easily frustrated by laptops' displays and keyboards, most likely because they're too small (which they frequently are), there's an alternative available at Staples. The HP Pavilion dv7-6163us ($899.98 list) provides plenty of real...
![]() ![]() ![]() |
70%
|
pcmag.com
Updated:
2014-05-28 02:26:25 |
The HP Pavilion dv7-6135dx ($829.99 list at Best Buy) laptop is sort of the kid brother to the Editors' Choice HP Pavilion dv7-6143cl ($999.99 list, 4 stars). It has plenty of the same impressive characteristics. Thanks to a smart mix of solid construc...
![]() ![]() ![]() |
70%
|
pcmag.com
Updated:
2014-05-28 02:26:25 |
The 17.3-inch home entertainment laptop seems to be HP's forte as the PC manufacturer has released yet another Editors' Choice-worthy device in this category. The HP Pavilion dv7-6143cl's ($999.99 list at Costco) inclusion of such future-proofing featu...
![]() ![]() ![]() |
80%
|
pcmag.com
Updated:
2014-05-28 02:26:25 |
Though it bears a striking resemblance to the Editors' Choice HP Pavilion dv7-4183cl ($999.99 list, 4 stars), the HP Pavilion dv7-4272us ($869.98 list, at Staples) desktop replacement has a mix of characteristics that combine entertainment and daily fu...
![]() ![]() ![]() |
70%
|
pcmag.com
Updated:
2014-05-28 02:26:25 |
The HP Pavilion dv7-4263cl ($799 list), available at Costco, brings many features of a quality media center to a mid-range model, with a budget friendly price and a collection of decent parts. Though it lacks the higher-end features of a more expensive...
![]() ![]() ![]() |
60%
|
pcmag.com
Updated:
2014-05-28 02:26:25 |
Several months ago the HP dv7-4183cl ($999.99 list, 4 stars) took the role of Editors' Choice in the desktop replacement laptop category. Prior to that, it was the dv7-4083cl ($999.99 list, 4 stars). The HP Pavilion dv7-4283cl ($999.99 list, at Costco)...
![]() ![]() ![]() |
80%
|
pcmag.com
Updated:
2014-05-28 02:26:25 |
Anytime a company updates a laptop with faster parts, without jacking up the price, it should be given its due recognition. It has been several months since the HP Pavilion dv7-4083cl ($999 list, 4 stars) was named the Editors' Choice in the desktop re...
![]() ![]() ![]() |
80%
|
pcmag.com
Updated:
2014-05-28 02:26:25 |
Anyone looking for a relatively inexpensive entertainment laptop is going to be thrilled with what the HP Pavilion dv7-4165dx ($779.99 list at Best Buy) has to offer. Not only does it have a big and bright 17.3-inch display and a great sounding speaker...
![]() ![]() ![]() |
70%
|
pcmag.com
Updated:
2014-05-28 02:26:25 |
The HP Pavilion dv7-4171us ($929 list) is a well-built laptop that offers a blend of features for both work and play at an affordable price. With enough horsepower for most working professionals, a roomy keyboard, widescreen display, and Blu-ray capabi...
![]() ![]() ![]() |
70%
|
pcmag.com
Updated:
2014-05-28 02:26:25 |
If you're going to lug around a 7 pound, 17-inch desktop replacement laptop, it's not unreasonable to expect desktop-like features and performance from it. The HP Pavilion dv7-4153cl ($799.99 list) hits the mark in terms of features, but comes up short...
![]() ![]() ![]() |
60%
|
pcmag.com
Updated:
2014-05-28 02:26:25 |
There are several amenities that a laptop has to have before it can truly replace your aging desktop. A big screen, desktop-like performance, and cutting-edge features usually come to mind, and there's no better desktop replacement laptop that represen...
![]() ![]() ![]() |
80%
|
pcmag.com
Updated:
2014-05-28 02:26:25 |
When you see a laptop with a 17.3-inch widescreen, that's usually a tell-tale sign that it will stay fixed in one location and tethered to an outlet at all times, but the HP Pavilion dv7-4053cl ($829.99 list) is a desktop replacement laptop that ref...
![]() ![]() ![]() |
80%
|
pcmag.com
Updated:
2014-05-28 02:26:25 |
The HP Pavilion dv7-4071nr ($1,029.98 list) media center laptop is great a combination of style and substance. Available at Staples, this system features a high-performing Intel Core i7 processor, 1GB ATI Mobility Radeon HD 5650 graphics card, and a...
![]() ![]() ![]() |
80%
|
devhardware.com
Updated:
2014-05-28 02:26:25 |
Today we'll be looking at two portable computing devices from HP, the HP Pavilion dv7-3165dx and the HP Mini 210. The former is a laptop with a huge screen and a nice mix of features, while the latter is a netbook that offers some of the things the Pav...
|
0%
|
electronicsme.com
Updated:
2014-05-28 02:26:25 |
HP Pavilion dv7-3180us WA718UA#ABA is a new 17.3" widescreen LED notebook from HP. It features the new Intel Core i7-720QM processor running at 1.6GHz with Turbo Boost Technology up to 2.8GHz. Other features include 6GB of DDR3 ram, a 640GB hard drive...
![]() |
76%
|
devhardware.com
Updated:
2014-05-28 02:26:25 |
Although the HP Pavilion dv7-3085dx is missing a few features for its high price, such as a Blu-ray drive and a full 1080p display, it is still a quality laptop. The large display is great for multimedia, and the Core i7 processor delivers...
|
0%
|
pcmag.com
Updated:
2014-05-28 02:26:25 |
The HP Pavilion dv7-3180us ($1,449.98 list) is a high-end, quad-core desktop replacement. At $1,449 (list), it's likely the highest priced laptop you'll encounter at your local Staples. The big price nets you powerful components, including the Intel...
![]() ![]() ![]() |
70%
|
pcmag.com
Updated:
2014-05-28 02:26:25 |
The HP Pavilion series of laptops are known for cool design and big beautiful screens. Now, with one of its latest iterations, the HP Pavilion dv7-3163cl-b ($799.99 list), they might be known for something else: a good bargain. If you are looking to...
![]() ![]() ![]() |
80%
|
etechreviews.com
Updated:
2014-05-28 02:26:25 |
Sum and Substance:Thumbs Up:Excellent hardware, fast processor, plenty of RAM, big screen.Thumbs Down:Lacks Blu-ray drive, big screen doesn’t have 1080p resolution, the notebook cannot take games with all the settings maximized.Inside the Trunk:Include...
|
0%
|
pcmag.com
Updated:
2014-05-28 02:26:25 |
The HP Pavilion dv7-2273cl, like the recent Pavilion dv7 models we have reviewed, is one of the best desktop replacements on the market with a well-designed chassis and stunning 17.3-inch display. But unlike its more affordable $800 HP Pavilion dv7-...
![]() ![]() ![]() |
70%
|
pcmag.com
Updated:
2014-05-28 02:26:25 |
When you're looking for a multimedia laptop and only have $1,000 to spend you usually have to sacrifice something. If you want a large screen, you will have to sacrifice speed or processing power to stay under budget and vice-versa. The HP Pavilion...
![]() ![]() ![]() |
60%
|
about.com
Updated:
2014-05-28 02:26:25 |
Fast Performance From Core i7 Processor, 6GB Of DDR3 Memory, BluRay Compatible Drive, Display Can't Handle 1080p Video, Mediocre Graphics Processor...
|
80%
|
pcmag.com
Updated:
2014-05-28 02:26:25 |
The sleek black HP Pavilion dv7-2270us ($1,130 direct) is as much fun to look at as it is to use. The striking 17.3-inch, 16:9, HD screen screams: I'm here to entertain. But that statement is tempered a bit by the fact that like its predecessor, the...
![]() ![]() ![]() |
70%
|
pcmag.com
Updated:
2014-05-28 02:26:25 |
With the vast majority of laptops on store shelves priced well below $1,000, it's almost startling to come across the HP Pavilion dv7-3080us. The huge, 17.3-inch laptop, available at Staples, carries a big price: $1,449 (list). It justifies its elev...
![]() ![]() ![]() |
80%
|
pcmag.com
Updated:
2014-05-28 02:26:25 |
Like all of the latest HP Pavilion notebooks, the HP Pavilion dv7-3063cl ($799.99 Costco) offers a visually stunning design, and this particular model, which also comes equipped with Windows 7 features an equally stunning 17.3-inch HD display. Howev...
![]() ![]() ![]() |
60%
|
pcmag.com
Updated:
2014-05-28 02:26:25 |
Nothing on a notebook collects more smudgy fingerprints than its touchpad, so whoever specified a chrome touchpad for the HP Pavilion dv7 (2173cl) ($999 list) is guilty of sacrificing practicality for style. Other choices that went into this Costco...
![]() ![]() ![]() |
80%
|
pcmag.com
Updated:
2014-05-28 02:26:25 |
Need a calculator to figure out whether a notebooks screen fits the newly fashionable 16:9 aspect ratio for high-def video and TV viewing? The HP Pavilion dv7-2170us ($1,099.98 list) makes it easy for you: The widebodys 17.3-inch display resolutio...
![]() ![]() ![]() |
70%
|
pcmag.com
Updated:
2014-05-28 02:26:25 |
The HP Pavilion dv7-1451nr is the more affordable ($799.98) sibling of the dv7-2170us, which costs $300 more. Externally, you can tell the systems apart by the economy models more understated crosshatched, instead of artistically decorated, black l...
![]() ![]() ![]() |
60%
|
devhardware.com
Updated:
2014-05-28 02:26:26 |
Are you in the market for a new laptop that combines attractive design with great multimedia performance? Do you like to kick back and watch DVDs on your laptop while traveling or if you do not have a television or DVD player handy? If so, the HP Pavil...
|
0%
|
trustedreviews.com
Updated:
2014-05-28 02:26:26 |
It's not difficult to see how HP has become the world's biggest notebook and PC name, since it generally manufactures high quality, good-looking products that perform well. Today we're looking at what might well turn out to be another, the Pavilion dv7-10...
|
80%
|
hardwarezone.com.sg
Updated:
2014-05-28 02:26:26 |
Just a few months back we had the opportunity to review HPs Pavilion dv3000 and we were left quite impressed with both its build and performance. With the recent launch of the Intel Centrino 2 platform and the subsequent plethora of Centrino 2 based n...
|
90%
|
notebookcheck.net
Updated:
2014-05-28 02:26:26 |
The HP Pavilion dv7-1050eg scores points by a modern looking and robust case. There is no reason to complain about the equipment, which includes a Blu-Ray drive and an HDMI out for connecting a TV or an external screen. However, considering this is a m...
![]() ![]() ![]() |
82%
|
pcworld.com_techhive.com
Updated:
2014-05-28 02:26:26 |
The Pavilion dv7t is one of HPs "entertainment powerhouse" notebooks, just one step down from the ludicrously oversize 20-inch HDX. Beyond the 17-inch screen, and under the cool "liquid metal" exterior, lies Intels new Centrino 2 processor. The resul...
![]() ![]() |
91%
|
Laptopmag.com
Updated:
2014-05-28 02:26:26 |
This stylish desktop replacement offers powerful graphics, great sound, and superb wireless performance.
![]() ![]() ![]() |
80%
|