location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet P2035 Printer 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet P2035 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE461A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8835859462424 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 709901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 11:49:47
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet P2035 Printer 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - 30 ppm
  • - Total output capacity: 150 sheets
  • - Internal memory: 16 MB Built-in processor 266 MHz
More>>>
Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Time to first page (black, normal)
8 s
Features
Number of print cartridges *
1
Input & output capacity
Total output capacity *
150 sheets
Maximum output capacity
150 sheets
Paper handling
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
Non-ISO print media sizes
Executive, Index card, Letter, Statement, Legal
Media types supported
Paper (bond, light, heavy, plain, recycled, rough), envelopes, labels, cardstock, transparencies, heavy media
Media size (tray 1)
A4, A5, A6, B5, envelopes (C5, B5, DL); 76 x 127 to 216 x 356 mm
Media weight (tray 1)
60 to 163 g/m² (straight through paper path for special media)
Network
Network ready
No
Performance
Internal memory *
16 MB
Maximum internal memory
16 MB
Built-in processor
Yes
Processor model
Custom Priority
Processor frequency
266 MHz
Design
Display
No
Power
Power consumption (PowerSave)
7 W
Power consumption (off)
0.4 W
System requirements
Minimum system requirements for Macintosh
Mac OS X v10.3.9, v10.4.3, v10.5, v10.6; 128 MB RAM minimum (256 MB recommended); 150 MB available hard disk space
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
63.5 - 77 °F
Weight & dimensions
Maximum dimensions (W x D x H)
365 x 677 x 268 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2485 mm
Weight
10 kg
Dimensions (WxDxH)
365 x 368 x 268 mm
Packaging data
Package weight
12.4 kg
Packaging content
Bundled software
HP printer software on CD-ROM: installer/uninstaller, drivers (Host-based), HP Embedded Web Server, control panel simulator, help, documentation
Logistics data
Pallet gross weight
456.7 kg
Master (outer) cases per pallet
7 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
35 pc(s)
Other features
Print quality (black, normal quality)
600 DPI
Recommended operating temperature range (T-T)
17.5 - 25 °C
Mac compatibility
Yes
I/O ports
1 parallel, 1 USB
Custom media sizes
Tray 1: 76 x 127 to 216 x 356 mm; Tray 2: 105 x 148 to 216 x 356 mm
Standard media sizes
Tray 1: A4, A5, A6, B5, envelopes (C5, B5, DL); Tray 2: A4, A5, A6
Memory upgrade
No
Print margin bottom (A4)
4 mm
Print margin left (A4)
4 mm
Print margin right (A4)
4 mm
Print margin top (A4)
4 mm
Typefaces
45 scalable TrueType Fonts
Media weights by paper path
Tray 1: 60 to 163 g/m² (straight through paper path for special media); Tray 2: 60 to 120 g/m²
Other features
Standard output capacity for envelopes
5 sheets
Minimum system requirements
Windows 7 ready. Some features may not be available. Windows Vista (x32 / x64), Microsoft Windows XP Home, XP Professional, Server 2003, 2000: 512 MB RAM; for all systems: 350 MB available hard disk space, CD-ROM drive, USB port
Envelope feeder
Yes, 5
Printer management
HP Embedded Web Server, print drivers
Acoustic power emissions
6.8 B(A) (active/printing), inaudible (ready)
Acoustic pressure emissions
54 dB
Power requirements
Input voltage 220 to 240 VAC (+/- 10%), 50 Hz (+/- 2 Hz)
Duplex print options
Manual (driver support provided)
Print speed (black, best quality, A4)
30 ppm
Electromagnetic compatibility
CISPR 22: 2005/EN 55022: 2006 Class B, EN 61000-3-2: 2000+A2, EN 61000-3-3: 1995+A1, EN 55024: 1998+A1+A2, FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4, (Canada), GB9254-1998, EMC Directive 2004/108/EC with CE Marking (Europe), other EMC approvals as required by individual countries
Standard input trays
2 (1 plus 50-sheet multipurpose input tray)
Networking features
HP Jetdirect external print server (optional) Via optional HP Jetdirect external print servers, HP wireless print servers
Print quality (black, best quality)
600 x 600 DPI
Safety
IEC 60950-1 (International), EN 60950-1+A11 (EU), IEC 60825-1+A1+A2, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1+A1+A2 (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 2006/95/EC with CE Marking (Europe); other safety approvals as required by individual countries
Downloadable software
Windows drivers, full software solution, printing system, PCL5e driver, XPS driver, smart web printing application
Compatible operating systems
Windows 7 ready. Some features may not be available. Windows Vista, Windows Vista x64; Microsoft Windows XP Home, XP Professional, XP Professional x64 (driver only), Server 2003, Server 2003 x64, 2000 (drivers only), NT 4.0 (PCL5 driver on web only); Mac OS X v10.3.9, v10.4, v10.5, v10.6, Linux (see http://), UNIX
Product dimensions when open (LxWxD)
36.6 cm (14.4")
Size (imperial)
36.6 cm (14.4")
Wireless option type
Optional, enabled with purchase of hardware accessory
Standard output capacity for transparencies
75 sheets
Driver updates
Latest drivers and software available from the HP LaserJet support Web site at http:///support/ljp2030series
Media handling
Manual duplexing, manual feed, sheetfed, straight-through paper path
Control panel
6 lights (Jam, Toner low, Paper out, Attention, Ready, Go), 2 buttons (Go, Cancel)
Maximum paper trays
2 (1 plus 50-sheet multipurpose input tray)
Media size (tray 2)
A4, A5, A6, 105 x 148 to 216 x 356 mm
Media type and capacity (tray 2)
sheets: 250
Media weight (tray 2)
60 to 120 g/m² (using the standard output bin)
Paper handling standard/input
250-sheet input tray, 50-sheet multipurpose tray
Paper handling standard/output
150-sheet output bin
Security management description
SNMP (community name), password-protected HP Embedded Web Server
Upgrade type
No
Package dimensions (W x D x H)
480.8 x 330.2 x 464.8 mm (18.9 x 13 x 18.3")
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 2484.1 mm (48 x 40 x 97.8")
Pallet weight (imperial)
455.7 kg (1004.7 lbs)
Weight (imperial)
Without toner cartridge 23.6 lb
Acoustic pressure emissions bystander (active, print, copy or scan)
54 dB(A)
Duplex binding
No
First page out (black&white, A4, ready)
8 s
First page out (black&white, letter, ready)
8 s
First page out (black&white, letter, sleep)
8 s
Media sizes supported (imperial)
Tray 1: Letter, legal, statement, executive, index cards, envelopes (No. 10 (Com), No. 7-3/4( Monarch)); Tray 2: Letter, legal, executive
Operating altitude (imperial)
13000 ft
Package weight (imperial)
12.3 kg (27.2 lbs)
Print speed (black, best quality, letter)
< 30 ppm
Acoustic power emissions (ready)
Inaudible
Acoustic pressure emissions bystander (ready)
Inaudible
Automatic paper sensor
No
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Typical electricity consumption (TEC) number
1.949 kWh/Week
Dimension note (imperial)
Maximum dimension with Tray 1 input door and face-up output door open
Dimension note (metric)
Maximum dimension with Tray 1 input door and face-up output door open
Package dimensions (WxDxH)
481 x 330 x 465 mm
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
France 1 distributor(s)
Nederland 1 distributor(s)