location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF4350d Laser A4 1200 x 600 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF4350d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2711B088 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75966
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS MF4350d Laser A4 1200 x 600 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 1200 x 600 DPI
  • - Printing colours: Black
  • - A4 22 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port
  • - 12.8 kg
More>>>
Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Warm-up time
10 s
Economical printing
Yes
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
22 cpm
N-in-1 copy function (N=)
2
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan resolution
9600 x 9600 DPI
Scanner type *
Flatbed scanner
Input colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
256 pages
Fax speed dialing (max numbers)
107
Fax broadcasting
123 locations
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Printing colours *
Black
Input & output capacity
Total input capacity *
250 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum input capacity
250 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Paper handling
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive
Envelopes sizes
DL
Media weight (tray 1)
64 to 128 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Sound pressure level (printing)
63.5 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
650 W
Power consumption (standby)
9 W
Power consumption (off)
3 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 30 °C
Weight & dimensions
Weight
12.8 kg
Packaging content
Bundled software
Omni Page SE, Presto! Page Manager, MF toolbox
Other features
Standard input trays
1
Dimensions (WxDxH)
390 x 432 x 455 mm
Power supply type
220-240 V, 50/60 Hz
Print margin bottom (A4)
6 mm
Print margin left (A4)
5 mm
Print margin right (A4)
5 mm
Print margin top (A4)
6 mm
Auto document feeder: supported media types and capacity
35
Compatible operating systems
Windows 2000/ XP/ Vista Mac OS X version 10.2.8-10.5.x Linux
Supported media weight(s)
64/163
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Scan, No
Brand Image Product code Product Stock Price from
Canon PIXMA MP240 Inkjet A4 4800 x 1200 DPI 19 ppm Canon PIXMA MP240 Inkjet A4 4800 x 1200 DPI 19 ppm
(show image)
K-CANON-YR26060 MP240 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)