location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-U230 (016LG): Serial, PS, ECW, EU

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-U230 (016LG): Serial, PS, ECW, EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C391016LG
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95436
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Paper handling
Maximum roll diameter
7.6 cm
Media thickness
0.06 - 0.08 mm
Ports & interfaces
Connectivity technology *
Wired
RS-232 ports
1
Standard interfaces
USB 2.0
Performance
Mean time between failures (MTBF)
1842 h
Power
Power consumption (printing)
43 W
Power requirements
24 VDC + 5%
Weight & dimensions
Weight
2.7 kg
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
235 mm
Package depth
374 mm
Package height
300 mm
Package weight
4.5 kg
Logistics data
Products per pallet layer
8 pc(s)
Products per pallet layer (UK)
12 pc(s)
Products per pallet (UK)
72 pc(s)
Pallet length (UK)
2.25 m
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet
48 pc(s)
Other features
Dimensions (WxDxH)
166 x 168 x 259.5 mm
Safety
UL, C-UL, TüV
Country of origin
Spain