location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plustek SmartOffice PL806 Flatbed & ADF scanner 600 x 1200 DPI A4 Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plustek Check ‘Plustek’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SmartOffice
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PL806
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0123
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Plustek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plustek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136408
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:50
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2022
Product end of life date
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Plustek 0123 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Plustek SmartOffice PL806 Flatbed & ADF scanner 600 x 1200 DPI A4 Blue, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed & ADF scanner 600 x 1200 DPI
  • - Colour scanning
  • - A4
  • - Maximum scan size: 216 x 356 mm Sensor type: CCD
  • - USB port
  • - Power supply type: DC 16.5 W
More>>>
Scanning
Maximum scan size *
216 x 356 mm
Optical scanning resolution *
600 x 1200 DPI
Colour scanning
Yes
ADF scan speed (b/w, A4)
8 ppm
ADF scan speed (colour, A4)
8 ppm
Black/white scanning colour modes
Grayscale, Monochrome
Design
Scanner type *
Flatbed & ADF scanner
Product colour *
Blue, White
Built-in display *
No
Performance
Sensor type *
CCD
Light source
CCFL
Daily duty cycle (max) *
1000 pages
Button functions
Scan
Scan drivers
TWAIN
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Auto Document Feeder (ADF) media weight
50 - 120 g/m²
Maximum scan width
21.6 cm
Maximum scan length
35.6 cm
Maximum scan area (ADF)
216 x 356 mm
Minimum scan area (ADF)
12.7 x 12.7 mm
Ports & interfaces
USB port *
Yes
Ports & interfaces
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
DC
Power consumption (typical)
16.5 W
Power consumption (standby)
4.3 W
Input voltage
24 V
Current
0.75 A
Weight & dimensions
Width
468 mm
Depth
347 mm
Height
300 mm
Weight
4.8 kg
Packaging content
Cables included
USB
Quick start guide
Yes
AC adapter included
Yes
Calibration sheet included
Yes
Cleaning cloth
Yes
Drivers included
Yes
System requirements
Minimum storage drive space
800 MB
Minimum RAM
512 MB
Minimum processor
Pentium IV 2.0 GHz
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Certification
FCC Class B, CE
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 16:01:10
Uk has collected 5 expert reviews for Plustek SmartOffice PL806 Flatbed & ADF scanner 600 x 1200 DPI A4 Blue, White and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-09-23 16:01:09
If you want a low-cost flatbed scanner and and document management system that can digitise both photos and stacks of paper, and convert scans into searchable PDFs and editable text files, too, then the reasonably priced £170 Plustek SmartOffice PL80...
Bottom line For undemanding small or home office (SOHO) users who want a low-priced scanner thats also versatile enough to scan both photos and documents, the Plustek SmartOffice PL806 is a worthwhile candidate. But if performance is vital, youd be better off p...
70%
expertreviews.co.uk
Updated:
2011-09-23 16:01:09
Plusteks SmartOffice PL806 is an A4 flatbed scanner with a 50-sheet automatic document feeder (ADF). With a maximum optical resolution of only 600dpi, its designed for scanning and archiving office documents rather than more creative home projects...
60%
itreviews.com
Updated:
2011-09-23 16:01:09
fast flatbed scanner with ADF tray: Plusteks PL806 ADF scanner is part of the Smart Office series but is competitively priced enough to appeal to the home user as well. This dedicated document and photo scanner includes a 50-sheet ADF (automatic document...
0%
v3.co.uk
Updated:
2011-09-23 16:01:09
A blisteringly fast scanner for high-volume users...
80%
Brand Image Product code Product Stock Price from
Plustek SmartOffice PS30D ADF scanner 600 x 600 DPI A4 Black, White Plustek SmartOffice PS30D ADF scanner 600 x 600 DPI A4 Black, White
(show image)
0275 PS30D 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice SC8016U Plus ADF scanner 600 x 600 DPI A3 Black, White Plustek SmartOffice SC8016U Plus ADF scanner 600 x 600 DPI A3 Black, White
(show image)
0243 SC8016U Plus 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PS456U ADF scanner 600 x 600 DPI A4 White Plustek SmartOffice PS456U ADF scanner 600 x 600 DPI A4 White
(show image)
0241 PS456U 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PS283 ADF scanner 600 x 600 DPI A4 White Plustek SmartOffice PS283 ADF scanner 600 x 600 DPI A4 White
(show image)
0220 PS283 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PL 2550 Flatbed & ADF scanner 600 x 600 DPI A4 Black Plustek SmartOffice PL 2550 Flatbed & ADF scanner 600 x 600 DPI A4 Black
(show image)
0203 PL 2550 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PS286 Plus ADF scanner 600 x 600 DPI A4 Black, Silver Plustek SmartOffice PS286 Plus ADF scanner 600 x 600 DPI A4 Black, Silver
(show image)
0196 PS286 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PS286 Plus ADF scanner 600 x 600 DPI A4 Black, Silver Plustek SmartOffice PS286 Plus ADF scanner 600 x 600 DPI A4 Black, Silver
(show image)
PS286PLUS PS286 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PL1530 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White Plustek SmartOffice PL1530 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White
(show image)
0177 PL1530 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PL1500 Flatbed & ADF scanner 1200 x 1200 DPI A4 White Plustek SmartOffice PL1500 Flatbed & ADF scanner 1200 x 1200 DPI A4 White
(show image)
0139 PL1500 0.00
(excl. VAT)
0 (incl. VAT)