location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad W700 Intel® Core™ 2 Extreme X9100 43.2 cm (17") 4 GB DDR3-SDRAM NVIDIA Quadro FX 2700 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad W700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NRP74MH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 04:54:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad W700 Intel® Core™ 2 Extreme X9100 43.2 cm (17") 4 GB DDR3-SDRAM NVIDIA Quadro FX 2700 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ 2 Extreme X9100 3.06 GHz Processor cores: 2
  • - 43.2 cm (17") 1920 x 1200 pixels 16:10
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - DVD±RW
  • - NVIDIA Quadro FX 2700
  • - Bluetooth 2.0+EDR
  • - Windows Vista Business
More>>>
Display
Display diagonal *
43.2 cm (17")
Display resolution *
1920 x 1200 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ 2 Extreme
Processor model *
X9100
Processor cores
2
Processor threads
2
Processor frequency *
3.06 GHz
Processor cache
6 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Extreme X9000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
44 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Storage
Number of HDDs installed
2
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
MMC, MS Pro, SD, SDHC, xD
Graphics
Discrete graphics card model *
NVIDIA Quadro FX 2700
Discrete graphics card *
Yes
Audio
Audio system
High Definition Audio
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
5
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLB48
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35431
Conflict-Free processor
No
Battery
Number of battery cells
9
Power
DC-in jack
Yes
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Fingerprint reader
Yes
Weight & dimensions
Width
410 mm
Depth
310 mm
Height
31 mm
Weight *
3.8 kg
Other features
Wireless technology
IEEE 802.11a/g/n
Infrared data port
No
Type
PC
Display
LCD
TV-in port
No
HDD user password
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 01:55:44
Uk has collected 26 expert reviews for Lenovo ThinkPad W700 Intel® Core™ 2 Extreme X9100 43.2 cm (17") 4 GB DDR3-SDRAM NVIDIA Quadro FX 2700 Windows Vista Business and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
businesscomputingworld.co.uk
Updated:
2014-05-25 01:55:44
According to IDC, the compound annual growth rate for the worldwide mobile workstation market has been more than 60% per year since 2002. The ThinkPad W700 extends Lenovo’s commitment to workstation users, complementing the company’s ThinkPad W500 la...
0%
pcworld.co.nz
Updated:
2014-05-25 01:55:44
Lenovo’s ThinkPad W700 desktop replacement (and desktop-size) laptop incorporates many of the latest mobile workstation features while also packing in a few unusual – and very welcome – goodies for the graphic artist or CAD designer.You can truly pile...
85%
techradar.com
Updated:
2014-05-25 01:55:44
The Lenovo W Series is a range of laptops aimed at the workstation market, with the Lenovo ThinkPad W700 (£3053 inc. VAT) being the second model in the range. This machine is a hulking 4.3kg desktop replacement that has been designed with the professio...
Good Built-in Wacom tablet, Powerful performance, Fantastic screen...
Bad Quite bulky, Cramped keyboard...
80%
pcadvisor.co.uk
Updated:
2014-05-25 01:55:44
Lenovos ThinkPad W700 desktop replacement (and desktop-size) laptop incorporates many of the latest mobile workstation features while also packing in a few unusual - and very welcome - goodies for the graphic artist or CAD designer. You can truly p...
Bottom line The ThinkPad W700 may look understated - and its a bit of a kitchen-sink approach to computing - but its a top-flight notebook. For on-the-go graphics artists, or those looking for the ultimate mobile workstation, its hard to beat. Alan Stafford Lo...
80%
goodgearguide.com.au
Updated:
2014-05-25 01:55:44
The Lenovo ThinkPad W700 (275854M) is a mobile workstation that features a speedy processor, superb usability and a powerful graphics card. However, it has a relatively slow 5400rpm hard drive.The W700 (275854M) lacks the Wacom digitiser pad...
Good Fast hardware, powerful graphics processor, good screen, excellent usability, latest networking options...
Bad Heavy, doesn’t use a 7200rpm hard drive...
Bottom line The Lenovo ThinkPad W700 (275854M) is a fast and feature-packed workstation with a very effective graphics processor. However, this notebook is let down by the use of a 5400rpm hard drive...
75%
goodgearguide.com.au
Updated:
2014-05-25 01:55:44
The Lenovo ThinkPad W700 is a very powerful — and expensive — 17in desktop replacement notebook with a built-in Wacom digitiser pad and RAID 0–enabled hard drives. If you're looking for a laptop that can handle high-end graphics, crunch engineering...
Good Very fast, Wacom digitiser, good battery life...
Bad Wacom Digitiser is small, very expensive, heavy...
Bottom line This is a very fast workstation that features a small Wacom digitiser built into the right palm rest and the latest networking technology. But with its very heavy weight and sky-high price tag, users will need to decide if its worth buying this instea...
85%
pcworld.co.nz
Updated:
2016-11-10 07:18:44
NameLenovo's ThinkPad W700 desktop replacement (and desktop-size) laptop incorporates many of the latest mobile workstation features while also packing in a few unusual – and very welcome – goodies for the graphic artist or CAD designer.You can truly pile...
0%
hardwarezone.com.sg
Updated:
2014-05-25 01:55:44
If you haven't heard yet, the Lenovo ThinkPad W700ds notebook is probably the first dual-screen notebook available in mass. Unfortunately, we weren't able to get this awesomely cool looking mobile workstation for review as it's not quite ready yet to d...
90%
about.com
Updated:
2014-05-25 01:55:44
The Lenovo ThinkPad W700 is certinaly not a system that many people will be looking at for home use. This thing is designed as a mobile workstation and it is very well suited to this task. Features such as the built-in Wacom tablet and colo...
Good Extremely Fast Performance, Excellent Display With BuiltIn Color Calibration, BuiltIn Wacom Tablet...
Bad Very Expensive, Very Heavy Power Adapter...
80%
techworld.com
Updated:
2014-05-25 01:55:44
Lenovo's ThinkPad W700 desktop replacement (and desktop-size) laptop incorporates many of the latest mobile workstation features while also packing in a few unusual - and very welcome - goodies for the graphic artist or CAD designer.You can truly pile...
Bottom line The ThinkPad W700 may look understated - and it's a bit of a kitchen-sink approach to computing - but it's a top-flight notebook. For on-the-go graphics artists, or those looking for the ultimate mobile workstation, it's hard to beat...
0%
pcmag.com
Updated:
2014-05-25 01:55:44
Mention the word "supercomputer" and the first thing that comes to my mind is the big IBM machine that beat Garry Kasparov in chess. Its ironic that Lenovo, which acquired the IBM ThinkPad brand several years ago, has developed a workstation that i...
Good Internal Pantone color calibrator. Palm-rest digitizer. Option for a cool secondary display. Quad-core processor delivered amazing results. Dual hard drives. Excellent performance scores. ISV certified graphics. Outstanding graphics for gamers and profess...
Bad Butt ugly and bulky.
Bottom line The Lenovo ThinkPad W700 delivers a ton of wow features, including an internal color calibrator, a palm-rest digitizer, and an option for a secondary screen...
90%
pcworld.com_techhive.com
Updated:
2014-05-25 01:55:44
Cant decide between a desktop PC and a laptop? How about a workstation and a laptop? Lenovos ThinkPad W700 desktop replacement (and desktop-size) laptop incorporates many of the latest mobile workstation features while also packing in a few unusual--...
Good Lightweight, for such a large notebook, Excellent drawing tablet...
Bad Angle of view on LCD is pretty narrow, Enormous power brick...
85%
g4tv.com
Updated:
2014-05-25 01:55:44
Video Review: The built-in WACOM Digitizer, 17" widescreen display, up to 8GB of RAM, quad-core processor, and 64GB solid state hard drive may just make this lap topper from Lenovo worth the $2,500 price tag. Well find out in todays Gadget Pr0n...
83%
cadalyst.com
Updated:
2014-05-25 01:55:44
Lenovo ThinkPad W700High-End Mobile WorkstationPros: Integrated Wacom digitizing pad and stylus; color calibration; optional Flash SSDs. Cons: A bit big and bulky to transport, but this is a true mobile workstation with performance to match. Price...
0%
pdnonline.com
Updated:
2014-05-25 01:55:44
Though it’s too big and clunky to be a true “Macbook Pro killer,” the Lenovo ThinkPad W700 offers important things that Apple’s laptops do not even bother with, namely built-in features aimed specifically at the needs of photograph...
Good Beautiful, bright 17-inch screen offering 72 percent of the Adobe color gamut; simple, built-in color calibrator that operates just by closing the lid; easy-to-use built in Wacom digitizer tablet; very fast overall speed...
Bad Bigger and bulkier than a 17-inch MacBook Pro; Wacom pen got jammed in laptop slot; no CF card reader in standard model; only two hours of battery life; options dramatically increase base price...
0%
Geek.com
Updated:
2014-05-25 01:55:44
For the last few years we have heard the term “desktop replacement” used to describe notebooks 15.4-inches and larger. Recently, most especially this year, we are finally starting to see notebooks that can be described as workstation replacements. Thes...
0%
jordanitservices.co.uk
Updated:
2014-05-25 01:55:44
John Virata Its not very often that a notebook computer has the potential to be a game changer in the market. The routine of the notebook manufacturers are fairly predictable. Intel releases a newer, faster and lower power CPU, and the manufacturers b...
0%
hothardware.com
Updated:
2014-05-25 01:55:44
When you think of a high-powered graphics workstation, the first thing which typically comes to mind is a huge, bulky tower chassis, packed to the brim with multiple processors, high-end graphics cards, and multiple hard disks. For the most part, this...
Bottom line Lenovo set out to build the ultimate mobile graphics workstation with the ThinkPad W700. And in comparison to every other similarly classed notebook we could find, we think they have succeeded. No other notebook comes close to offering the level of r...
0%
notebookreview.com
Updated:
2014-05-25 01:55:44
The Lenovo ThinkPad W700 has been one of the most highly anticipated new product launches of the year, promising all of the performance of a high-end graphics workstation in a mobile system.
Good Quadcore performance offers a desktopesque experience, Solid Lenovo keyboard, touchpad, Builtin digitizer a handy addition, Color calibration console couldnt be simpler, Impressively rugged build for a 17 inch system...
Bad Display doesnt quite meet lofty expectations, Speaker audio makes everything sound like a Paul Harvey broadcast, Supplied pen is small, feels cheap, I dont have a spare $4,333.30...
Bottom line In my not so distant professional past, I worked as a graphic designer creating corporate marketing collateral. I was often on the road, working face-to-face with clients to put the finishing touches on print and web projects, and hence I speak from ex...
0%
Laptopmag.com
Updated:
2014-05-25 01:55:44
This high-end mobile workstation offers incredible 3D performance, a built-in digitizer, and a dazzling high-res display.
Good Outstanding 3D performance, Built-in Wacom digitizer, Beautiful display with color calibration...
Bad Expensive, Bulky power brick...
Bottom line Lenovo has redefined the once-boring workstation. More than just a beast of a 17-inch box for workers who need serious graphics muscle, the ThinkPad W700 features two firsts: a digitizer built right into the palm rest (great for Photoshop or CAD/CAM ap...
80%
Laptopmag.com
Updated:
2014-05-25 01:55:44
In addition to an integrated Wacom digitizer and a large, gorgeous screen, this workstation is one of the first notebooks to boast Intel’s mobile quad-core processor.
Good Outstanding 3D performance, Built-in Wacom digitizer, Beautiful display with color calibration...
Bad Expensive, Bulky power brick...
Bottom line Editors’ Note: Parts of this article were taken from our original Lenovo ThinkPad W700 review.Barely a month after Lenovo redefined the ho-hum workstation with an integrated digitizer and color calibrator in the ThinkPad W700, it now looks to shake...
80%
computershopper.com
Updated:
2014-05-25 01:55:44
Artsy types and video editors almost always go for Macs. But those who need to rely on a PC will find just what they need in a surprising brand: Lenovo. The company bills the ThinkPad W700 as a “portable workstation” with a full-size keyb...
Good Fast; excellent screen; built-in color calibration; reasonable battery life for its class; superb keyboard...
Bad Large and heavy; noisy optical drive...
85%
wired.com
Updated:
2014-05-25 01:55:44
Six iPhones. Two high-def Sony camcorders. The Sony X505 laptop.These are a few things that weigh less than the power brick for the Lenovo ThinkPad W700, the most massive laptop Lenovos ever made and, outside of the rarified world of ultra-loaded gami...
Good Digitizer and color calibrator set a new bar for features in a notebook. Top notch performance all around. Unbeatable screen brightness at this size.
Bad Seems bigger than it needs to be: Lid is 20 inches diagonally to fit a 17 inch screen. 87 minutes of battery life is 84 more than the W700 will ever spend on and unplugged. DVD playback stuttered and ultimately crashed the system during our tests. Keyboar...
70%
maximumpc.com
Updated:
2014-05-25 01:55:44
Let’s face it, the only real difference between a mobile workstation and gaming notebook has been the sticker and GPU drivers. Lenovo’s ground-breaking W700 changes that with a slew of features that truly make it worthy of being called a workstation...
Good Color calibrator, Wacom tablet, quadcore and high color gamut screen!...
Bad Big and bulky and the power brick is truly a brick.
90%
crn.com
Updated:
2014-05-25 01:55:44
Weighing in at 9 pounds, eight ounces with its battery installed, the ThinkPad W700 really doesnt fit the bill of a \"laptop.\" Think of it as more of a \"portable desktop\" or an all-in-one - - but however you label it, its one more nice piece of engine...
0%