location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-350C Inkjet A4 6000 x 1200 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-350C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-350CR show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-350C Inkjet A4 6000 x 1200 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 6000 x 1200 DPI
  • - A4 30 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - Internal memory: 32 MB
  • - 7.3 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
6000 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (colour, normal quality, A4/US Letter)
25 ppm
Warm-up time
0 s
Time to first page (black, normal)
4 s
Time to first page (colour, normal)
6 s
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
4
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Scan to
E-mail, File, OCR, USB
Image formats supported
BMP, PNG
Greyscale levels
256
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
20 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive
Borderless printing media sizes
A4, A6
Ports & interfaces
Direct printing *
Yes
USB 2.0 ports quantity
1
Performance
Card reader integrated
Yes
Internal memory *
32 MB
Compatible memory cards
CF, MMC, MS Pro, SD, xD
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
5.08 cm (2")
Power
Power consumption (average operating)
21, 7
Power consumption (PowerSave)
5 W
Weight & dimensions
Weight
7.3 kg
Packaging data
Package weight
9.7 kg
Packaging content
Bundled software
Brother MFL-Pro Suite Brother ControlCentre 3 ScanSoft Paperport 11 SE Brother ControlCentre 2 (Mac) NewSoft Presto! PageManager 7 (Mac)
Other features
Dimensions (WxDxH)
398 x 360 x 150 mm
Network ready
No
PictBridge
Yes
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
470 x 225 x 451 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 04:54:13
Uk has collected 8 expert reviews for Brother DCP-350C Inkjet A4 6000 x 1200 DPI 30 ppm and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-13 04:54:12
Although Brother is best known for office MFPs with features such as fax, ADF and automatic duplexing, the DCP-350C is aimed primarily at home users. It has a 2in colour screen, PictBridge port and memory card reader. After installing the printer so...
60%
gadgetspeak.com
Updated:
2013-11-13 04:54:12
This product brings together the capability to print, scan and copy documents from a single item of kit with the aid of a colour LCD feature. Combining matt silver and creamy white colours with a rectangular box shape, the DCP-350C has an attractive a...
84%
goodgearguide.com.au
Updated:
2013-11-13 04:54:12
Given the strong graphics printing and speedy scans of the Brother DCP-150C, its big Brother, the Brother DCP-350C, had a lot to live up to. However, the Brother DCP-350C took noticeably longer than other units we tested this month to start up and read...
Good Excellent quality photo prints, easy to setup...
Bad Failed to recognise paper edges, streaks at fast setting The Final Word The Brother DCP-350C gives slow but top-quality photo prints. Graphics are less impressive, but the Brother DCP-350C is a great scanner and provides so-so copying.
Bottom line The Brother DCP-350C gives slow but top-quality photo prints. Graphics are less impressive, but the Brother DCP-350C is a great scanner and provides so-so copying.
70%
pcadvisor.co.uk
Updated:
2013-11-13 04:54:12
Given the strong graphics printing and speedy scans of the Brother DCP-150C, its big Brother, the Brother DCP-350C, had a lot to live up to. However, the Brother DCP-350C took noticeably longer than other units we tested this month to start up and re...
Bottom line The Brother DCP-350C gives slow but top-quality photo prints. Graphics are less impressive, but the Brother DCP-350C is a great scanner and provides so-so copying. Zoe Mutter Lowest online price: ££46.00...
70%
techtree.com
Updated:
2013-11-13 04:54:12
Brother MFDs and printers have traditionally had a no-nonsense office look with dull colors that may only suit the office environment. But things have started to look different for the past few months -- in a bid to make them more presentable, Brother...
Good Decent scanner, good print quality in normal and best mode, good photo quality, good cost per page, decent looks...
Bad Fast mode is not usable, fringing in photo prints, no FAX...
Bottom line The Brother DCP-350C is a multifunctional solution for printing, scanning, and copying for SoHo segment. Although it lacks a Fax feature, you can still connect it to the PC for PC-Fax functionality. It supports photo printing and this can be seen by t...
60%